Pure / Very Low Alloy Refractory and Reactive Metals
from Ulbrich Stainless Steels & Special Metals, Inc.
WHAT IS TUNGSTEN?. Tungsten is a very high density refractory metal that is very resistant to corrosion. Tungsten has the highest melting point and highest tensile strength of any element, with extremely low vapor pressure even at high temperatures. Tungsten wire is used as filaments for lighting,... [See More]
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire; Wire – Round
- Specifications: ASTM / ASME
- Features: Heat Resistant; Corrosion Resistant
from Matexcel
Storage: Store at room temperature. Purity: 0.99. Size: 1um; 10um; 325mesh [See More]
- Metal / Alloy Type: Pure or Very Low Alloy
- Length: 3.94E-5 to 3.94E-4
- Shape / Form: Powder, Granule or Flake
from Universal Wire Works Inc.
These alloys are commonly referred to as commercially pure (C.P.) titanium with the level of impurities and mechanical properties increasing slightly from ERTi-1 to ERTi-4. C.P. Grade 2 titanium (ERTi-2) is the most widely used titanium alloy for industrial applications because of its good balance... [See More]
- Metal / Alloy Type: Titanium; Pure or Very Low Alloy
- Shape / Form: Wire
- Specifications: AWS
- Applications: Aerospace or Aircraft Quality; Pressure Vessel (PVQ); Seawater Water Heat Exchangers
from Materion Corporation
Foil Integrity: Foil is available in three classifications of integrity. Vacuum Tight: The foil will have no detectable leaks. This will be tested with a helium mass spectrometer leak detector with a sensitivity of 1 x 10-9 atm-cc/sec. Thickness range: 0.0003 – 0.010 inches. Optically Dense:... [See More]
- Metal / Alloy Type: Beryllium; Pure or Very Low Alloy
- Applications: Electronics or semiconductors; X-Ray
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Strip (optional feature)
- Specifications: ASTM / ASME; B-386, B-387
- Thickness: 1.00E-3 to 0.0050
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: 0.0250 to 7
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: 0.0250 to 7
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
- Specifications: ASTM / ASME; B-386, B-387
- Thickness: 0.0070 to 1
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-364, B-365, B-521
- Width / OD: 0.0250 to 7
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; ASTM B 777-07
- Width / OD: 0.0600 to 6