Wire / Shaped Wire Refractory and Reactive Metals

18 Results
Gold Plated Beryllium Copper Wire
from Luma-Metall AB

Beryllium copper, also known as copper beryllium, BeCu or beryllium bronze, is a metal alloy of copper and beryllium, and sometimes with other alloying elements. Beryllium Copper combines high strength with non-magnetic and non-sparking qualities. It has excellent metalworking, forming and machining... [See More]

  • Shape / Form: Wire
  • Width / OD: 0.0020 to 0.0118
  • Metal / Alloy Type: Beryllium; Copper Addition or Matrix
  • Features: Coated
Molybdenum Wire
from Thermo Shield

Molybdenum wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be used for simple solutions, such as a tie off, heat sink, or support/mount. Thermo Shield also... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
  • Width / OD: 0.0020 to 0.0800
  • Metal / Alloy Type: Molybdenum
Molybdenum Wire
from Elmet Technologies LLC

Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]

  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Wire
  • Width / OD: 0.0030 to 0.2500
  • Metal / Alloy Type: Molybdenum
  • Features: Corrosion Resistant
Grain Stabilized Thorium-Doped Tungsten Wires
from Plansee SE

Whether in lamps, coating equipment or a range of other applications: Thanks to their outstanding material purity and low tolerances, our wires made of molybdenum, tungsten, tantalum, niobium and their alloys guarantee constant high quality. Graphite-coated, etched or electropolished: We will supply... [See More]

  • Shape / Form: Wire
  • Metal / Alloy Type: Tungsten
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Strip; Sheet
  • UNS R Number: 30035
  • Metal / Alloy Type: Cobalt
  • Specifications: UNS; AMS; ASTM / ASME
Molybdenum Wire
from Rhenium Alloys, Inc.

Molybdenum Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire is used... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
  • Features: Powder Metal Parts or Stock (optional feature)
  • Metal / Alloy Type: Molybdenum; Vacuum Arc Melted / Remelted (VAR) (optional feature)
Aerospace Alloy -- AMS 4951
from Universal Wire Works Inc.

Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire; Flats / Rectangular Bar (optional feature); Strip (optional feature); Sheet (optional feature)
  • Specifications: AMS
  • Metal / Alloy Type: Titanium
  • Applications: Aerospace or Aircraft Quality; Arc Welding
Gold Plated Molybdenum Wire
from Luma-Metall AB

The characteristics of gold plated molybdenum wire makes it suitable for different electronic applications. Besides reasons like protection against corrosion another cause for gold plating is to achieve good electrical contact and also an improved wettability for soldering. Gold plated molybdenum... [See More]

  • Shape / Form: Wire
  • Tempers & Finishes: Etched
  • Metal / Alloy Type: Molybdenum
  • Width / OD: 5.91E-4 to 0.0079
Tantalum Wire
from Thermo Shield

Tantalum wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be used for simple solutions, such as a tie off, heat sink, or support/mount. Thermo Shield also produces... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
  • Width / OD: 0.0020 to 0.0780
  • Metal / Alloy Type: Tantalum
Molybdenum Spray Wire
from Plansee SE

Thin layers of molybdenum give vehicle and machine components that are exposed to high mechanical loads exceptionally good sliding properties coupled with excellent wear resistance. Piston rings, synchronizer rings, synchronizing assemblies, shift forks and other vehicle components are protected by... [See More]

  • Shape / Form: Wire
  • Metal / Alloy Type: Molybdenum
Gold Plated Tungsten Wire
from Luma-Metall AB

For applications that require tungsten to be gold plated, Luma metal offers gold plated tungsten wire in highest quality. Plating is providing oxidation resistance and improved wettability for soldering. Standard gold plated thickness for wires < 50 microns (0.0097 ″) is 3-5% by weight. For... [See More]

  • Shape / Form: Wire
  • Tempers & Finishes: Etched
  • Metal / Alloy Type: Tungsten
  • Width / OD: 1.97E-4 to 0.0079
Tungsten Wire
from Thermo Shield

Tungsten wire can be used for a number of refractory applications. Examples of some uses include semiconductor, solar and vapor deposition (CVD, PVD, MOCVD). Molybdenum refractory wire can also be used for simple solutions, such as a tie off, heat sink, or support/mount. Thermo Shield also produces... [See More]

  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
  • Width / OD: 6.00E-4 to 0.1000
  • Metal / Alloy Type: Tungsten
Support and Feed Wires
from Plansee SE

Our dimensionally stable wire sections and pins made from molybdenum-lanthanum oxide (ML) and molybdenum ILQ (Incandescent Lamp Quality) are used to support the filament in halogen lamps and incandescent lamps. They are also used to conduct electricity. Our materials offer high dimensional stability... [See More]

  • Shape / Form: Wire
  • Metal / Alloy Type: Molybdenum
Gold Plated Tungsten-Rhenium Wire
from Luma-Metall AB

As for tungsten, also tungsten-rhenium is available as a gold coated wire to provide oxidation resistance and improved wettability for soldering. This is the type of wire we would like to recommend if you require a gold coated high tensile wire, which is even stronger than pure tungsten gold coated... [See More]

  • Shape / Form: Wire
  • Tempers & Finishes: Etched
  • Metal / Alloy Type: Rhenium / Rhenium Alloy; Tungsten
  • Width / OD: 1.97E-4 to 0.0079
Tungsten Incandescent Filaments
from Plansee SE

Whether for simple incandescent lamps, general-purpose or special halogen lamps: all of them need incandescent filaments made of dimensionally stable tungsten wire. The requirements placed on the material in terms of durability, light yield, reliability and mechanical stability are enormous. Our... [See More]

  • Shape / Form: Wire
  • Metal / Alloy Type: Tungsten
Molybdenum Wire
from Luma-Metall AB

Of molybdenum we produce molybdenum wire for different applications. The name molybdenum comes from Ancient greek, molybdos. The silvery metal has the sixth highest melting point of all metals, for example tungsten and rhenium has higher melting points. Molybdenum, moly, is a chemical element with... [See More]

  • Shape / Form: Wire
  • Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
  • Metal / Alloy Type: Molybdenum
  • Width / OD: 3.94E-4 to 0.0197
Tungsten Wire
from Luma-Metall AB

Luma fine tungsten wire is used in a various number of applications where precision wire is needed. Tungsten, also known as wolfram, is a chemical element with the chemical symbol W and atomic number 74. The name tungsten comes from the Swedish language where “tung ” means heavy and... [See More]

  • Shape / Form: Wire
  • Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
  • Metal / Alloy Type: Tungsten
  • Width / OD: 1.57E-4 to 0.0197
Tungsten-Rhenium Wire
from Luma-Metall AB

The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be further improved. This is for example a suitable characteristic where the wire dimension has to be the... [See More]

  • Shape / Form: Wire
  • Tempers & Finishes: Electrolytically Cleaned, Electrolytically Etched
  • Metal / Alloy Type: Rhenium / Rhenium Alloy; Tungsten
  • Width / OD: 1.57E-4 to 0.0197