AMS Refractory and Reactive Metals

5 Results
Alloy C263 Nickel Sheet AMS 5872 -- Alloy C263
from United Performance Metals

Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]

  • Specifications: UNS; AMS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Metal / Alloy Type: Cobalt; Titanium; Copper Addition or Matrix; Alloy
  • Thickness: 0.1770 to 0.2400
Aerospace Alloy -- AMS 4951
from Universal Wire Works Inc.

Universal commercially pure titanium is extremely versatile for applications requiring high temperature resistance together with resistance to many chemical reagents. Commercially pure (cp) titanium has many unique properties providing industry with answers to a host of equipment problems. CP... [See More]

  • Specifications: AMS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire; Flats / Rectangular Bar (optional feature); Strip (optional feature); Sheet (optional feature)
  • Metal / Alloy Type: Titanium
  • Applications: Aerospace or Aircraft Quality; Arc Welding
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Specifications: UNS; AMS; ASTM / ASME
  • UNS R Number: 30035
  • Metal / Alloy Type: Cobalt
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Strip; Sheet
Alloy Sheet & Coil AMS 5537 -- L605
from United Performance Metals

Alloy L605 has good formability, high strength to 1500 °F (816 °C), and good oxidation resistance to 2000 °F (1093 °C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas turbines in... [See More]

  • Specifications: UNS; AMS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Metal / Alloy Type: Cobalt; Alloy
  • Thickness: 0.0220 to 0.0660
Alloy Sheet & Coil AMS 5608 -- 188
from United Performance Metals

188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000 °F (1093 °C). The high chromium level coupled with small additions of lanthanum produce an extremely tenacious and protective scale. The alloy also has good sulfidation resistance... [See More]

  • Specifications: UNS; AMS
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
  • Metal / Alloy Type: Cobalt; Alloy
  • Thickness: 0.0180 to 0.0830