Specialty / Other Refractory and Reactive Metals
2 Results
Copper Beryllium Alloys -- Alloy M25
from Materion Corporation
from Materion Corporation
Alloy M25 by Materion Brush Performance Alloys offers the strength properties of Alloy 25, with the added benefit of being "free machining. ” Alloy M25 rod and wire contain a small amount of lead to provide an alloy tailored for automatic machining operations. Lead promotes formation of finely... [See More]
- Specifications: ASTN
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Wire (optional feature); Flats / Rectangular Bar (optional feature); Round Bar or Rod Stock (optional feature)
- Metal / Alloy Type: Beryllium; Copper Addition or Matrix
- Applications: Automotive or Vehicular; Electronics or semiconductors; Wear resistant parts or tooling; Wellhead
Bare Wire -- Commercially Pure Titanium
from Universal Wire Works Inc.
from Universal Wire Works Inc.
These alloys are commonly referred to as commercially pure (C.P.) titanium with the level of impurities and mechanical properties increasing slightly from ERTi-1 to ERTi-4. C.P. Grade 2 titanium (ERTi-2) is the most widely used titanium alloy for industrial applications because of its good balance... [See More]
- Specifications: AWS
- Shape / Form: Wire
- Metal / Alloy Type: Titanium; Pure or Very Low Alloy
- Applications: Aerospace or Aircraft Quality; Pressure Vessel (PVQ); Seawater Water Heat Exchangers