Corrosion Resistant Refractory and Reactive Metals
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Features: Corrosion Resistant; Wrought
- Specifications: UNS
- Metal / Alloy Type: Titanium
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Strip; Sheet
from Mi-Tech Metals
Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals ’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density. superior... [See More]
- Features: Corrosion Resistant
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
- Metal / Alloy Type: Tungsten; Alloy
- Thickness: 0.1250
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Wrought; Superalloy
- UNS R Number: 30035
- Metal / Alloy Type: Cobalt
- Specifications: UNS; AMS; ASTM / ASME
from Elmet Technologies LLC
Molybdenum's properties include a melting point of 2610 ° C, good electrical conductivity and tensile strength at high temperatures, along with low vapor pressure and a low coefficient of thermal expansion. [See More]
- Features: Corrosion Resistant
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Bar Stock; Round Bar or Rod Stock
- Metal / Alloy Type: Molybdenum
- Width / OD: 0.1250
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Strip (optional feature)
from Leading Edge Metals & Alloys, Inc.
Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]
- Features: Corrosion Resistant
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
- Metal / Alloy Type: Molybdenum; Alloy
- Thickness: 1.00E-3 to 2
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Features: Heat Resistant; Corrosion Resistant
- Specifications: UNS; AMS
- Metal / Alloy Type: Cobalt; Titanium; Copper Addition or Matrix; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
from Universal Wire Works Inc.
Welds made with this alloy are probably the most corrosion resistant titanium welds used in industrial applications. Mechanical and physical properties are similar to ERTi-2 but extends the use of titanium into mildly reducing media to much higher chloride levels or where the environment fluctuates... [See More]
- Features: Corrosion Resistant
- Specifications: AWS
- Metal / Alloy Type: Titanium
- Shape / Form: Wire
from Elmet Technologies LLC
Material from .090 inches to 3 inches in thickness is classified as molybdenum plate. It is widely used in the construction of furnace tooling and parts and as a feed stock for the fabrication of parts for the electronics and semiconductor industries. Standard availability is described below. Other... [See More]
- Features: Corrosion Resistant
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Flats / Rectangular Bar
- Metal / Alloy Type: Molybdenum
- Thickness: 1.00E-3
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
from Leading Edge Metals & Alloys, Inc.
Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]
- Features: Corrosion Resistant
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
- Metal / Alloy Type: Niobium / Niobium Alloy; Alloy
- Thickness: 1.00E-3 to 2
from Elmet Technologies LLC
Material below .005 inches in thickness is classified as foil. Typical uses for it are production of drawn parts, electronic components, metallizing sources, furnace insulation and chemically etched parts. Molybdenum foil has the ability to be etched into fine patterns, which makes it useful to the... [See More]
- Features: Corrosion Resistant
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Foil
- Metal / Alloy Type: Molybdenum
- Thickness: 1.00E-3 to 0.0050
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
from Leading Edge Metals & Alloys, Inc.
Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]
- Features: Corrosion Resistant
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
- Metal / Alloy Type: Tantalum; Alloy
- Thickness: 1.00E-3 to 2
from Elmet Technologies LLC
Material from .005 inches to .090 inches in thickness is classified as molybdenum sheet. It is used for fabrication of sintering boats, high temperature furnace heating elements and heat shields. Standard availability is described below. Other sizes and tolerances are available. [See More]
- Features: Corrosion Resistant
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Metal / Alloy Type: Molybdenum
- Thickness: 0.0050 to 0.0900
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
from Leading Edge Metals & Alloys, Inc.
Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]
- Features: Corrosion Resistant
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
- Metal / Alloy Type: Tungsten; Alloy
- Thickness: 1.00E-3 to 2
from Elmet Technologies LLC
Tungsten lamp filaments, which operate at temperatures in the range of 2400 ° C, are successfully mounted on molybdenum wires; the wire acting both as a heat sink and a support while lowering the temperature at the support junction. Likewise, molybdenum sees wide use in the construction of power... [See More]
- Features: Corrosion Resistant
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Wire
- Metal / Alloy Type: Molybdenum
- Width / OD: 0.0030 to 0.2500
from Ed Fagan, Inc.
Among the highest density element and melting point, rhenium does not have a ductile to brittle transition temperature and does not form carbides. High resistivity, combined with low vapor pressure, it is an ideal material for filament applications. Excellent resistance to corrosion, resists acid... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
- Metal / Alloy Type: Rhenium / Rhenium Alloy; Alloy
- Processing, Temper & Finish: Rolled / Drawn
from Elmet Technologies LLC
Elmet Technologies offers a pure molybdenum metal powder with an average particle size of 4-5 microns and mesh of minus 250. This powder primarily is used to press ingots that are employed in the manufacture of rod, sheet, plate, and near net shape products. In addition, metal powder is also used in... [See More]
- Features: Corrosion Resistant
- Shape / Form: Powder, Granule or Flake
- Metal / Alloy Type: Molybdenum
- Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Alloying
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-364, B-365, B-521
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; ASTM B 777-07
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock