Biocompatible / Biomaterial Refractory and Reactive Metals

4 Results
Precision Thin Titanium & Titanium Alloys
from Arnold Magnetic Technologies

There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]

  • Applications: Aerospace or Aircraft Quality; Alternative / Renewable Energy; Biomaterial
  • Specifications: UNS
  • Metal / Alloy Type: Titanium
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Strip; Sheet
High-Temperature, Corrosion-Resistant, Refractory Metal Tantalum
from Leading Edge Metals & Alloys, Inc.

Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]

  • Applications: Aerospace or Aircraft Quality; Biomaterial; Electronics or semiconductors; Nuclear
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
  • Metal / Alloy Type: Tantalum; Alloy
  • Thickness: 1.00E-3 to 2
Tantalum Foil/Coil
from Ed Fagan, Inc.

Tantalum is famous for its resistance to corrosion by acids; in fact, below 150 ˚C, tantalum is almost completely immune to corrosion by aqua regia. Due to its resistance to attack by body fluids, tantalum provides an excellent material for medical devices. Another major use of Tantalum is for... [See More]

  • Applications: Biomaterial
  • Specifications: ASTM / ASME; AMS 7849
  • Metal / Alloy Type: Tantalum; Alloy
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Foil (optional feature)
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Applications: Automotive or Vehicular; Biomaterial; Chemical or material processing; HV / Electrical; Marine; Oil & Gas Wells; Fasteners, Springs, Medical Instruments, Medical and Dental Devices, Seawater, Food Processing Environments, Nonmagnetic Electrical Components
  • UNS R Number: 30035
  • Metal / Alloy Type: Cobalt
  • Specifications: UNS; AMS; ASTM / ASME