Cold Finished / Rolled / Drawn Refractory and Reactive Metals
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Hot Rolled (optional feature); Corrosion Resistant; Wrought; Superalloy
- UNS R Number: 30035
- Metal / Alloy Type: Cobalt
- Specifications: UNS; AMS; ASTM / ASME
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Strip (optional feature)
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
from Ed Fagan, Inc.
Molybdenum's unique properties give rise to processes and applications in electronics, aerospace, nuclear and metal working industries which would not be possible with many of the more common metals and alloys. Some of the more interesting properties of Molybdenum relate to high temperature... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
from Ed Fagan, Inc.
Among the highest density element and melting point, rhenium does not have a ductile to brittle transition temperature and does not form carbides. High resistivity, combined with low vapor pressure, it is an ideal material for filament applications. Excellent resistance to corrosion, resists acid... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
- Metal / Alloy Type: Rhenium / Rhenium Alloy; Alloy
- Processing, Temper & Finish: Rolled / Drawn
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point and density and its low vapor pressure. Tungsten is an excellent material for high vacuum technology, dimensional stability, glass seals and furnace construction. In addition, Tungsten ’s high density gives it a... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-386, B-387
- Metal / Alloy Type: Molybdenum; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
from Ed Fagan, Inc.
Many practical applications of Tungsten are based on its high melting point, high density, dimensional stability, and its low vapor pressure. Tungsten ’s low vapor pressure at elevated temperatures makes it an excellent material for electron emitters and for electrical contact materials --... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; B-364, B-365, B-521
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
from Ed Fagan, Inc.
Tungsten Alloys, which contain elements such as nickel, copper and iron, produce a host of alloys which have engineering properties similar to steel, are relatively easy to machine, and can be plated or painted to enhance their corrosion protection. These alloys are approximately 50% denser than... [See More]
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Specifications: ASTM / ASME; ASTM B 777-07
- Metal / Alloy Type: Tungsten; Pure or Very Low Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock