Cobalt / Cobalt Alloy Refractory and Reactive Metals
from Leading Edge Metals & Alloys, Inc.
Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]
- Metal / Alloy Type: Cobalt; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
- Width / OD: 12 to 24
from Chemical Strategies, Inc.
Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly. [See More]
- Metal / Alloy Type: Cobalt
from Universal Wire Works Inc.
Hastelloy Alloy W welding wire is used extensively to join similar and dissimilar alloys of the cobalt and nickel base variety and other alloys used in high temperature service. Hastelloy Alloy W possesses good mechanical properties up to 1800 degrees F and is used for welding turbine blades into... [See More]
- Metal / Alloy Type: Cobalt; Alloy
- Shape / Form: Wire
- Specifications: AMS
- Applications: Aerospace or Aircraft Quality; Welding
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Metal / Alloy Type: Cobalt
- Specifications: UNS; AMS; ASTM / ASME
- UNS R Number: 30035
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Strip; Sheet
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Metal / Alloy Type: Cobalt; Titanium; Copper Addition or Matrix; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Specifications: UNS; AMS
- Thickness: 0.1770 to 0.2400
from United Performance Metals
Alloy L605 has good formability, high strength to 1500 °F (816 °C), and good oxidation resistance to 2000 °F (1093 °C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas turbines in... [See More]
- Metal / Alloy Type: Cobalt; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Specifications: UNS; AMS
- Thickness: 0.0220 to 0.0660
from United Performance Metals
188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000 °F (1093 °C). The high chromium level coupled with small additions of lanthanum produce an extremely tenacious and protective scale. The alloy also has good sulfidation resistance... [See More]
- Metal / Alloy Type: Cobalt; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Specifications: UNS; AMS
- Thickness: 0.0180 to 0.0830