Powder Refractory and Reactive Metals

5 Results
Boron Carbide (B4C) Micron Powder -- NMP-1170
from Matexcel

Storage: Store at room temperature. Purity: 0.9995. Size: 1-3um [See More]

  • Shape / Form: Powder, Granule or Flake
  • Length: 3.94E-5 to 1.18E-4
Cr 99.95% 0.7-3.5mm 500g - 0711923-00500G
from Umicore Metal Deposition Solutions

Coating material. Chromium. Purity. 99.95%. Form. Granulate. Dimensions. 0.7 - 3.5 mm. Quantity. 500 g. Theoretical density at 20 °C in g/cm ³. 7.2. Melting point in °C. 1907. 10 ⁻ ² mbar in °C. 1330. 10 ⁻ ¹ mbar in °C. 1470. Boiling point in °C. [See More]

  • Shape / Form: Powder, Granule or Flake;

    Granulate

  • Width / OD: 0.0276 to 0.1378
  • Metal / Alloy Type: Chromium
  • Applications:

    Adhesion promotion

Corrosion Resistant
from Hyperion Materials & Technologies

Standard tungsten carbide ready-to-press powder grades designed for superior corrosion resistance. [See More]

  • Shape / Form: Powder, Granule or Flake
  • Metal / Alloy Type: Tungsten
Pure Molybdenum Powder
from Elmet Technologies LLC

Elmet Technologies offers a pure molybdenum metal powder with an average particle size of 4-5 microns and mesh of minus 250. This powder primarily is used to press ingots that are employed in the manufacture of rod, sheet, plate, and near net shape products. In addition, metal powder is also used in... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Features: Corrosion Resistant
  • Metal / Alloy Type: Molybdenum
  • Applications: Abrasion Resistant; Aerospace or Aircraft Quality; Alloying
Rhenium APR
from Rhenium Alloys, Inc.

Rhenium Alloys has the cutting edge technology and expertise to deliver exactly what you need. They're uniquely able to convert ammonium perrhenate - or virtually any form of rhenium-bearing material - into powder, pellets, even perrhenic acid. Ammonium Perrhenate (APR) ... Rhenium Alloys offer the... [See More]

  • Shape / Form: Powder, Granule or Flake
  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; Wear resistant parts or tooling; X-ray Anodes, Laser Mirrors & Heat Sinks, Carbide and Composite Tools
  • Metal / Alloy Type: Rhenium / Rhenium Alloy