Alloy Refractory and Reactive Metals
from Mi-Tech Metals
Increase productivity, improve quality and reduce downtime with Chatter Free metal. Mi-Tech Metals ’ Chatter Free material is designed for minimum vibration and outstanding rigidity. Compared to traditional tungsten carbide, our Chatter Free metal offers: higher density. superior... [See More]
- Metal / Alloy Type: Tungsten; Alloy
- Thickness: 0.1250
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock
- Width / OD: 0.1250
from Materion Corporation
Pre-melted evaporation cones and discs. Standard Temescal/Telemark sizes or custom sized to fit your pocket or crucible. Rods for continuous processes [See More]
- Metal / Alloy Type: Titanium; Alloy
- Applications: Electronics or semiconductors; Semiconductor, Optical Coating
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Cone, Disk; Round Bar or Rod Stock
from Ulbrich Stainless Steels & Special Metals, Inc.
Tantalum Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated. ASTM B 365, ASTM B708, ASTM F 560. R05200: Electron beam or vacuum-arc cast tantalum. R05400: Sintered tantalum. TANTALUM WIRE DESCRIPTION. Tantalum Alloy Description. Tantalum is ductile, superconductive, has high-temperature... [See More]
- Metal / Alloy Type: Tantalum; Alloy; Vacuum Arc Melted / Remelted (VAR) (optional feature)
- Specifications: UNS; ASTM / ASME
- UNS R Number: 5200 to 5400
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Wire; Continuous Coils; Shaped, Flat, Square, Round, Fine Wire
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Metal / Alloy Type: Molybdenum; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock (optional feature); Strip (optional feature)
- Specifications: ASTM / ASME; B-386, B-387
- Thickness: 1.00E-3 to 0.0050
from Leading Edge Metals & Alloys, Inc.
Composed of iron, nickel and cobalt, Kovar ®1 has thermal expansion characteristics similar to hard glass, making it an excellent choice for glass-to-metal hermetic seals. Kovar ® is widely used in the electronics industry. [See More]
- Metal / Alloy Type: Cobalt; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
- Width / OD: 12 to 24
from United Performance Metals
Alloy 263 is a Ni-Co-Cr-Mo-Ti-Al precipitation-hardenable alloy. 263 is furnished in the solution-treated condition unless otherwise specified. It exhibits high strength, corrosion resistance, excellent formability, ductility, and weldability. This alloy is normally used for applications up to 1650... [See More]
- Metal / Alloy Type: Cobalt; Titanium; Copper Addition or Matrix; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Specifications: UNS; AMS
- Thickness: 0.1770 to 0.2400
from Universal Wire Works Inc.
Universal 321 is a titanium stabilized filler metal used with the gas metal arc and gas tungsten arc processes. Universal 321 stabilized weldments are often subjected to severe corrosive and high temperature service such as; aircraft exhaust manifolds, cabin heaters, fire walls and pressure vessels. [See More]
- Metal / Alloy Type: Titanium; Alloy
- Shape / Form: Wire
- Specifications: AMS
- Applications: Aerospace or Aircraft Quality; Arc Welding
from Mi-Tech Metals
Mi-Tech high-density metals are high -strength, machinable, tungsten based materials used when high density and strength are required. [See More]
- Metal / Alloy Type: Tungsten; Alloy
- Features: Powder Metal Parts or Stock
- Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.) (optional feature); Semi-finished, Mill Stock or Near Net Shapes; Squares (optional feature); Bar Stock; Hollow Stock (Tube, Pipe, Column) (optional feature); Flats / Rectangular Bar (optional feature); Round Bar or Rod Stock (optional feature)
- Applications: Aerospace or Aircraft Quality; Automotive or Vehicular; Chemical or material processing; Oil & Gas Wells; Medical; Radiation Shielding
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Metal / Alloy Type: Molybdenum; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: 0.5000 to 7
from Leading Edge Metals & Alloys, Inc.
Molybdenum is a plentiful, cost-effective metal known for its strength and stability in high-heat applications. Softer and more ductile than tungsten, it is often alloyed with other compounds to improve corrosion resistance and strength at high temperatures. [See More]
- Metal / Alloy Type: Molybdenum; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
- Width / OD: 12 to 24
from United Performance Metals
Alloy L605 has good formability, high strength to 1500 °F (816 °C), and good oxidation resistance to 2000 °F (1093 °C). The alloy also has good sulfidation resistance and resistance to wear and galling. Alloy L605 is used in the hot sections of aircraft and land based gas turbines in... [See More]
- Metal / Alloy Type: Cobalt; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Specifications: UNS; AMS
- Thickness: 0.0220 to 0.0660
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Metal / Alloy Type: Molybdenum; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
- Specifications: ASTM / ASME; B-386, B-387
- Width / OD: 0.0250 to 0.4370
from Leading Edge Metals & Alloys, Inc.
Niobium (also known as columbium) is a shiny, ductile metal primarily used in alloys. It improves the properties of steel and is often used in gas pipelines, jet engines and structural applications. Because of its corrosion resistance and ability to perform at high temperatures, niobium metal... [See More]
- Metal / Alloy Type: Niobium / Niobium Alloy; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
- Width / OD: 12 to 24
from United Performance Metals
188 Alloy is a cobalt-based alloy with excellent high temperature strength and good oxidation resistance to 2000 °F (1093 °C). The high chromium level coupled with small additions of lanthanum produce an extremely tenacious and protective scale. The alloy also has good sulfidation resistance... [See More]
- Metal / Alloy Type: Cobalt; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Sheet
- Specifications: UNS; AMS
- Thickness: 0.0180 to 0.0830
from Ed Fagan, Inc.
Among the highest density element and melting point, rhenium does not have a ductile to brittle transition temperature and does not form carbides. High resistivity, combined with low vapor pressure, it is an ideal material for filament applications. Excellent resistance to corrosion, resists acid... [See More]
- Metal / Alloy Type: Rhenium / Rhenium Alloy; Alloy
- Features: Cold Finished, Rolled or Cold Drawn; Corrosion Resistant; Wrought
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil
- Processing, Temper & Finish: Rolled / Drawn
from Leading Edge Metals & Alloys, Inc.
Like niobium, tantalum is a heat-tolerant refractory metal with excellent corrosion resistance. Often alloyed with other metals, tantalum is used to make super alloys used in chemical processing, jet engines and nuclear reactors. Its oxidation properties also make it an excellent choice for many... [See More]
- Metal / Alloy Type: Tantalum; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
- Width / OD: 12 to 24
from Ed Fagan, Inc.
Molybdenum TZM is an alloy of 0.50% Titanium, 0.08% Zirconium and 0.02% Carbon with the balance Molybdenum. TZM alloy is manufactured by either P/M or Arc Cast technologies and is of great utility due to its high strength/high temperature applications, especially above 2000°F. [See More]
- Metal / Alloy Type: Molybdenum; Alloy
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Plate (optional feature); Sheet (optional feature)
- Specifications: ASTM / ASME; B-386, B-387
- Thickness: 0.0070 to 1
from Leading Edge Metals & Alloys, Inc.
Tungsten has the highest melting point of all metals and, at temperatures greater than 1650 °C, the highest tensile strength. Its thermal expansion rate is similar to that of borosilicate glass and silicon. Tungsten ’s good thermal and electrical conductivity make it an excellent choice... [See More]
- Metal / Alloy Type: Tungsten; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
- Width / OD: 12 to 24
from Leading Edge Metals & Alloys, Inc.
For use in extremely high-heat environments, type C thermocouples are made from alloys containing different rhenium-tungsten ratios. Rhenium-Tungsten is also used in traditional tungsten applications when greater ductility is desired. [See More]
- Metal / Alloy Type: Rhenium / Rhenium Alloy; Tungsten; Alloy
- Thickness: 1.00E-3 to 2
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
- Width / OD: 12 to 24