Strip Refractory and Reactive Metals
from Arnold Magnetic Technologies
There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Strip; Sheet
- Specifications: UNS
- Metal / Alloy Type: Titanium
- Thickness: 8.00E-5 to 0.0250
from Rhenium Alloys, Inc.
Only Rhenium Alloys delivers ultra-pure grades of Rhenium Ribbon, both commercial and zone refined. Their commercial grade Rhenium Ribbon is 99.99% and our zone refined ribbon is 99.995% pure on a metallic content basis. Both grades may be ordered in either random lengths or specific cut lengths to... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
- Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
- Metal / Alloy Type: Rhenium / Rhenium Alloy
from Ulbrich Stainless Steels & Special Metals, Inc.
MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Sheet, Strip, Foil; Wire - Profile, Round, Flat, Square; Strip; Sheet
- UNS R Number: 30035
- Metal / Alloy Type: Cobalt
- Specifications: UNS; AMS; ASTM / ASME
from Materion Corporation
Alloy 390 by Materion Brush Performance Alloys combines the best attributes of the two separate families of commercial copper beryllium alloys, with the strength of the “high strength ” Alloy 25 and the conductivity of “high conductivity ” Alloys 3 and 174. In addition to the... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire (optional feature); Strip
- Processing, Temper & Finish: Hardened / Heat Treated
- Metal / Alloy Type: Beryllium; Copper Addition or Matrix
- Applications: Automotive or Vehicular; Electronics or semiconductors; Wear resistant parts or tooling; Wellhead
from Plansee SE
PLANSEE offers a wide range of ribbons made of refractory metals and their alloys made of highly pure raw materials. Ribbons are available in thicknesses between 15 µm and 0.76 mm and widths between 1 mm and 360 mm. Ribbons made of tungsten and tantalum are availble directly from the... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
- Metal / Alloy Type: Molybdenum
from Plansee SE
MY-ESS ribbons are used to conduct electricity reliably to high intensity discharge lamps (HID lamps). Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. Inside the lamp, the tungsten electrode must be... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
- Metal / Alloy Type: Molybdenum; Tantalum
from Plansee SE
MY ESS ribbons are used to ensure the reliable flow of electricity to quartz glass lamps. Thanks to their special geometry, they reduce the stress at the boundary between the surrounding glass and the electrically conductive ribbon. As a result, the lamp remains gas-tight and air leaks are... [See More]
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Strip
- Metal / Alloy Type: Molybdenum