Cast (Continuous, Centrifugal, etc.) Refractory and Reactive Metals
2 Results
Molybdenum Tubing
from Rhenium Alloys, Inc.
from Rhenium Alloys, Inc.
Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]
- Metal / Alloy Type: Molybdenum; Vacuum Arc Melted / Remelted (VAR) (optional feature)
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Hollow Stock (Tube, Pipe, Column)
- Tempers & Finishes: Low Carbon Arc Cast or Powder Metal
- Features: Powder Metal Parts or Stock (optional feature)
Copper Beryllium Alloys -- Alloy 310
from Materion Corporation
from Materion Corporation
Alloy 310 by Materion Brush Performance Alloys is a low cost copper beryllium nickel cobalt alloy with high electrical and thermal conductivity and good strength and hardness. The alloy has also been shown to have excellent thermal fatigue resistance. [See More]
- Metal / Alloy Type: Beryllium; Copper Addition or Matrix
- Processing, Temper & Finish: Hardened / Heat Treated
- Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Round Bar or Rod Stock (optional feature)
- Applications: Automotive or Vehicular; Electronics or semiconductors; Wear resistant parts or tooling; Wellhead