Electrical / HV Parts Refractory and Reactive Metals

8 Results
Copper-Tungsten Sheet / Foil
from Rhenium Alloys, Inc.

Rhenium Alloys offers Copper-Tungsten in sheet and foil. For over 45 years, Rhenium Alloys has been delivering high performance refractory metals to customers who desire an alloy that can withstand extreme temperatures and harsh environments. Typical Applications. • Aerospace Propulsion. •... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Foil; Sheet
  • Metal / Alloy Type: Tungsten; Copper Addition or Matrix; Composite
Cobalt Alloy -- MP35N®
from Ulbrich Stainless Steels & Special Metals, Inc.

MP35N Superalloy Strip, Coil, Foil & Wire, AMS 5758, AMS 5844, AMS 5845, ASTM F562. APPLICATIONS OF MP35N. Fasteners. Springs. nonmagnetic electrical components. medical instruments. medical and dental devices. seawater. oil and gas well. chemical applications. food processing environments. [See More]

  • Applications: Automotive or Vehicular; Biomaterial; Chemical or material processing; HV / Electrical; Marine; Oil & Gas Wells; Fasteners, Springs, Medical Instruments, Medical and Dental Devices, Seawater, Food Processing Environments, Nonmagnetic Electrical Components
  • UNS R Number: 30035
  • Metal / Alloy Type: Cobalt
  • Specifications: UNS; AMS; ASTM / ASME
Tungsten Composite Products -- CW55
from Mi-Tech Metals

Although they are somewhat more difficult to machine, tungsten carbide copper materials provide high mechanical properties and excellent resistance to erosion. They are commonly used in oil devices to protect the contact from oxidation. [See More]

  • Applications: Electronics or semiconductors; HV / Electrical; Resistance Welding
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
  • Metal / Alloy Type: Tungsten; Alloy
  • Features: Heat Resistant; Powder Metal Parts or Stock
Soft Magnetic Shielding Alloy HyMu 80®
from Leading Edge Metals & Alloys, Inc.

Offering extremely high initial permeability, HyMu 80 ®1 is a nickel-iron alloy containing molybdenum. Uses include transformer cores, telephony and recording devices. [See More]

  • Applications: Electronics or semiconductors; HV / Electrical
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes (optional feature); Bar Stock (optional feature); Plate (optional feature); Wire (optional feature); Sheet (optional feature)
  • Metal / Alloy Type: Molybdenum; Alloy
  • Thickness: 1.00E-3 to 2
Molybdenum Tubing
from Rhenium Alloys, Inc.

Molybdenum is a soft, ductile refractory metal that is ideal for thermocouple sheaths, especially when used in very high heat conditions. Molybdenum Tubing is also specified for electrical, electronic, and semiconductor applications. Seamless Tubing That Sets The Industry Standards. Precision tubing... [See More]

  • Applications: Aerospace or Aircraft Quality; Alternative / Renewable Energy; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Nuclear; Resistance Alloy / Heating; Semiconductors, Thermocouple Sheaths, Medical Devices, Furnace Parts
  • Tempers & Finishes: Low Carbon Arc Cast or Powder Metal
  • Metal / Alloy Type: Molybdenum; Vacuum Arc Melted / Remelted (VAR) (optional feature)
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Hollow Stock (Tube, Pipe, Column)
Molybdenum-Rhenium Rod
from Rhenium Alloys, Inc.

Molybdenum-Rhenium alloys serve a wide range of applications in electronics, furnace, joining, and aerospace industries. Precise alloying of Rhenium with these other refractory metals adds both ductility and strength to suit customer specifications. Rod And Wire That Redefines Performance. [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Bar Stock; Round Bar or Rod Stock
  • Metal / Alloy Type: Molybdenum; Rhenium / Rhenium Alloy; Composite; Vacuum Arc Melted / Remelted (VAR) (optional feature)
  • Features: Powder Metal Parts or Stock (optional feature)
Molybdenum-Rhenium Wire
from Rhenium Alloys, Inc.

Molybdenum-Rhenium Alloys provides a wide range of Wire products to serve applications in major electronics products, thermocouples, high temperature furnace parts, and welding requirements. Our Rhenium Wire is 99.99% pure and has high strength and excellent ductility. Molybdenum-47.5%-Rhenium Wire... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Repair, Resurfacing or Filling Compound; Resistance Alloy / Heating; Furnace, Joining
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Wire
  • Metal / Alloy Type: Molybdenum; Rhenium / Rhenium Alloy; Composite; Vacuum Arc Melted / Remelted (VAR) (optional feature)
  • Features: Powder Metal Parts or Stock (optional feature)
Rhenium Ribbon
from Rhenium Alloys, Inc.

Only Rhenium Alloys delivers ultra-pure grades of Rhenium Ribbon, both commercial and zone refined. Their commercial grade Rhenium Ribbon is 99.99% and our zone refined ribbon is 99.995% pure on a metallic content basis. Both grades may be ordered in either random lengths or specific cut lengths to... [See More]

  • Applications: Aerospace or Aircraft Quality; Chemical or material processing; Electronics or semiconductors; HV / Electrical; Resistance Alloy / Heating; Wear resistant parts or tooling; Radar Systems, Components, Sputtering Targets, Heating Elements, Shields & Liners
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Strip
  • Metal / Alloy Type: Rhenium / Rhenium Alloy