Zirconium / Zirconium Alloy Refractory and Reactive Metals

3 Results
67/33 Copper Zirconium -- 46710D
from Belmont Metals, Inc.

Copper Master Alloys. with: Beryllium, Boron, Cadmium, Chromium, Iron, Lithium, Magnesium, Manganese, Nickel, Phosphorous, Silicon, Tellurium, Titanium, Zinc, Zirconium. Belmont Copper Master Alloys are alloying elements manufactured from high purity Copper and is combined with a high percentages of... [See More]

  • Metal / Alloy Type: Copper Addition or Matrix; Zirconium
  • Applications: Increasing fluidity, hardness, color, and ductility
  • Shape / Form: Billet / Bloom
Titanium-Zirconium-Molybdenum Rods
from Plansee SE

PLANSEE offers a wide range of rods made of refractory metals and their alloys. A large part of them is available from stock. You can buy them directly in our online shop plansee-express.com. PLANSEE insist on particularly low tolerances in terms of both diameter and roundness and guarantee rods of... [See More]

  • Metal / Alloy Type: Molybdenum; Titanium; Zirconium
  • Shape / Form: Bar Stock; Profile or Structural Shape; Round Bar or Rod Stock
Commercially Pure Zirconium -- 702
from Ulbrich Stainless Steels & Special Metals, Inc.

Strip, Foil, Wire, ASTM B551. APPLICATIONS. Structured packing and gaskets for chemical processing plants, getter straps and nuclear. DESCRIPTION. Zirconium 702 is a commercially pure Zirconium. It exhibits good ductility even at cryogenic temperatures and good strength comparable with other common... [See More]

  • Metal / Alloy Type: Copper Addition or Matrix; Pure or Very Low Alloy; Zirconium
  • Specifications: UNS; ASTM / ASME
  • UNS R Number: 15100
  • Shape / Form: Semi-finished, Mill Stock or Near Net Shapes; Coil Stock; Foil; Wire; Coil - Strip, Foil, Ribbon; Wire - Profile, Round, Flat, Square; Strip