Synchronous Brushless Motors
from Tecnotion
The QMT-HA 385 series redefines what's possible in the same stator size. Delivering up to 41% more performance, it upgrades your machine with minimal mechanical impact. The HA series distinguished itself with an increased rotor height while keeping the outside of the stator equal. With seamless... [See More]
- AC Construction: Synchronous
- Phase: Three-phase
- Motor Type: AC Motor
- Torque Constant: 17643 to 50410
from Tecnotion
The QMT-HA 485 with it's unmatched performance, is Tecnotion's largest high-torque motor. It enables more accuracy or increases machine productivity. The largest QMT-HA 485 series sets the new benchmark, delivering up to 80% more performance with the same stator and rotor footprint. The higher rotor... [See More]
- AC Construction: Synchronous
- Phase: Three-phase
- Motor Type: AC Motor
- Torque Constant: 36519 to 104288
from Tecnotion
The QMT-LA 230 series is designed for seamless integration - whether in existing systems or new setups. Its aluminum housing keeps weight low, boosting dynamics in rotary tables, trunnion tables, or other moving axes. [See More]
- AC Construction: Synchronous
- Phase: Three-phase
- Motor Type: AC Motor
- Torque Constant: 1076 to 5027
from Tecnotion
The QMT-LA 310 series is one of the most widely used motor series because it is suitable for many applications, from cutting and grinding to metrology and indexing tables. Its high efficiency keeps cooling demand low, making it ideal as a direct replacement in existing machines. With this upgrade,... [See More]
- AC Construction: Synchronous
- Phase: Three-phase
- Motor Type: AC Motor
- Torque Constant: 3625 to 16964
from Tecnotion
The QMT-LA 385 delivers up to 15% more performance in both continuous torque and efficiency, without changing the mounting interface. It raises the standard for torque density in its class. Looking beyond 15%? The QMT-HA 385, with its higher rotor design, takes performance even to the next level. [See More]
- AC Construction: Synchronous
- Phase: Three-phase
- Motor Type: AC Motor
- Torque Constant: 9289 to 40866
from Tecnotion
The QMT-LA 485 boosts both continuous torque and efficiency by up to 15%, all while keeping the same mounting interface. Thanks to its aluminum housing, this powerhouse is lighter than expected. This low weight makes installation easier and reduces the overall impact on your machine. When 15% isn't... [See More]
- AC Construction: Synchronous
- Phase: Three-phase
- Motor Type: AC Motor
- Torque Constant: 19229 to 84549
from Tecnotion
The QTL 210 series provides more torque than the smaller QTR series. The QTL 210 is the smallest of the QTL range and is available in three heights, 65, 85 and 105 mm. It has a large inner diameter suitable to route multiple cables through, allowing flexibility in the application. It therefore suits... [See More]
- AC Construction: Synchronous
- Phase: Three-phase
- Motor Type: AC Motor
- Torque Constant: 1232 to 2478
from Tecnotion
The QTL 230 is essentially a QTL 210 motor with a cooling ring for high continuous torque even in combination with high duty cycles and dynamic movement profiles. This cooling ring should be closed with the housing, which creates a cooling channel. It will deliver 67-146 Nm continuous torque and... [See More]
- AC Construction: Synchronous
- Phase: Three-phase
- Motor Type: AC Motor
- Torque Constant: 1232 to 2478
from Tecnotion
The QTR 65 is the smallest torque motor in the Tecnotion torque motor range. This motor is optimized for small and low-voltage applications. With an outer diameter of 65mm and an inner diameter of 17 mm, this motor offers unique opportunities for small applications. The 65 Series is available in... [See More]
- AC Construction: Synchronous
- Phase: Three-phase
- Motor Type: AC Motor
- Torque Constant: 8.35 to 38.37
from Parker Hannifin / Automation / Electromechanical Division - Europe
Synchronous Servo Motors. Feedback: resolver, encoder, SinCos ©. Holding brake available. IP65. Flange B5 / B6 / B9 / B14. 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles). Alternative rotor inertias. Neodymium magnets. Applications requiring rapid accelerations and delays (packing machines,... [See More]
- AC Construction: Synchronous
- Units: Metric
- Motor Type: AC Servo
- Shaft Speed: 2500 to 10000
from Thor Power Corporation
Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]
- AC Construction: Synchronous
- DC Construction: Permanent Magnet
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages; 400Hz / Aerospace
from Kollmorgen Corporation
Our high pole count motors naturally turn at slower speeds (72 or 60 rpm). They only need a resistor-capacitor (RC) network to operate from single-phase AC utility power. These motors provide the highest torque in an AC synchronous motor for loads that operate at 72 rpm or slower. They are available... [See More]
- AC Construction: Synchronous
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Motor Type: AC Motor
- Phase: Single-phase
from Kollmorgen Corporation
The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]
- AC Construction: Synchronous
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Servo
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
from Kollmorgen Corporation
These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features. Motor torque up to 1,500 oz-in (1059... [See More]
- AC Construction: Synchronous
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Motor Type: AC Motor
- Phase: Single-phase
from Kollmorgen Corporation
Kollmorgen AKM ™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor —optimized for your specific application requirements —has never been easier. [See More]
- AC Construction: Synchronous
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Servo
- Torque Constant: 9.06 to 586