9 Volt Brushless Motors
from Portescap
B0810A1 Autoclavable Slotted Brushless DC Motor. Multi-tool Surgical Motor (B0810A1). This size 8 brushless DC slotted mini motor is designed for high reliability in autoclave environments and can reach more than 1,000 sterilization cycles. With this new frame size, your application design will... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Motor Type: DC Motor
- Torque Constant: 0.4560
from Sensata Technologies
This compact, 1.5 diameter HPHT Brushless DC motor from BEI Kimco is ideal for down-hole applications, such as mud pulser valves. This rugged motor from BEI Kimco has been tested for operation up to 400 °F (205 °C) and pressures up to 30,000 PSI (2070 bar). [See More]
- Standard DC Voltage: 9V
- Continuous Torque: 0.4
- Motor Type: DC Motor
- Operating Temperature: 347
from Shenzhen Yunhongda Motor Co., LTD.
CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation. [See More]
- Standard DC Voltage: 9V
- DC Construction: Coreless / Slotless
- Motor Type: DC Motor
- DC Voltage Range: 9.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 9V
- DC Construction: Coreless / Slotless
- Motor Type: DC Motor
- DC Voltage Range: 9.0
from Nidec Corporation
These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 8.0 to 565.0
- Motor Type: DC Motor
- Output Power: 1/4 HP; 300 W; 1/2 HP
from Adamant Namiki Jewel Co., Ltd
Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Motor Type: Servomotor; DC Motor
- DC Voltage Range: 3.0 to 24.0
from Pittman Motors
PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Voltage Range: 4.8 to 24.0
- Motor Type: Servomotor
- Torque Constant: 0.8790 to 4.39
from NMB Technologies Corporation
BLDC20-0RGB169 Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Motor Type: DC Motor
- Torque Constant: 1.95
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Motor Type: DC Motor
- DC Voltage Range: 5.0 to 24.0
from Nidec Corporation
These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Voltage Range: 5.0 to 26.4
- Motor Type: DC Motor
- Output Power: 0.0025 to 0.0702
from NMB Technologies Corporation
BLDC20-OR-09V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To... [See More]
- Standard DC Voltage: 9V
- DC Voltage Range: 9.0
- Motor Type: DC Motor
- Torque Constant: 1.95
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 6V; 9V; 12V; 24V
- DC Construction: Coreless / Slotless
- Motor Type: DC Motor
- DC Voltage Range: 5.0 to 24.0