Dust-proof Brushless Motors
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Torque Constant: 3.54 to 18.41
- Motor Type: DC Motor
- Output Power: 0.1474 to 0.1970
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Torque Constant: 4.53 to 13.17
- Motor Type: DC Motor
- Output Power: 0.0348 to 0.0563
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Torque Constant: 4.53
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Standard DC Voltage: 48V
- Motor Type: DC Motor
- Torque Constant: 9.91
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Torque Constant: 6.09
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Output Power: 0.1394 to 0.2104
- Motor Type: DC Motor
- Continuous Current: 6.1 to 9.9
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Torque Constant: 8.5 to 18.41
- Motor Type: DC Motor
- Output Power: 0.1394 to 0.2104
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.1394
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.1394
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.1394
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Torque Constant: 9.91
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.1850
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.1850
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Environmental Features: Totally Enclosed; Dust-proof; Drip-proof
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.1850
from Kollmorgen Corporation
These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resistant paint, for duty in harsh environmental conditions. Features. 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin). Speeds up to 8000 RPM meet high... [See More]
- Environmental Features: Dust-proof; Waterproof
- AC Voltage & Frequency: 460/480V/60Hz
- Motor Type: AC Servo
- Continuous Torque: 3.8 to 467.0
from Nidec Corporation
These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Environmental Features: Dust-proof; Explosion-proof
- Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
- Motor Type: DC Motor
- DC Voltage Range: 8.0 to 565.0
from Kollmorgen Corporation
Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors. Designed for food... [See More]
- Environmental Features: Dust-proof; Waterproof
- Torque Constant: 14.16 to 387
- Motor Type: Servomotor
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
from Nidec Corporation
These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Environmental Features: Dust-proof; Explosion-proof
- Standard DC Voltage: 6V; 9V; 12V; 24V
- Motor Type: DC Motor
- DC Voltage Range: 5.0 to 26.4
from Kollmorgen Corporation
Kollmorgen AKM ™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on... [See More]
- Environmental Features: Dust-proof; Waterproof
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Servo
- Torque Constant: 14.16 to 425