English Brushless Motors

85 Results
Brushless DC (BLDC) Motor -- RapidPower Plus™ RPP23
from ElectroCraft

Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect... [See More]

  • Units: English; Metric
  • DC Voltage Range: 325.0
  • Motor Type: Servomotor
  • Torque Constant: 79
Motors - AC, DC -- 1188-MOTOR-KV1000-ND [MOTOR-KV1000 from Olimex, Ltd.]
from DigiKey

MOTOR 1000 RPM [See More]

  • Units: English
  • Shaft Speed: 1000
  • Motor Type: DC Motor
Brushless DC (BLDC) Motor -- RapidPower Plus™ RPP34
from ElectroCraft

Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect... [See More]

  • Units: English; Metric
  • DC Voltage Range: 325.0
  • Motor Type: Servomotor
  • Torque Constant: 97.9
Motors - AC, DC -- 1568-20441-ND [20441 from SparkFun Electronics]
from DigiKey

THREE PHASE BRUSHLESS GIMBAL STA [See More]

  • Units: English
  • DC Voltage Range: 7.4
  • Motor Type: DC Motor
  • Shaft Speed: 2000
Brushless DC (BLDC) Motor -- RapidPower™ RP17
from ElectroCraft

Our ElectroCraft RapidPowerTM Nema 17 is a small-sized, high-performance and high-speed brushless BLDC motor with ball-bearing construction, dynamically balanced rotors, and low audible and magnetic noise. It does not include brushes or a commutator. It is compatible with all three-phase brushless... [See More]

  • Units: English; Metric
  • DC Voltage Range: 60.0
  • Motor Type: DC Motor
  • Torque Constant: 31.1
Motors - AC, DC -- 1568-ROB-27477-ND [ROB-27477 from SparkFun Electronics]
from DigiKey

GIMBAL MOTOR W/O ENCODER - 12V, [See More]

  • Units: English
  • Standard DC Voltage: 12V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Brushless DC (BLDC) Motor -- RapidPower™ RP23
from ElectroCraft

Our ElectroCraft RapidPowerTM Nema 23 is a high-performance, high-speed brushless BLDC motor with ball-bearing construction, dynamically balanced rotors, and low audible and magnetic noise. It does not include brushes or a commutator. It is compatible with all three-phase brushless DC BLDC motor... [See More]

  • Units: English; Metric
  • Standard DC Voltage: 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 160.0
Motors - AC, DC -- 1568-ROB-27478-ND [ROB-27478 from SparkFun Electronics]
from DigiKey

GIMBAL MOTOR WITH ENCODER - 12V, [See More]

  • Units: English
  • Standard DC Voltage: 12V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Brushless DC (BLDC) Motor -- RapidPower™ RP34
from ElectroCraft

Our ElectroCraft RapidPowerTM Nema 34 is a compact, high-performance brushless BLDC motor incorporating ball bearing construction, a low cogging electro-magnetic design with both low audible and magnetic noise. It is available with a hall-effect commutation encoder or a variety of optical encoders... [See More]

  • Units: English; Metric
  • Standard DC Voltage: 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 160.0
Motors - AC, DC -- 1568-ROB-27479-ND [ROB-27479 from SparkFun Electronics]
from DigiKey

GIMBAL SERVO MOTOR - 12V, 467RPM [See More]

  • Units: English
  • Standard DC Voltage: 12V
  • Motor Type: AC Servo; DC Motor
  • DC Voltage Range: 12.0
Brushless DC Planetary Gearmotor -- Low Noise RapidPower™ Xtreme LRPX22
from ElectroCraft

Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]

  • Units: English
  • Standard DC Voltage: 12V; 24V; 48V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 48.0
Motors - AC, DC -- 1568-ROB-28633-ND [ROB-28633 from SparkFun Electronics]
from DigiKey

N20 MOTOR WITH ENCODER AND CABLE [See More]

  • Units: English
  • Standard DC Voltage: 12V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Brushless DC Planetary Gearmotor -- Low Noise RapidPower™ Xtreme LRPX32
from ElectroCraft

Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]

  • Units: English
  • Standard DC Voltage: 12V; 24V; 48V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 48.0
Motors - AC, DC -- 1589-MMS742038-24-R1-1-ND [MMS742038-24-R1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
Brushless DC Planetary Gearmotor -- Low Noise RapidPower™ Xtreme LRPX40
from ElectroCraft

Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at low RPM allowing custom integration with planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at low RPM for quiet operation. Traditional BLDC motors have peak... [See More]

  • Units: English
  • Standard DC Voltage: 12V; 24V; 48V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 48.0
Motors - AC, DC -- 1589-MMS742038-24-S1-1-ND [MMS742038-24-S1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX22
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Units: English
  • Standard DC Voltage: 12V; 24V; 48V
  • Motor Type: Servomotor
  • DC Voltage Range: 12.0 to 48.0
Motors - AC, DC -- 1589-MMS742052-24-R1-1-ND [MMS742052-24-R1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX32
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Units: English
  • Standard DC Voltage: 12V; 24V; 48V
  • Motor Type: Servomotor
  • DC Voltage Range: 12.0 to 48.0
Motors - AC, DC -- 1589-MMS742052-24-S1-1-ND [MMS742052-24-S1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX40
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Units: English
  • Standard DC Voltage: 12V; 24V; 48V
  • Motor Type: Servomotor
  • DC Voltage Range: 12.0 to 48.0
Motors - AC, DC -- 1589-MMS742077-24-R1-1-ND [MMS742077-24-R1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX52
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Units: English
  • Standard DC Voltage: 12V; 24V; 48V
  • Motor Type: Servomotor
  • DC Voltage Range: 12.0 to 48.0
Motors - AC, DC -- 1589-MMS742077-24-S1-1-ND [MMS742077-24-S1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
DC Right Angle Gearmotor -- MobilePower™ MP24
from ElectroCraft

ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased efficiency,... [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • Standard DC Voltage: 48V
Motors - AC, DC -- 1589-MMS742105-24-R1-1-ND [MMS742105-24-R1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
PMDC Right Angle Gearmotor -- MobilePower™ MPP24
from ElectroCraft

ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MPP24 combines optimum performance with... [See More]

  • Units: English
  • Standard DC Voltage: 48V
  • Motor Type: DC Motor
  • DC Voltage Range: 48.0
Motors - AC, DC -- 1589-MMS742105-24-S1-1-ND [MMS742105-24-S1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
Motors - AC, DC -- 1589-MMS757094-36-S1-1-ND [MMS757094-36-S1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • DC Voltage Range: 36.0
  • Motor Type: DC Motor
  • Output Power: 0.1260
Motors - AC, DC -- 1589-MMS757141-36-R1-1-ND [MMS757141-36-R1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • DC Voltage Range: 36.0
  • Motor Type: DC Motor
  • Output Power: 0.1890
Motors - AC, DC -- 1589-MMS757141-36-S1-1-ND [MMS757141-36-S1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • DC Voltage Range: 36.0
  • Motor Type: DC Motor
  • Output Power: 0.1890
Motors - AC, DC -- 1589-MMS757188-36-R1-1-ND [MMS757188-36-R1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • DC Voltage Range: 36.0
  • Motor Type: DC Motor
  • Output Power: 0.2520
Motors - AC, DC -- 1589-MMS757188-36-S1-1-ND [MMS757188-36-S1-1 from Monolithic Power Systems, Inc.]
from DigiKey

SMART MOTOR SOLUTION [See More]

  • Units: English
  • DC Voltage Range: 36.0
  • Motor Type: DC Motor
  • Output Power: 0.2520
Motors - AC, DC -- 1597-100010715-ND [100010715 from Seeed Studio]
from DigiKey

ROBSTRIDE 06 QDD 36 N.M INTEGRAT [See More]

  • Units: English
  • DC Voltage Range: 15.0 to 60.0
  • Motor Type: DC Motor
  • Output Power: 0.1541
Motors - AC, DC -- 1597-100028898-ND [100028898 from Seeed Studio]
from DigiKey

DAMIAO 4340P ACTUATOR MOTOR, CAN [See More]

  • Units: English
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
Motors - AC, DC -- 1597-100029452-ND [100029452 from Seeed Studio]
from DigiKey

ROBSTRIDE 01 QDD 17N.M INTEGRATE [See More]

  • Units: English
  • DC Voltage Range: 24.0 to 48.0
  • Motor Type: DC Motor
  • Output Power: 0.2278
Motors - AC, DC -- 1597-100030625-ND [100030625 from Seeed Studio]
from DigiKey

HIGHTORQUE HTDW-6036-02-DNE 1:36 [See More]

  • Units: English
  • DC Voltage Range: 12.0 to 48.0
  • Motor Type: DC Motor
  • Output Power: 0.0697
Motors - AC, DC -- 1597-100033983-ND [100033983 from Seeed Studio]
from DigiKey

DAMIAO 4310 ACTUATOR MOTOR, CAN, [See More]

  • Units: English
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
Motors - AC, DC -- 1597-100035437-ND [100035437 from Seeed Studio]
from DigiKey

ROBSTRIDE 05 QDD 5.5N.M INTEGRAT [See More]

  • Units: English
  • DC Voltage Range: 15.0 to 60.0
  • Motor Type: DC Motor
  • Output Power: 0.0228
BLWR11 Series DC Brushless Motor -- BLWR110S
from Anaheim Automation, Inc.

Long life brushless motor, quality and reliability, low cost [See More]

  • Units: English
  • Torque Constant: 1.94
  • Motor Type: DC Motor
  • Shaft Speed: 8000
Brushless DC Motor -- 12-15-12
from ARC Systems, Inc.

Brushless DC motors are ideal for various applications such as: Pump, Medical, Aerospace, and Industrial. ARC Systems, Inc. uses high energy materials including Neodymium- Iron-Boron, Samarium Cobalt, and Hyperco 50, enabling us to meet and exceed the rigid performance requirements of our customers. [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 28.0
Brushless DC Motor -- IBKB-004
from Island Components Group

Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring maximum performance and... [See More]

  • Units: English
  • DC Voltage Range: 28.0
  • Motor Type: DC Motor
  • Torque Constant: 4.38
BM Series Brushless Rotary Motor
from Aerotech, Inc.

Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]

  • Units: English; Metric
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 90V; 160V
Brushless Servo Motor with 1000-Line Encoder -- BLM-N23-50-1000-B
from Galil

Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers. [See More]

  • Units: English
  • DC Construction: Disc Armature
  • Motor Type: Servomotor
  • Standard DC Voltage: 48V
Groschopp Parallel Shaft Brushless DC Gearmotors -- 57500
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Units: English
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
AC Synchronous Motors -- KS06, KS09 and KS11
from Kollmorgen Corporation

Our high pole count motors naturally turn at slower speeds (72 or 60 rpm). They only need a resistor-capacitor (RC) network to operate from single-phase AC utility power. These motors provide the highest torque in an AC synchronous motor for loads that operate at 72 rpm or slower. They are available... [See More]

  • Units: English
  • AC Construction: Synchronous
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
Limited Angle Torque Motor -- TMR-010-002-2H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 0.1
Automation Grade Brushless DC Servo Motors -- AB23000
from Pittman Motors

PITTMAN ® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed... [See More]

  • Units: English; Metric
  • DC Voltage Range: 325.0
  • Motor Type: Servomotor
  • Torque Constant: 16.1
Series B23 -- Model B23-E-075
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Brushless Motors -- Endura Pro
from Genteq

Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro... [See More]

  • Units: English
  • AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Single-phase
BMS Series Brushless, Slotless Rotary Motor
from Aerotech, Inc.

Design Features. Slotless, brushless stator design provides zero cogging torque for unsurpassed velocity control. Smoother velocity than with standard DC brush-type motors with the advantage of reliable brushless technology. Standard NEMA frame sizes. Ultra-high resolution capability with amplified... [See More]

  • Units: English; Metric
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • DC Voltage Range: 340.0
Groschopp Parallel Shaft Brushless DC Gearmotors -- 7103
from Groschopp, Inc.

Low noise, long lifeGroschopp DC Motors are constructed with class "B" insulation components allowing for running temperatures up to 130 degrees C. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball and roller bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Units: English
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • DC Voltage Range: 163.0
Hazardous Duty AC Synchronous Motors
from Kollmorgen Corporation

These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features. Motor torque up to 1,500 oz-in (1059... [See More]

  • Units: English
  • AC Construction: Synchronous
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
Limited Angle Torque Motor -- TMR-010-45-175-4-48V
from H2W Technologies

Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a... [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Output Power: 1/4 HP
Brushless Motor / Integrated Controller -- 1.7"x2.2" Series
from Pittman Motors

PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]

  • Units: English; Metric
  • DC Voltage Range: 27.6
  • Motor Type: Servomotor
  • Torque Constant: 8.48
Series BA23 -- Model BA23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
High-Efficiency Direct-drive Blower Motors -- Evergreen EM
from Genteq

Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide the same comfort, low utility bills and air quality as the OEM X13 ECM motor with less hassle for... [See More]

  • Units: English
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Motor
  • Phase: Single-phase
S Series Brushless, Frameless Torque Motor
from Aerotech, Inc.

Design Features. Slotless, brushless ring motors with high torque output and zero cogging. Frameless design for easy integration into OEM machines. Various winding options available. Includes Hall effect sensors for commutation [See More]

  • Units: English; Metric
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Motor Type: DC Motor
  • Standard DC Voltage: 160V
Groschopp Planetary Brushless DC Gearmotors -- 61500
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Units: English
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Limited Angle Torque Motor -- TMR-016-007-6
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 0.2
High Performance Slotless Brushless DC Motors -- 0.375" x 2.00" Series
from Pittman Motors

The PITTMAN ® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These motors are perfect for applications... [See More]

  • Units: English; Metric
  • Standard DC Voltage: 12V
  • Motor Type: Servomotor
  • DC Voltage Range: 12.0
Series BA34 -- Model BA34-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Groschopp Planetary Brushless DC Gearmotors -- 61542
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Units: English
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Limited Angle Torque Motor -- TMR-016-16-007-6
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Instrument Grade Brushless DC Servo Motors -- 1.7"X1.5" Series
from Pittman Motors

PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]

  • Units: English; Metric
  • Standard DC Voltage: 24V
  • Motor Type: Servomotor
  • DC Voltage Range: 24.0
Series BA42 -- Model BA42-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Groschopp Planetary Brushless DC Gearmotors -- 85000
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Units: English
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Limited Angle Torque Motor -- TMR-020-010-4
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 0.6
Slotless Brushless DC Servo Motors -- 3411 Series
from Pittman Motors

PITTMAN ® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move... [See More]

  • Units: English; Metric
  • DC Construction: Coreless / Slotless
  • Motor Type: Servomotor
  • Standard DC Voltage: 12V; 24V; 48V
Series BF34 -- Model BF34-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Units: English
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Groschopp Right Angle Brushless DC Gearmotors -- 47100
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Units: English
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Limited Angle Torque Motor -- TMR-020-270-4V
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 16.6
Limited Angle Torque Motor -- TMR-040-25-010-4V
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 0.6
Limited Angle Torque Motor -- TMR-040-25-025-4C
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 2.4
Limited Angle Torque Motor -- TMR-040-438-4H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 27.4
Limited Angle Torque Motor -- TMR-040-875-4H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 54.7
Limited Angle Torque Motor -- TMR-060-005-2H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 0.3
Limited Angle Torque Motor -- TMR-060-100-2SBE
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 6.2
Limited Angle Torque Motor -- TMR-060-100-2V
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 15.6
Limited Angle Torque Motor -- TMR-075-10-001-2H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 0.1
Limited Angle Torque Motor -- TMR-090-22-006-2
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 0.4
Limited Angle Torque Motor -- TMR-115-009-2H
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 0.8
Limited Angle Torque Motor -- TMR-120-25-004-2
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Limited Angle Torque Motor -- TMR-150-23-010-2
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 0.6
Limited Angle Torque Motor -- TWR-010-250-8LST
from H2W Technologies

H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]

  • Units: English; Metric
  • DC Construction: Toroidally Wound Iron Core; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 12.5