Reversible Brushless Motors

4 Results
Grismir® Motor
from Thor Power Corporation

Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]

  • AC Motor Features: Multi-speed; Reversible
  • AC Construction: Synchronous
  • Motor Type: AC Motor
  • DC Construction: Permanent Magnet
Slotless BLDC Motors -- BL2644
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • AC Motor Features: Reversible
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • Standard DC Voltage: 6V; 9V; 12V
Brushless Motors -- AM-BL1640A/B Series
from Assun Motor Pte. Ltd.

Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]

  • AC Motor Features: Reversible
  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Brushless Motors -- AM-BL3660 A/B Series
from Assun Motor Pte. Ltd.

DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]

  • AC Motor Features: Reversible
  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet