Double-ended Brushless Motors

11 Results
Brushless DC Motor/Inner Rotor, Slotted -- BS3246NBH2B
from Constar Motion Co., Ltd

12V Double Shaft Brushless Motor. Diameter: 32mm Length: 46mm Voltage: 12V Max. output power : 12W Speed: 5100rpm. Applications: Medical Equipment, Industrial Automation. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Shaft Orientation: Double-ended
  • Standard DC Voltage: 12V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
RMT1306 Dual Shaft Motor -- RMT1306
from Pelonis Technologies, Inc.

13 x 6 mm (0.52 x 0.24 in). Axially Grooved Bearings. 5V (4.5~5.5V range). Brushless Commutation for long life operation. RoHS Compliant. [See More]

  • Shaft Orientation: Double-ended
  • DC Voltage Range: 4.5 to 5.5
  • Motor Type: DC Motor
  • Continuous Current: 0.0660
Brushless DC Motors - B57 Series -- B5755 Series
from Transmotec

Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as... [See More]

  • Shaft Orientation: In-line; Double-ended
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
Brushless DC Motor -- IBTBR-009
from Island Components Group

Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring maximum performance and... [See More]

  • Shaft Orientation: In-line; Double-ended
  • DC Voltage Range: 368.0
  • Motor Type: DC Motor
  • Torque Constant: 144
Ironless Motor -- AM-BL45100A/B-4P
from Assun Motor Pte. Ltd.

Ironless BLDC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]

  • Shaft Orientation: In-line; Double-ended
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V; 48V
Brushless Motor / Integrated Controller -- 3.0"x4.5" Series
from Pittman Motors

PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]

  • Shaft Orientation: In-line; Double-ended
  • DC Voltage Range: 27.6
  • Motor Type: Servomotor
  • Torque Constant: 6.82
Brushless DC Spur Gear Motors -- BLWSG231D-36V-4000-R75
from Anaheim Automation, Inc.

Integrated spur gearbox, compact Size and power density [See More]

  • Shaft Orientation: Double-ended; Offset / Parallel
  • Phase: Three-phase
  • Motor Type: DC Motor
  • DC Voltage Range: 36.0
Permanent Magnet Electric Motors -- DC300-42
from SKF/Global

SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles. [See More]

  • Shaft Orientation: In-line; Double-ended
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • Standard DC Voltage: 72V
Grismir® Motor
from Thor Power Corporation

Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]

  • Shaft Orientation: In-line; Double-ended
  • AC Construction: Synchronous
  • Motor Type: AC Motor
  • DC Construction: Permanent Magnet
High Performance Slotless Brushless DC Motors -- 0.375" x 2.00" Series
from Pittman Motors

The PITTMAN ® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These motors are perfect for applications... [See More]

  • Shaft Orientation: In-line; Double-ended
  • Standard DC Voltage: 12V
  • Motor Type: Servomotor
  • DC Voltage Range: 12.0
Instrument Grade Brushless DC Servo Motors -- 1301 Series
from Pittman Motors

PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]

  • Shaft Orientation: In-line; Double-ended
  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • Motor Type: Servomotor
  • DC Voltage Range: 4.8 to 24.0