12 Volt Brushless Motors

126 Results
Brushless motors -- C10C-02
from C.I. Takiron Corporation

Description of Brushless motors. ●What is a brushless motor?. Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control circuit, which uses Hall... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0057
Brushless DC Vacuum Cleaner Motor 12V 150W -- YHD-H45
from Shenzhen Yunhongda Motor Co., LTD.

BLDC vacuum cleaner motor cordless cleaner used for home appliance. [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Motors - AC, DC -- 1568-ROB-27477-ND [ROB-27477 from SparkFun Electronics]
from DigiKey

GIMBAL MOTOR W/O ENCODER - 12V, [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Continuous Torque: 0.8
08ECP20 Ultra EC Slotless Brushless DC motor -- 08ECP20 8B 160
from Portescap

08ECP20 Ultra EC Slotless Brushless DC motor. 08ECP20 Ultra EC. The 08ECP20 brushless DC slotless motor is an ideal mini-actuation solution that enables you to downsize your application without compromising on performance or reliability. This 8mm BLDC motor features Portescap's proprietary Ultra EC... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 0.6655
Brushless DC Planetary Gearmotor -- Low Noise RapidPower™ Xtreme LRPX22
from ElectroCraft

Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Motor Type: DC Motor
  • Continuous Torque: 22.1
34B/SR-WX Series INTEGRAmotor BLDC Parallel Shaft Gearmotors Class 1 Division 2 -- 3279
from Bodine Electric Company

Video Tutorial: Connecting for Local or Remote Operation. The 34B motor provides high starting torque, adjustable speed, and linear speed-torque characteristics. Brushless DC (EC) motors require zero maintenance. Standard 12 VDC and 24 VDC models. All gearmotors are TENV. Unvented gearhousing. [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.2000
PBL.2012012-2103 Brushless DC motor
from Shenzhen Power Motor Industrial Co., Ltd.

PBL.2012012-2103 Brushless DC motor [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 8.04E-4
Brushless DC Motor/Inner Rotor, Slotless -- B1230N2B
from Constar Motion Co., Ltd

12V Brushless DC Motor. Diameter: 12mm Length: 30mm Voltage: 3.7v 9v 12V Max. output power : 3.7W Speed: 11500rpm. Applications: Medical Equipment, RC Helicopter, Industrial Automation. Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver. The brushless... [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Brushless DC Motor -- 33BYA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Voltage Range: 12.0 to 24.0
  • Motor Type: DC Motor
  • Torque Constant: 0.0045
BLx60-40 12V 3000 RPM -- 6040123
from parvalux by maxon

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V... [See More]

  • Standard DC Voltage: 12V
  • Torque Constant: 4.25
  • Motor Type: DC Motor
  • Output Power: 0.1474
Brushless motors -- C12B-04
from C.I. Takiron Corporation

Description of Brushless motors. ●What is a brushless motor?. Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control circuit, which uses Hall... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0076
Brushless Motor -- YHD-24130
from Shenzhen Yunhongda Motor Co., LTD.

CW/CCW Precious metal Steel shaft PCB drive board Customized electric performance and accessories can be achieved after evaluation. [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Motors - AC, DC -- 1568-ROB-27478-ND [ROB-27478 from SparkFun Electronics]
from DigiKey

GIMBAL MOTOR WITH ENCODER - 12V, [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Continuous Torque: 0.8
16BHS 2-Wires Slotless Brushless DC Motor -- 16BHS 2A E .01
from Portescap

16BHS 2-Wires Slotless Brushless DC Motor. 16BHS 2-wires. The 16BHS brushless DC slotless motor uses a self-supporting cylindrical ironless coil that is made with the same winding method as our ironless motors. The 16BHS miniature motor offers long life, excellent speed and position control and... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 1.61
Brushless DC Planetary Gearmotor -- Low Noise RapidPower™ Xtreme LRPX32
from ElectroCraft

Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Motor Type: DC Motor
  • Continuous Torque: 53.1
34B6 Series BLDC Motors Class 1 Division 1 -- 3261
from Bodine Electric Company

Motors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Motors UL Listed for US and Canada. [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 7.02
PBL.2220012-2114 Brushless DC motor
from Shenzhen Power Motor Industrial Co., Ltd.

PBL.2220012-2114 Brushless DC motor [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0025
Brushless DC Motor/Inner Rotor, Slotless -- B1233NH2B
from Constar Motion Co., Ltd

12v DC Brushless Motor With Hall Sensor. Diameter: 12mm Length: 33mm Voltage: 12v Max. output power : 10W Speed: 20000rpm. Applications: Medical Equipment, Industrial Automation. Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver. The brushless dc motor... [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Brushless DC Motor -- 42BSB Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Motor Type: DC Motor
  • Torque Constant: 0.0740
Brushless motors -- C12B-06
from C.I. Takiron Corporation

Description of Brushless motors. ●What is a brushless motor?. Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control circuit, which uses Hall... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0021
Brushless Motor -- YHD-BL3626
from Shenzhen Yunhongda Motor Co., LTD.

CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation. [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Motors - AC, DC -- 1568-ROB-27479-ND [ROB-27479 from SparkFun Electronics]
from DigiKey

GIMBAL SERVO MOTOR - 12V, 467RPM [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: AC Servo; DC Motor
  • Continuous Torque: 0.8
16ECP24 Slotless Brushless DC motor -- 16ECP24 8B 87
from Portescap

16ECP24 Slotless Brushless DC motor. 16ECP24. The 16ECP24 brushless DC slotless motor is a cost optimized compact solution without compromising on premium performances. The 16ECP24 provides the right balance between torque and speed in a compact short length. Product Highlights. 24mm long - very... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 0.8907
Brushless DC Planetary Gearmotor -- Low Noise RapidPower™ Xtreme LRPX40
from ElectroCraft

Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at low RPM allowing custom integration with planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at low RPM for quiet operation. Traditional BLDC motors have peak... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Motor Type: DC Motor
  • Continuous Torque: 132.7
34B6-FX Series Parallel Shaft BLDC Gearmotors Class 1 Division 1 -- 3200
from Bodine Electric Company

Gearmotors meet NEC Class I/Division 1 (Groups C and D, Temp Code T3C and T4A) for use in hazardous location environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions; Explosion-Proof Gearmotors; UL Listed for US and... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.4700
PBL.3210 Brushless DC motor
from Shenzhen Power Motor Industrial Co., Ltd.

PBL.3210 Brushless DC motor [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0222
Brushless DC Motor/Inner Rotor, Slotless -- B1329N2B
from Constar Motion Co., Ltd

13mm Micro Brushless DC Motor. Diameter: 13mm Length: 29mm Voltage: 12V Max. output power : 4.2W Speed: 25000rpm. Applications: Medical Equipment, Industrial Automation. Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver. The brushless dc motor (BLDC)... [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Brushless DC Motor -- 57BYA Series (big torque)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V
  • DC Voltage Range: 12.0 to 80.0
  • Motor Type: DC Motor
  • Torque Constant: 0.0810
Brushless motors -- C17B-11
from C.I. Takiron Corporation

Description of Brushless motors. ●What is a brushless motor?. Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control circuit, which uses Hall... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0115
Brushless Motor -- YHD-BL4817
from Shenzhen Yunhongda Motor Co., LTD.

CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation. [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Motors - AC, DC -- 1568-ROB-28633-ND [ROB-28633 from SparkFun Electronics]
from DigiKey

N20 MOTOR WITH ENCODER AND CABLE [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Continuous Torque: 0.1
16ECP36 Ultra EC Slotless Brushless DC Motor -- 16ECP36 8B 49 .01
from Portescap

16ECP36 Ultra EC Slotless Brushless DC Motor. 16ECP36 Ultra EC. Downsize and optimize your application with a brushless slotless DC motor that also runs up to 25W continuous power at 60,000 rpm. Product Highlights. Compact 16mm diameter - enables machine miniaturization. Optimized magnetic design -... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 0.4956
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX22
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Motor Type: Servomotor
  • Torque Constant: 1.15 to 5.4
Brushless DC Motor/Inner Rotor, Slotless -- B1635N2B
from Constar Motion Co., Ltd

12V High Speed Brushless DC Motor. Diameter: 16mm Length: 35mm Voltage: 12V Max. output power : 100W Speed: 45000rpm. Applications: Medical Equipment, Industrial Automation. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Brushless DC Motor -- 90BSA Series (8Poles 8)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 12.0 to 310.0
  • Motor Type: DC Motor
  • Torque Constant: 0.3240
Brushless Motor -- YHD-BL5517
from Shenzhen Yunhongda Motor Co., LTD.

CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation. [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Motors - AC, DC -- 1597-1207-ND [108990008 from Seeed Studio]
from DigiKey

Brushless (BLDC) DC Motor Standard 5720 RPM 58.4 ~ 144W 12VDC [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0783 to 0.1930
16ECP36-2A Ultra EC Slotless Brushless DC Motor -- 16ECP36-2A 108
from Portescap

16ECP36-2A Ultra EC Slotless Brushless DC Motor. 16ECP36-2A Ultra EC. The 16ECP36 2A motor has been developed to be one of the most advanced and highest performing brushless slotless motors in its class. Featuring integrated electronics, the 16ECP36 2A Ultra ECP motor helps reduce application size... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 1.09
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX32
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Motor Type: Servomotor
  • Torque Constant: 1.6 to 6.8
Brushless DC Motor/Inner Rotor, Slotless -- B2040N2B
from Constar Motion Co., Ltd

20mm Electric Brushless DC Motor. Diameter: 20mm Length: 40mm Voltage: 9V 12V Max. output power : 31W Speed: 15000rpm. Applications: Medical Equipment, Industrial Automation. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Brushless motor -- 57BSA Series (big torque)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V
  • DC Voltage Range: 12.0 to 80.0
  • Motor Type: DC Motor
  • Torque Constant: 0.2270
Brushless Motor -- YHD-BL5520
from Shenzhen Yunhongda Motor Co., LTD.

CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation. [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Motors - AC, DC -- 1738-1157-ND [FIT0441 from DFRobot]
from DigiKey

Brushless (BLDC) DC Motor Gearmotor 159 RPM Incremental 12VDC [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Continuous Torque: 2.1
16ECP52-2A Ultra EC Slotless Brushless DC Motor -- 16ECP52-2A 112
from Portescap

16ECP52-2A Ultra EC Slotless Brushless DC Motor. 16ECP52-2A Ultra EC. The 16ECP52 2A motor has been developed to be one of the most advanced and highest performing brushless slotless motors in its class. The 16ECP52 2A motor is a plug and play motor which is directly connected to the customer... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 2.72
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX40
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Motor Type: Servomotor
  • Continuous Torque: 1.1 to 2.9
Brushless DC Motor/Inner Rotor, Slotted -- BS2838NB2B
from Constar Motion Co., Ltd

12V DC Inner Rotor Slotless Brushless Motor. Diameter: 28mm Length: 38mm Voltage: 12V Max. output power : 56W Speed: 17000rpm. Applications: Medical Equipment, Industrial Automation. Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver. The brushless dc... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0188
Brushless Motor -- YHD-BL5817
from Shenzhen Yunhongda Motor Co., LTD.

CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation. [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Motors - AC, DC -- 1738-FIT1034-ND [FIT1034 from DFRobot]
from DigiKey

2804 3-PHASE BRUSHLESS DC MOTOR [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: AC Servo; DC Motor
  • Output Power: 0.0161
16ECS36 Ultra EC Slotless Brushless DC Motor -- 16ECS36 8B 49.01
from Portescap

16ECS36 Ultra EC Slotless Brushless DC Motor. 16ECS36 Ultra EC. The 16ECS36 brushless DC slotless motor features a unique proprietary magnetic design. This motor provides long life, excellent speed capability and smooth rotation. The 16ECS motor is also available in a 52mm length. Product... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 0.4956
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX52
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Voltage Range: 12.0 to 48.0
  • Motor Type: Servomotor
  • Continuous Torque: 2.4 to 4.0
Brushless DC Motor/Inner Rotor, Slotted -- BS3246NBH2B
from Constar Motion Co., Ltd

12V Double Shaft Brushless Motor. Diameter: 32mm Length: 46mm Voltage: 12V Max. output power : 12W Speed: 5100rpm. Applications: Medical Equipment, Industrial Automation. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0161
Brushless Motor -- YHD-BL6366
from Shenzhen Yunhongda Motor Co., LTD.

CW/CCW Precious metal Steel shaft Ball bearing Customized electric performance and accessories can be achieved after evaluation. [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Motors - AC, DC -- 1738-FIT1035-ND [FIT1035 from DFRobot]
from DigiKey

2208 3-PHASE BRUSHLESS DC MOTOR [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0188
22ECP35-2A Ultra EC Slotless Brushless DC Motor -- 22ECP35 2A 154.01
from Portescap

22ECP35-2A Ultra EC Slotless Brushless DC Motor. 22ECP35-2A Ultra EC. The 22ECP35 2A brushless DC slotless motor reduces many of the complexities associated with typical motor operation in that this motor features integrated electronics. Part of our Ultra EC brushless DC motor family, the 22ECP35 2A... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 2.07
LRPX16 16mm BLDC Planetary Gear Motor -- Low Noise RapidPower™ Xtreme Series
from ElectroCraft

The ElectroCraft LRPX series is a family of compact, high-performance brushless DC (BLDC) gearmotors that integrate the innovative RPX series motor with a custom planetary gearbox, delivering exceptional torque at low speeds in a sleek, efficient package. The LRPX enables equipment downsizing with... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • Torque Constant: 0.0042 to 4.05
  • Motor Type: DC Motor
  • Continuous Current: 0.1600 to 2.46
Brushless DC Motor/Outer Rotor -- BO2010NB2B
from Constar Motion Co., Ltd

2010 Flat Outerrotor brushless motor. Diameter: 20mm Thickness : 10mm Voltage: 10V , 12V Max. output power : 15W Speed: 28000rpm. Applications: UAV gimbals and handheld gimbals. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC)... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0201
Motors - AC, DC -- 3026-OVU00212-004-ND
from DigiKey

Brushless (BLDC) DC Motor Servomotor 120 RPM 12VDC [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: AC Servo; DC Motor
  • Continuous Torque: 0.4
22ECT35 Ultra EC Slotless Brushless DC Motor -- 22ECT35 10B 32
from Portescap

22ECT35 Ultra EC Slotless Brushless DC Motor. 22ECT35 Ultra EC. The ECT line of high performance Ultra EC motors are powered by the proprietary Ultra Coil technology & proprietary multipolar rotor design. These four pole 22ECT35 brushless motors provide ultra high continuous and peak torques in... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 1.54
RPX16 Brushless DC Motor -- RapidPower™ Xtreme Series
from ElectroCraft

New from ElectroCraft, the RPX16 is a highly dynamic small frame brushless DC motor. With an advanced 4-pole encapsulated core, this compact brushless motor o ers high torque density at a very a ordable price. The RPX16 is available in 12V, 24V and 48V versions and like all ElectroCraft motors is... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • Torque Constant: 835 to 4050
  • Motor Type: DC Motor
  • Continuous Current: 0.4000 to 2.4
Brushless DC Motor/Outer Rotor -- BO2015NB2B
from Constar Motion Co., Ltd

12V Flat brushless motor For Robot Joint. Diameter: 20mm Thickness : 15mm Voltage: 5V , 12V Max. output power : 9W Speed: 11300rpm. Applications: Robot ,UAV gimbals and handheld gimbals. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0121
Motors - AC, DC -- 403-3011162009-ND [3011162009 from Portescap]
from DigiKey

Brushless (BLDC) DC Motor Standard 63000 RPM 27.5W 12VDC [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0369
22ECT48 Ultra EC Slotless Brushless DC Motor -- 22ECT48 10B 14
from Portescap

22ECT48 Ultra EC Slotless Brushless DC Motor. 22ECT48 Ultra EC. Part of our high performance Ultra EC family of motors, the 22ECT48 is designed and optimized to sustain extremely demanding repetitive working cycles. This four pole 22ECT48 brushless motor provides high continuous and peak torques in... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 1.59
Brushless DC Motor/Outer Rotor -- BO2414NB2B
from Constar Motion Co., Ltd

24mm Hollow Shaft brushless motor. Diameter: 24mm Thickness : 14mm Voltage: 12V Max. output power : 1.6W Speed: 6400rpm. Applications: UAV gimbals and handheld gimbals. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0021
Motors - AC, DC -- 403-3011224007-ND [3011224007 from Portescap]
from DigiKey

Brushless (BLDC) DC Motor Standard 20000 RPM 34W 12VDC [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0456
26BC 3C Slotless Brushless DC Motor -- 26BC 3C 109P .101
from Portescap

26BC 3C Slotless Brushless DC Motor. 26BC 3C. The 26BC brushless slotless motor utilizes a self-supporting cylindrical ironless coil made in the same winding technique as our ironless DC motors. The 26BC mini DC motor offers long life, excellent speed and position control and smooth rotation. [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 0.9912
Brushless DC Motor/Outer Rotor -- BO2820N2B
from Constar Motion Co., Ltd

24V Outer Rotor 1000kv Brushless Motor. Diameter: 28mm Lengh : 20mm Voltage: 12V, 24V, 36V Max. output power : 256W Speed: 14000rpm KV Value : 1000-1168 rpm/V. Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.3431
Brushless Motor -- LB16MG-120-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 10.8 to 13.2
35mm Brushless DC Motor -- BY30BL12-1
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball or Sleeve Bearing. Outer Rotor. Single Phase [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0013
Brushless DC Motors - B42 Series -- B4240 Series
from Transmotec

Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Voltage Range: 12.0 to 24.0
  • Motor Type: DC Motor
  • Torque Constant: 0.0212 to 4.96
Brushless DC -- BLDC15P06-12V
from NMB Technologies Corporation

BLDC15P06-12V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 1.18
Brushless Motors
from Adamant Namiki Jewel Co., Ltd

Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Motor Type: Servomotor; DC Motor
  • DC Voltage Range: 3.0 to 24.0
Brushless Motor With Gearhead -- BD-165101
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • Standard DC Voltage: 12V
  • Torque Constant: 2.15
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Output Power: 0.0055 to 0.0137
Automotive EC Motor -- E11IWM-12
from Johnson Electric North America, Inc.

The Johnson Electric EC motor series provides an innovative platform of brushless motors for automotive engineers designing products ranging from engine cooling, transmission and engine management. The controllability, high efficiency, long life, and low noise characteristics of this motor... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.3000
High Performance Slotless Brushless DC Motors -- 0.375" x 2.00" Series
from Pittman Motors

The PITTMAN ® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These motors are perfect for applications... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: Servomotor
  • Torque Constant: 0.4100
Brushless DC Motor -- 33ZW3Y Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Voltage Range: 12.0 to 24.0
  • Motor Type: DC Motor
  • Torque Constant: 0.6372 to 1.77
3-Phase BLDC motor -- AM-BL2453A/B-4P
from Assun Motor Pte. Ltd.

3-Phase BLDC motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 24.0
R30 Series Brushless DC Motor -- R30BLB4L1
from Moons' Electric Co. Ltd.

● Wide range of speed control and smooth torque output. ● Excellent speed stability. ● Small size, high power. ● Low temperature rise, low noise, low vibration. ●Long life, low maintenance costs. ● Low positioning torque. ● Energy efficient [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 5.1
Brushless DC Motor: Inner Rotor Type
from Nidec Corporation

These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]

  • Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 8.0 to 565.0
  • Motor Type: DC Motor
  • Output Power: 1/4 HP; 300 W; 1/2 HP
Brushless Motor -- LB16MG-240-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 10.8 to 13.2
36mm Brushless DC Motor -- BY36BL5B
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball or Sleeve Bearing. Three Phase. cw & ccw. Speed Control [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0067
Brushless DC -- BLDC24P16A-12V
from NMB Technologies Corporation

BLDC24P16A-12V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 4.08
Brushless Motor With Gearhead -- BD-16514
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Motor Type: DC Motor
  • Torque Constant: 1.32 to 2.58
Industry EC Motor -- E6EHS-12
from Johnson Electric North America, Inc.

The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0038
Instrument Grade Brushless DC Servo Motors -- 1301 Series
from Pittman Motors

PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Voltage Range: 4.8 to 24.0
  • Motor Type: Servomotor
  • Torque Constant: 0.8790 to 4.39
Brushless DC Motor -- 90ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 12.0 to 310.0
  • Motor Type: DC Motor
  • Torque Constant: 4.25 to 268
BLDC control motor -- AM-BD2453A/B
from Assun Motor Pte. Ltd.

BLDC control motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 24.0
R36 Series Brushless DC Motor -- R36BLB4L1
from Moons' Electric Co. Ltd.

● Wide range of speed control and smooth torque output. ● Excellent speed stability. ● Small size, high power. ● Low temperature rise, low noise, low vibration. ●Long life, low maintenance costs. ● Low positioning torque. ● Energy efficient [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 3.96
Brushless DC Motor: Outer Rotor Type
from Nidec Corporation

These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Voltage Range: 5.0 to 26.4
  • Motor Type: DC Motor
  • Output Power: 0.0025 to 0.0702
Brushless Motor -- LB16MG-300-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 10.8 to 13.2
38mm Brushless DC Motor -- BY38BL12-3
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Outer Rotor. Three Phase. CW & CCW. Speed Control [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0040
Brushless DC -- BLDC24P24A-12V
from NMB Technologies Corporation

BLDC24P24A-12V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 3.65
Brushless Motor With Gearhead -- BD-18384
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Motor Type: DC Motor
  • Torque Constant: 1.18 to 2.58
Slotless Brushless DC Servo Motors -- 3411 Series
from Pittman Motors

PITTMAN ® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move... [See More]

  • Standard DC Voltage: 12V; 24V; 48V
  • DC Construction: Coreless / Slotless
  • Motor Type: Servomotor
  • DC Voltage Range: 12.0 to 60.6
Brushless DC Planetary Gearmotor -- 22JX10K-22ZWN70
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0021 to 0.0036
BLDC Motor -- AM-BL3260A/B
from Assun Motor Pte. Ltd.

BLDC Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 36.0
Brushless Motor -- LB16MG-500-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 10.8 to 13.2
40mm Brushless DC Motor -- BY40BL10
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball or Sleeve Bearing. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0134
Brushless DC -- BLDC36
from NMB Technologies Corporation

BLDC36 Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To... [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0096
Brushless Motor With Gearhead -- BD-18544
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Motor Type: DC Motor
  • Torque Constant: 1.36 to 5.15
Brushless DC Planetary Gearmotor -- 30JX30K-29ZWN55
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Voltage Range: 12.0 to 24.0
  • Motor Type: DC Motor
  • Output Power: 0.0080
BLDC Speed controller motor -- AM-BL3270A/B
from Assun Motor Pte. Ltd.

BLDC Speed controller motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 36.0
LB16 Brushless Motor -- LB16-050-BB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 10.8 to 13.2
58mm Brushless DC Moror -- BY58BL12-30
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase and 8 Poles. CW & CCW. Speed Control [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.0402
Brushless DC -- BLDC36P16A-12V
from NMB Technologies Corporation

BLDC36P16A-12V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 5.98
Brushless Motor With Gearhead -- BD-22370
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Motor Type: DC Motor
  • Torque Constant: 1.35 to 2.7
Brushless Motors -- AM-BL1640A/B Series
from Assun Motor Pte. Ltd.

Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
LB16 Brushless Motor -- LB16-060-AB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 10.8 to 13.2
80mm Brushless DC Motor -- BY80BL300
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 300 W
Brushless DC -- BLDC36P35A-12V
from NMB Technologies Corporation

BLDC36P35A-12V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 4.63
Brushless Motor With Gearhead -- BD-22530
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Motor Type: DC Motor
  • Torque Constant: 2 to 5.99
Brushless Motors -- AM-BL3660 A/B Series
from Assun Motor Pte. Ltd.

DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
LB16 Brushless Motor -- LB16-120-BB
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 10.8 to 13.2
92mm Brushless DC Moror -- BY92BL12-500
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor. IP44 & Insultation Class F [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Output Power: 0.6701
Brushless DC -- BLDC40P10A-12V
from NMB Technologies Corporation

BLDC40P10A-12V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 3.68
Brushless Motor With Gearhead -- BD-262641
from Citizen Chiba Precision Co., Ltd.

#12539;High output. The rotor uses Nd magnets. The stator was designed for maximum output per unit volume to maximize winding. ・Long service life. Since these are brushless motors, the only limit to service life is how long the ball bearings last. ・Smooth revolutions. Thanks to the... [See More]

  • Standard DC Voltage: 12V
  • Torque Constant: 1.67
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Output Power: 0.0052
DC Brushless Motors -- AM-BL2040 A/B Series
from Assun Motor Pte. Ltd.

DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
LB16 Brushless Motor -- LB16B
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 10.8 to 13.2
Slotless BLDC Motors -- BL1428DS
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 12V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
Brushless DC -- BLDC40S40A-12V
from NMB Technologies Corporation

BLDC40S40A-12V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]

  • Standard DC Voltage: 12V
  • DC Voltage Range: 12.0
  • Motor Type: DC Motor
  • Torque Constant: 9.06
DC Brushless Slotless Motors -- AM-BL2453 A/B Series
from Assun Motor Pte. Ltd.

DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet
Slotless BLDC Motors -- BL1632
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 5.0 to 24.0
DC Gear motor -- AM-BL3260A/B-4P
from Assun Motor Pte. Ltd.

DC Gear motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 36.0
Slotless BLDC Motors -- BL1632DS
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 5.0 to 24.0
Drives Integrated motors -- AM-BD2845A/B
from Assun Motor Pte. Ltd.

Integrated drives motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 24.0
Slotless BLDC Motors -- BL1732
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 5.0 to 24.0
Slotless Motors -- AM-BL2845 A/B Series
from Assun Motor Pte. Ltd.

Slotless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]

  • Standard DC Voltage: 12V; 24V
  • DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
  • Motor Type: DC Motor
  • Stepper Construction: Permanent Magnet