6 Volt Brushless Motors

Last Updated: January 31, 2025

Description

A 6 Volt Brushless Motor is an electric motor that operates using a 6-volt DC power supply. It is designed to provide efficient and reliable performance without the need for brushes, which are typically used in traditional DC motors. This motor is characterized by its ability to deliver consistent torque and power density while minimizing noise and electromagnetic interference.

Working Principle

The working principle of a brushless DC motor involves electronic commutation, which replaces the mechanical commutation found in brushed motors. The motor consists of a stator with wire-wound poles and a rotor made of permanent magnets. The electronic controller supplies a consistent DC voltage to the stator coils, creating a magnetic field that interacts with the rotor's permanent magnets. This interaction generates a uniform flux density in the air gap between the rotor and stator, resulting in smooth and efficient motor operation. The absence of brushes eliminates the need for maintenance related to brush wear and reduces mechanical noise, making these motors highly reliable and efficient .

Applications

Brushless DC motors, including those operating at 6 volts, are used in a variety of applications due to their efficiency and reliability. Specific examples include robotics, where precise control and long life are essential, and precision instrumentation, which benefits from the motor's accuracy and low noise operation .

Advantages over other Brushless Motors

6 Volt Brushless Motors offer several advantages over other types of brushless motors. They have a linear torque/speed curve, making them easy to control in terms of speed and position. Their design ensures a very long life and high reliability, as they are not limited by brush wear. Additionally, they are insensitive to environmental factors, produce no arcing, and are dust-free, which reduces audible and electrical noise .

Limitations

While brushless motors have many advantages, they also have limitations. One specific limitation is their initial cost, which can be higher compared to brushed motors due to the complexity of the electronic control systems required for operation. Additionally, while they are highly reliable, the electronic components can be sensitive to voltage spikes and require protection to prevent damage .

Considerations

When considering the use of a 6 Volt Brushless Motor, several factors should be taken into account. The initial cost may be higher than that of brushed motors, but the long-term operating expenses are typically lower due to reduced maintenance needs. These motors are durable and offer high accuracy, making them suitable for applications requiring precise control. However, replacement and maintenance costs should be considered, particularly in environments where electronic components may be exposed to harsh conditions. Proper sealing and design optimization can enhance durability and reduce the risk of contamination .

19 Results
Brushless DC Motor/Outer Rotor -- BO1410NB2B
from Constar Motion Co., Ltd

14mm Micro Brushless Gimble Motor. Diameter: 14mm Thickness : 10mm Voltage: 6V Max. output power : 0.6W Speed: 8100rpm. Applications: Medical Equipment, Industrial Automation. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Motor Type: DC Motor
  • Output Power: 8.04E-4
Brushless Motor -- YHD-BL2418
from Shenzhen Yunhongda Motor Co., LTD.

CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation. [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 6.0
08ECP20 Ultra EC Slotless Brushless DC motor -- 08ECP20 8B 84
from Portescap

08ECP20 Ultra EC Slotless Brushless DC motor. 08ECP20 Ultra EC. The 08ECP20 brushless DC slotless motor is an ideal mini-actuation solution that enables you to downsize your application without compromising on performance or reliability. This 8mm BLDC motor features Portescap's proprietary Ultra EC... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Motor Type: DC Motor
  • Torque Constant: 0.3540
Brushless motors -- C17B-06
from C.I. Takiron Corporation

Description of Brushless motors. ●What is a brushless motor?. Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate, they require a control circuit, which uses Hall... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Motor Type: DC Motor
  • Output Power: 0.0053
Brushless DC Motor/Outer Rotor -- BO1812N2B
from Constar Motion Co., Ltd

18mm 12V Outer Rotor Brushless DC Motor. Diameter: 18mm Lengh : 12mm Voltage: 6V, 9V, 12V Max. output power : 20.6W Speed: 15800rpm. Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Motor Type: DC Motor
  • Output Power: 0.0276
20ECF Brushless DC Slotted Flat Motor with Outer Rotor -- 20ECF14 8B 16
from Portescap

20ECF Brushless DC Slotted Flat Motor with Outer Rotor. 20ECF. The 20ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an overall body length of 14mm. This motors provides a torque output up to 9 mNm. This performance optimized design delivers excellent high power... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Motor Type: DC Motor
  • Torque Constant: 0.9416
Brushless DC Motor/Outer Rotor -- BO1815N2B
from Constar Motion Co., Ltd

1815 6V Outer Rotor Brushless DC Motor. Diameter: 18mm Lengh : 15mm Voltage: 6V, 9V, 12V Max. output power : 42W Speed: 19900rpm. Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Motor Type: DC Motor
  • Output Power: 0.0563
26BF-2A nuvoDisc Slotless Brushless DC Flat Motor -- 26BF11-2A 2A 96
from Portescap

26BF-2A nuvoDisc Slotless Brushless DC Flat Motor. 26BF-2A nuvoDisc. The 26BF-2A nuvoDisc Slotless Brushless DC Flat Motor utilizes a disc magnet slotless design with an internal integrated electronic circuit. Featuring a 26mm diameter and a simple drive mechanism, this brushless flat mini motor... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Motor Type: DC Motor
  • Torque Constant: 1.27
Slotless BLDC Motors -- BL1422
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 3.0 to 8.0
Brushless DC Motor: Outer Rotor Type
from Nidec Corporation

These are outer rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Voltage Range: 5.0 to 26.4
  • Motor Type: DC Motor
  • Output Power: 0.0025 to 0.0702
Brushless Motor -- LB16MG-120-AA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 5.4 to 6.6
Brushless Motors
from Adamant Namiki Jewel Co., Ltd

Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Motor Type: Servomotor; DC Motor
  • DC Voltage Range: 3.0 to 24.0
Brushless DC -- BLDC15P06-06V
from NMB Technologies Corporation

BLDC15P06-06V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. To... [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Motor Type: DC Motor
  • Torque Constant: 1.25
Instrument Grade Brushless DC Servo Motors -- 1301 Series
from Pittman Motors

PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Voltage Range: 4.8 to 24.0
  • Motor Type: Servomotor
  • Torque Constant: 0.8790 to 4.39
Slotless BLDC Motors -- BL1632
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 5.0 to 24.0
LB16 Brushless Motor -- LB16-050-BA
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 5.4 to 6.6
Brushless DC -- BLDC24P16A-06V
from NMB Technologies Corporation

BLDC24P16A-06V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]

  • Standard DC Voltage: 6V
  • DC Voltage Range: 6.0
  • Motor Type: DC Motor
  • Torque Constant: 0.4531
Slotless BLDC Motors -- BL1632DS
from Sinotech

Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]

  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 5.0 to 24.0
LB16 Brushless Motor -- LB16A
from Nidec Copal (USA) Corporation

Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent alerting applications). [See More]

  • Standard DC Voltage: 6V
  • DC Construction: Permanent Magnet
  • Motor Type: DC Motor
  • DC Voltage Range: 5.4 to 6.6