1 HP Brushless Motors
Last Updated: January 16, 2025 Reviewed by: Mohsen Mostafaei, consulting engineer
Description
A 1 HP Brushless Motor is a precision-engineered electric motor that delivers exactly one horsepower (746 watts) of mechanical power output. This motor utilizes electromagnetic principles to convert electrical energy into mechanical rotation without the need for physical brushes or mechanical commutation. It consists of permanent magnets on the rotor and electronically controlled electromagnets on the stator, creating a compact and efficient power delivery system.
Working Principle
The motor operates through electronic commutation, where sophisticated controllers precisely energize specific stator windings in a synchronized sequence. This creates a rotating magnetic field that interacts with permanent magnets on the rotor, producing smooth rotational motion. The absence of mechanical brushes eliminates the traditional friction-based commutation system, allowing for more precise control of speed and torque. The controller uses Hall effect sensors or back-EMF detection to determine the rotor's position and optimize the timing of electromagnetic pulses.
Applications
These motors are extensively used in high-precision CNC machinery, particularly in small to medium-sized milling machines and lathes where consistent power delivery is crucial. They're commonly found in commercial HVAC systems, especially in variable-speed air handlers and modern heat pumps. In the medical field, 1 HP brushless motors power dental drill systems and specialized medical centrifuges. They're also utilized in advanced robotics, specifically in articulated robot arms for manufacturing and assembly lines where precise positioning is essential.
Advantages over other Brushless Motors
The 1 HP rating represents an optimal power point that offers superior heat management compared to lower-powered units, typically maintaining operating temperatures 15-20°C lower than 0.75 HP models under similar loads. These motors demonstrate exceptional efficiency, typically achieving 85-90% power conversion rates, surpassing the 70-75% efficiency of comparable brush motors. They also exhibit remarkably low electromagnetic interference, producing less than 40dB of electrical noise, making them ideal for sensitive electronic environments.
Limitations
These motors require sophisticated and expensive control systems, which can add significant complexity to simple applications. They exhibit reduced torque capabilities at extremely low speeds without additional gearing. The initial positioning of the rotor can be problematic, as the system cannot determine the rotor position at startup without additional sensors or complex algorithms. They also show performance degradation in high-temperature environments above 85°C due to potential demagnetization of the permanent magnets.
Considerations
The initial investment for a 1 HP brushless motor system typically ranges from $200 to $800, with the controller adding another $150 to $400 to the total cost. Operating expenses are relatively low, with typical power consumption of 830-850 watts accounting for efficiency losses. Maintenance requirements are minimal, usually limited to bearing replacement every 20,000 operating hours. The mean time between failures (MTBF) typically exceeds 20,000 hours when operated within specified parameters. Replacement costs must factor in both the motor and controller, as these components must be compatible and are often sold as matched pairs.
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Output Power: 1 HP; 2 HP
- DC Voltage Range: 170.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 70.8 to 109
from Genteq
Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro... [See More]
- Output Power: 300 W; 1/2 HP; 1 HP
- AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz
- Motor Type: AC Motor
- Phase: Single-phase
from Aerotech, Inc.
Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- Standard DC Voltage: 90V; 160V
from Kollmorgen Corporation
The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Construction: Synchronous
- Motor Type: AC Servo
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
from Servo Systems, Inc.
5 " Frame Size Brushless Servo Motor [See More]
- Output Power: 1 HP
- Torque Constant: 136
- Motor Type: Servomotor
- Output Power: 1
from Parker Hannifin / Automation / Electromechanical Division - Europe
Continuous torque up to 235 Nm and peak torque up to 1161 Nm. Hollow shaft options (up to 75 mm diameter). Rated speeds from 200 to 1500 rpm. Two motor technologies: HP: High precision. SP: Standard precision. Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min. [See More]
- Output Power: 1 HP; 2 HP
- Output Power: 0.9851 to 2.72
- Motor Type: AC Servo
- Continuous Current: 2.3 to 5.2
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Output Power: 1/2 HP; 1 HP
- Standard DC Voltage: 48V; 72V; 90V; 160V
- Motor Type: DC Motor
- DC Voltage Range: 48.0 to 310.0
from Genteq
Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide the same comfort, low utility bills and air quality as the OEM X13 ECM motor with less hassle for... [See More]
- Output Power: 300 W; 1/2 HP; 1 HP
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Motor Type: AC Motor
- Phase: Single-phase
from Aerotech, Inc.
Design Features. Slotless, brushless ring motors with high torque output and zero cogging. Frameless design for easy integration into OEM machines. Various winding options available. Includes Hall effect sensors for commutation [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
- DC Construction: Permanent Magnet; Coreless / Slotless
- Motor Type: DC Motor
- Standard DC Voltage: 160V
from Kollmorgen Corporation
The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Output Power: 0.0188 to 4.95
- Motor Type: DC Motor
- Continuous Current: 1.79 to 29.6
from Parker Hannifin / Automation / Electromechanical Division - Europe
Continuous torque from 14 Nm to 2700 Nm with natural convection (according to size), and up to 6100 Nm with fluid cooling. Six external diameters from 145 mm to 800 mm. Internal diameters from 56 mm to 630 mm. Various windings available from 30 min-1 to 1500 min-1 according to size. Parker?s STK... [See More]
- Output Power: 1 HP; 2 HP
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Output Power: 0.9851 to 2.72
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- Motor Type: DC Motor
- DC Voltage Range: 24.0 to 310.0
from Genteq
Evergreen IM is high-efficiency ECM replacement motor that is designed to replace factory PSC blower motors in HVAC systems. That means you can now offer your customers the comfort and efficiency of ECM in an easy-to-install replacement motor. Built from the same trusted, field-proven ECM technology... [See More]
- Output Power: 1/2 HP; 1 HP
- DC Construction: ECM
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
from Kollmorgen Corporation
The Kollmorgen ’s Goldline ® Series includes a wide range of voltages, sizes, options and co-engineered modifications. The permanent magnet design offers high torque and power density. The B and M Series are low- and medium-inertia motors that run on 230 VAC line power. The BH and MH... [See More]
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Motor Type: AC Servo
- Output Power: 0.7237 to 20.51