2 HP Brushless Motors
from Kollmorgen Corporation
The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- AC Construction: Synchronous
- Motor Type: AC Servo
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
from Parker Hannifin / Automation / Electromechanical Division - Europe
Continuous torque up to 235 Nm and peak torque up to 1161 Nm. Hollow shaft options (up to 75 mm diameter). Rated speeds from 200 to 1500 rpm. Two motor technologies: HP: High precision. SP: Standard precision. Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min. [See More]
- Output Power: 1 HP; 2 HP
- Output Power: 0.9851 to 2.72
- Motor Type: AC Servo
- Continuous Current: 2.3 to 5.2
from Aerotech, Inc.
Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- Standard DC Voltage: 90V; 160V
from Thor Power Corporation
Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]
- Output Power: 2 HP
- AC Construction: Synchronous
- Motor Type: AC Motor
- DC Construction: Permanent Magnet
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Output Power: 1 HP; 2 HP
- DC Voltage Range: 170.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 70.8 to 109
from Kollmorgen Corporation
Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal... [See More]
- Output Power: 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Servo
- Output Power: 2 to 21.7
from Parker Hannifin / Automation / Electromechanical Division - Europe
Continuous torque from 14 Nm to 2700 Nm with natural convection (according to size), and up to 6100 Nm with fluid cooling. Six external diameters from 145 mm to 800 mm. Internal diameters from 56 mm to 630 mm. Various windings available from 30 min-1 to 1500 min-1 according to size. Parker?s STK... [See More]
- Output Power: 1 HP; 2 HP
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Output Power: 0.9851 to 2.72
from Kollmorgen Corporation
The KBM ™ Series is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. With a huge selection of standard motors —plus our ability to quickly and cost-effectively incorporate co-engineered modifications —you can choose an... [See More]
- Output Power: 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Motor
- Output Power: 1.21 to 26.94