AC Motor Brushless Motors
from DigiKey
BRUSHLESS DC MOTOR, LEXIUM ILA I [See More]
- Motor Type: AC Motor; DC Motor
- Continuous Torque: 1.6
- Output Power: 0.1568
- Units: English
from Arnold Magnetic Technologies
AC Stators & DC Stators. Ramco Electric Motors, Inc. winds stator coils and builds custom stator assemblies to your design for motors from fractional HP to 200HP and up. We hand-insert both lap and concentric wound coils for single, three phase power AC Induction stators, as well as DC brushless... [See More]
- Motor Type: AC Motor; DC Motor
- Phase: Single-phase; Three-phase
- AC Construction: Induction
- Output Power: 200
from Tecnotion
The QMT-HA 385 series redefines what's possible in the same stator size. Delivering up to 41% more performance, it upgrades your machine with minimal mechanical impact. The HA series distinguished itself with an increased rotor height while keeping the outside of the stator equal. With seamless... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 17643 to 50410
from DigiKey
LEXIUM ILE BLDC MOT 24 36V CANOP [See More]
- Motor Type: AC Motor; DC Motor
- Continuous Torque: 81.4
- Output Power: 0.0563
- Units: English
from Tecnotion
The QMT-HA 485 with it's unmatched performance, is Tecnotion's largest high-torque motor. It enables more accuracy or increases machine productivity. The largest QMT-HA 485 series sets the new benchmark, delivering up to 80% more performance with the same stator and rotor footprint. The higher rotor... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 36519 to 104288
from Tecnotion
The QMT-LA 230 series is designed for seamless integration - whether in existing systems or new setups. Its aluminum housing keeps weight low, boosting dynamics in rotary tables, trunnion tables, or other moving axes. [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 1076 to 5027
from Tecnotion
The QMT-LA 310 series is one of the most widely used motor series because it is suitable for many applications, from cutting and grinding to metrology and indexing tables. Its high efficiency keeps cooling demand low, making it ideal as a direct replacement in existing machines. With this upgrade,... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 3625 to 16964
from Tecnotion
The QMT-LA 385 delivers up to 15% more performance in both continuous torque and efficiency, without changing the mounting interface. It raises the standard for torque density in its class. Looking beyond 15%? The QMT-HA 385, with its higher rotor design, takes performance even to the next level. [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 9289 to 40866
from Tecnotion
The QMT-LA 485 boosts both continuous torque and efficiency by up to 15%, all while keeping the same mounting interface. Thanks to its aluminum housing, this powerhouse is lighter than expected. This low weight makes installation easier and reduces the overall impact on your machine. When 15% isn't... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 19229 to 84549
from Tecnotion
The QTL 210 series provides more torque than the smaller QTR series. The QTL 210 is the smallest of the QTL range and is available in three heights, 65, 85 and 105 mm. It has a large inner diameter suitable to route multiple cables through, allowing flexibility in the application. It therefore suits... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 1232 to 2478
from Tecnotion
The QTL 230 is essentially a QTL 210 motor with a cooling ring for high continuous torque even in combination with high duty cycles and dynamic movement profiles. This cooling ring should be closed with the housing, which creates a cooling channel. It will deliver 67-146 Nm continuous torque and... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 1232 to 2478
from Tecnotion
The QTL 290 expands on the QTL 210 design to meet even higher torque demands. In combination with low induction values and fast response time this series allows for highly dynamic movements. It makes the series ideal for usage in packaging and laser cutting machinery. The motor should be connected... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 2790 to 5565
from Tecnotion
The QTL 310 series is based on the QTL 290 with the addition of cooling ring. The cooling ring provides bolting holes for easy installation. This cooling ring should be closed with the housing, which creates a cooling channel. The motor is a reliable heavy duty workhorse. Because of the integrated... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 2790 to 5565
from Tecnotion
The QTL 385 and QTL485 torque motors supersede the QTL-210 -310 series as the biggest torque motors that Tecnotion has to offer. It has the same efficient and space-saving electromagnetic design scaled up for even higher torque demands. With a big inner diameter, it is very suitable to integrate... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 3667 to 4899
from Tecnotion
The QTR 105 is where the medium-range of Tecnotion QTR motors starts. QTR 105 motors are available with a wide range of options such as different winding types and a digital hall sensor. Various medical and health care applications benefit from the large inner diameter of the QTR 105 as well as the... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 14.16 to 402
from Tecnotion
The QTR 133 is the second medium-range QTR motor. It covers the torque range from 2.6 to 21.9Nm. The largest 60mm high QTR 133-60 motor offers a peak torque of 35.3Nm. Different winding types make the motor suitable for a wide variety of semiconductor and robotics applications for low voltage or... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 26.9 to 786
from Tecnotion
The QTR 160 series is the largest in diameter of the medium QTR motor range-the smallest motor measures just 17 mm in height, with a continuous torque of 4.2 Nm. The largest motor excels with a peak torque of 155.3 Nm.Power and size make that the QTR 160 Series motors can often replace large factory... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 43.9 to 1308
from Tecnotion
The QTR 65 is the smallest torque motor in the Tecnotion torque motor range. This motor is optimized for small and low-voltage applications. With an outer diameter of 65mm and an inner diameter of 17 mm, this motor offers unique opportunities for small applications. The 65 Series is available in... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 8.35 to 38.37
from Tecnotion
The QTR 78 is the second size available in the Tecnotion QTR range. This series offers a continuous torque range from 0.57 to 4.47 Nm. The largest QTR 78-60 motor offers a peak torque of over 7.6Nm. To provide maximum flexibility and integration, the QTR 78 uses flying leads instead of a power... [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Construction: Synchronous
- Torque Constant: 16.85 to 75.76
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Motor Type: AC Servo; AC Motor
- Continuous Torque: 1.0
- Output Power: 0.0268
- Rotor Inertia: 2.38E-4
from Genesis Motion
The LiveDrive ® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight. [See More]
- Motor Type: AC Motor; DC Motor
- Output Power: 0.6567
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 2.26
from Thor Power Corporation
Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]
- Motor Type: AC Motor
- DC Construction: Permanent Magnet
- AC Construction: Synchronous
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages; 400Hz / Aerospace
from Kollmorgen Corporation
Our high pole count motors naturally turn at slower speeds (72 or 60 rpm). They only need a resistor-capacitor (RC) network to operate from single-phase AC utility power. These motors provide the highest torque in an AC synchronous motor for loads that operate at 72 rpm or slower. They are available... [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 2.01
from Johnson Electric North America, Inc.
The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise... [See More]
- Motor Type: AC Motor
- Output Power: 0.0764
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Torque: 1.7
from Genteq
Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro... [See More]
- Motor Type: AC Motor
- Phase: Single-phase
- AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz
- AC Motor Features: Multi-speed
from Pittman Motors
PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]
- Motor Type: Servomotor; AC Motor
- Output Power: 0.2252
- AC Voltage & Frequency: 120V/60Hz
- Continuous Current: 2
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Motor Type: AC Servo; AC Motor
- Continuous Torque: 0.1
- Output Power: 0.0040
- Rotor Inertia: 1.56E-5
from Genesis Motion
The LiveDrive ® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight. [See More]
- Motor Type: AC Motor; DC Motor
- Output Power: 0.6138
- Standard DC Voltage: 48V
- Continuous Current: 14.4
from Kollmorgen Corporation
The KBM ™ Series is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. With a huge selection of standard motors —plus our ability to quickly and cost-effectively incorporate co-engineered modifications —you can choose an... [See More]
- Motor Type: AC Motor
- Output Power: 2 HP; 5 HP / 3.6 KW
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 1.21 to 26.94
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Ball or Sleeve Bearing. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.2010
from Genteq
Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide the same comfort, low utility bills and air quality as the OEM X13 ECM motor with less hassle for... [See More]
- Motor Type: AC Motor
- Phase: Single-phase
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- AC Motor Features: Multi-speed
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Motor Type: AC Servo; AC Motor
- Continuous Torque: 0.2
- Output Power: 0.0080
- Rotor Inertia: 5.52E-5
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- Motor Type: AC Servo; Servomotor; AC Motor; DC Motor
- Torque Constant: 1572
- AC Voltage & Frequency: 460/480V/60Hz
- Output Power: 0.9596
from Kollmorgen Corporation
These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features. Motor torque up to 1,500 oz-in (1059... [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Phase: Single-phase
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]
- Motor Type: AC Motor
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.4691
from Genteq
Evergreen IM is high-efficiency ECM replacement motor that is designed to replace factory PSC blower motors in HVAC systems. That means you can now offer your customers the comfort and efficiency of ECM in an easy-to-install replacement motor. Built from the same trusted, field-proven ECM technology... [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- DC Construction: ECM
- Output Power: 1/2 HP; 1 HP
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Motor Type: AC Servo; AC Motor
- Continuous Torque: 0.4
- Output Power: 0.0134
- Rotor Inertia: 9.49E-5
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- Motor Type: AC Servo; Servomotor; AC Motor; DC Motor
- Torque Constant: 701
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.8912
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor. IP44 & Insultation Class F [See More]
- Motor Type: AC Motor
- Output Power: 0.7371
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 0.3000 to 3.3
from Genteq
ECM 142R is the next generation of high-efficiency, fractional-horsepower outdoor motors. 142R is ideally suited to outdoor applications such as split system outdoor units, package units, or any other prop fan air-moving that requires a 1/5, 1/3, 1/2 or 3/4 horsepower, 300-1200 RPM motor. [See More]
- Motor Type: AC Motor
- Output Power: 1/4 HP; 300 W; 1/2 HP
- DC Construction: ECM
- Output Power: 0.2000 to 0.7500
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Motor Type: AC Servo; AC Motor
- Continuous Torque: 0.5
- Output Power: 0.0161
- Rotor Inertia: 1.06E-4
from Genesis Motion
High Performance. Compact. Flexible. The LiveDrive ® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility, and design... [See More]
- Motor Type: AC Servo; Servomotor; AC Motor; DC Motor
- Output Power: 1.06
- AC Voltage & Frequency: 208-230/240V 60Hz
- Continuous Current: 3.27
from Genteq
The sixth generation of premium ECM motors, ThinkTank 3.0 features built-in BlaKBox Technology and the AirKom ™ operating system, which lets equipment manufacturers create forced-air systems that are more advanced, more reliable, and easier to service. Systems that utilize the ThinkTank 3.0... [See More]
- Motor Type: AC Motor
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- DC Construction: ECM
- Output Power: 300 W; 1/2 HP; 1 HP