208-230 / 240V 60 Hz Brushless Motors
from 3X Motion Technologies Co., Ltd
This Series motor is right angle geared motor. Which is a new product implemented by 3X Motion in 2020. This motor is widely used in logistics industry. Right-angle geared motor is used in various rotary motion occasions. It is a revolutionary product in rotary motion mechanism. [See More]
- AC Voltage & Frequency: 220VAC; 208-230/240V 60Hz
- Output Power: 400
- Motor Type: DC Motor
- Continuous Current: 2.7 to 8.1
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 8000
- Motor Type: AC Servo; Servomotor
from 3X Motion Technologies Co., Ltd
67BWA Series roller motor was low speed direct drive motor, which is a new product implemented by 3X Motion in 2020. Now the roller motors are mainly applied in the logistics industry. Such as sorting machine, logistics cross belt. [See More]
- AC Voltage & Frequency: 220VAC; 208-230/240V 60Hz
- Output Power: 400
- Motor Type: DC Motor
- Continuous Current: 2.7 to 8.1
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 8000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 8000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), 24V DC... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 7000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 8000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 20 = 50.8 mm (2.0 in.), 6000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 6000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 20 = 50.8 mm (2.0 in.), 6000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake, IEC... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 6000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 20 = 50.8 mm (2.0 in.), 6000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 6000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 3000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 3000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Single-turn High-resolution Encoder. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), 24V DC... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Motor Type: AC Servo; Servomotor
from Allen-Bradley / Rockwell Automation
Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 4 = 115 mm (4.53 in.), Stack Length 20 = 50.8 mm (2.0 in.), 5000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake, IEC... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Shaft Speed: 5000
- Motor Type: AC Servo; Servomotor
from Thor Power Corporation
Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages; 400Hz / Aerospace
- AC Construction: Synchronous
- Motor Type: AC Motor
- DC Construction: Permanent Magnet
from Nitto Seiko America
AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC. Multiple program selections available. [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Phase: Single-phase
- Motor Type: AC Servo
- Continuous Torque: 0.7 to 398.2
from Exlar
The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1,... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 0.9000 to 7.3
- Motor Type: AC Servo
- Continuous Torque: 6.7 to 15.3
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Phase: Three-phase
- Motor Type: AC Motor
- Output Power: 2.01
from Kollmorgen Corporation
Our high pole count motors naturally turn at slower speeds (72 or 60 rpm). They only need a resistor-capacitor (RC) network to operate from single-phase AC utility power. These motors provide the highest torque in an AC synchronous motor for loads that operate at 72 rpm or slower. They are available... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Motor Type: AC Motor
- Phase: Single-phase
from Genesis Motion
The LiveDrive ® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.6567
- Motor Type: AC Motor; DC Motor
- Continuous Current: 2.26
from Johnson Electric North America, Inc.
The EC motor series provides a platform of brushless motors for engineers designing products ranging from HVAC valves to power tools. Automotive applications are under development for transmission, engine cooling, and engine management. The controllability, high efficiency, long life, and low noise... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.0764
- Motor Type: AC Motor
- Continuous Torque: 1.7
from Nidec Control Techniques
Unimotor fm - Continuous duty servo motor. 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak). 055 to 250 Frames. Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm ’ stands for Flexible Motor and is... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Phase: Three-phase
- Motor Type: AC Servo
- Output Power: 0.6165
from Parker Hannifin / Automation / Electromechanical Division - Europe
Sinusoidal back EMF. 8 motor poles. Magnets: NdFeB. PTC operating threshold: 130 °C. Ambient operating temperature: -10 °C ... +40 °C. Insulation: cabling class F, winding class H. Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1. Feedback: 2-pole resolver. Flange: B5... [See More]
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz
- Units: Metric
- Motor Type: AC Servo
- Shaft Speed: 6000
from Genteq
Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro... [See More]
- AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz
- Phase: Single-phase
- Motor Type: AC Motor
- AC Motor Features: Multi-speed
from Nitto Seiko America
AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Phase: Single-phase
- Motor Type: AC Servo
- Continuous Torque: 1.8 to 708.0
from Exlar
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized. 1, 2 or 3 stack lengths in 8 pole configuration. 115, 230 and 460 VAC. [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Continuous Current: 1.6 to 3.4
- Motor Type: AC Servo
- Continuous Torque: 6.7 to 15.3
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Ball or Sleeve Bearing. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Phase: Three-phase
- Motor Type: AC Motor
- Output Power: 0.2010
from Kollmorgen Corporation
The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- AC Construction: Synchronous
- Motor Type: AC Servo
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
from Genesis Motion
The LiveDrive ® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight. [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 1.19
- Motor Type: AC Motor; DC Motor
- Continuous Current: 4.14
from Nidec Control Techniques
Unimotor hd - Pulse duty servo motor. 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak). 055 to 115 Frames. Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Phase: Three-phase
- Motor Type: AC Servo
- Output Power: 1.1
from Genteq
Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide the same comfort, low utility bills and air quality as the OEM X13 ECM motor with less hassle for... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- Phase: Single-phase
- Motor Type: AC Motor
- AC Motor Features: Multi-speed
from Nitto Seiko America
AC Servo Screw Driving Motor - NX Series AC brushless servo driver motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data logging... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Phase: Single-phase
- Motor Type: AC Servo
- Continuous Torque: 4.4 to 398.2
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Phase: Three-phase
- Motor Type: AC Motor
- Output Power: 0.4691
from Kollmorgen Corporation
Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 2 HP; 5 HP / 3.6 KW
- Motor Type: AC Servo
- Output Power: 2 to 21.7
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Torque Constant: 701
- Motor Type: AC Servo; Servomotor; AC Motor; DC Motor
- Output Power: 0.8912
from Nidec Control Techniques
NT Motors – Economical high performance servo motors. 230V. 7.5 to 56 lb-in (0.85 to 6.3 Nm). The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with a segmented core to... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Phase: Three-phase
- Motor Type: AC Servo
- Output Power: 0.5790
from Genteq
Evergreen IM is high-efficiency ECM replacement motor that is designed to replace factory PSC blower motors in HVAC systems. That means you can now offer your customers the comfort and efficiency of ECM in an easy-to-install replacement motor. Built from the same trusted, field-proven ECM technology... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- DC Construction: ECM
- Motor Type: AC Motor
- Output Power: 1/2 HP; 1 HP
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor. IP44 & Insultation Class F [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 0.7371
- Motor Type: AC Motor
- Continuous Current: 0.3000 to 3.3
from Kollmorgen Corporation
The KBM ™ Series is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. With a huge selection of standard motors —plus our ability to quickly and cost-effectively incorporate co-engineered modifications —you can choose an... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Output Power: 2 HP; 5 HP / 3.6 KW
- Motor Type: AC Motor
- Output Power: 1.21 to 26.94
from Genesis Motion
High Performance. Compact. Flexible. The LiveDrive ® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility, and design... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz
- Output Power: 1.06
- Motor Type: AC Servo; Servomotor; AC Motor; DC Motor
- Continuous Current: 3.27
from Nidec Control Techniques
XV Motors – Compact Servo Motors. 230V. 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak). The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced... [See More]
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Phase: Three-phase
- Motor Type: AC Servo
- Output Power: 0.0456
from Genteq
The sixth generation of premium ECM motors, ThinkTank 3.0 features built-in BlaKBox Technology and the AirKom ™ operating system, which lets equipment manufacturers create forced-air systems that are more advanced, more reliable, and easier to service. Systems that utilize the ThinkTank 3.0... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
- DC Construction: ECM
- Motor Type: AC Motor
- Output Power: 300 W; 1/2 HP; 1 HP
from Kollmorgen Corporation
These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features. Motor torque up to 1,500 oz-in (1059... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- AC Construction: Synchronous
- Motor Type: AC Motor
- Phase: Single-phase
from Kollmorgen Corporation
The Kollmorgen ’s Goldline ® Series includes a wide range of voltages, sizes, options and co-engineered modifications. The permanent magnet design offers high torque and power density. The B and M Series are low- and medium-inertia motors that run on 230 VAC line power. The BH and MH... [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
- Motor Type: AC Servo
- Output Power: 0.7237 to 20.51
from Kollmorgen Corporation
With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features. NEMA 23 and 34 frame sizes. Metric 60 mm and 90 mm frame sizes. [See More]
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
- Torque Constant: 22.66 to 101
- Motor Type: AC Servo
- Output Power: 1 HP
from Kollmorgen Corporation
Kollmorgen AKM ™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor —optimized for your specific application requirements —has never been easier. [See More]
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- AC Construction: Synchronous
- Motor Type: AC Servo
- Torque Constant: 9.06 to 586
from Kollmorgen Corporation
Kollmorgen AKM ™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on... [See More]
- AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Torque Constant: 14.16 to 425
- Motor Type: AC Servo
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW