Integral Brake Brushless Motors
from DigiKey
SWD CORE 14:1 RATIO WITH BRAKE [See More]
- Features: Brake
- Continuous Torque: 327.5
- Motor Type: DC Motor
- Gearbox Ratio: 14
from DigiKey
SWD 14:1 RATIO WITH BRAKE [See More]
- Features: Brake
- Continuous Torque: 327.5
- Motor Type: DC Motor
- Gearbox Ratio: 14
from DigiKey
24V RESOLVER 85MM 10:1 GB BRAKE [See More]
- Features: Brake
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from DigiKey
BLDC 24V HES 85MM 10:1 GB BRAKE [See More]
- Features: Brake
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from DigiKey
24V HES 85MM 10:1 GB WHEEL BRAKE [See More]
- Features: Brake
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from DigiKey
BLDC 24V HES 85MM 20:1 GB BRAKE [See More]
- Features: Brake
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from DigiKey
24V HES 85MM 20:1 GB WHEEL BRAKE [See More]
- Features: Brake
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Nidec Control Techniques
Unimotor hd - Pulse duty servo motor. 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak). 055 to 115 Frames. Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor... [See More]
- Features: Brake
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Servo
- Phase: Three-phase
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- Features: Brake
- AC Voltage & Frequency: 460/480V/60Hz
- Motor Type: AC Servo; Servomotor; AC Motor; DC Motor
- Torque Constant: 1572
from Island Components Group
Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring maximum performance and... [See More]
- Features: Brake
- DC Voltage Range: 28.0
- Motor Type: DC Motor
- Torque Constant: 4.38
from Parker Hannifin / Automation / Electromechanical Division - Europe
Synchronous Servo Motors. Feedback: resolver, encoder, SinCos ©. Holding brake available. IP65. Flange B5 / B6 / B9 / B14. 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles). Alternative rotor inertias. Neodymium magnets. Applications requiring rapid accelerations and delays (packing machines,... [See More]
- Features: Brake
- AC Construction: Synchronous
- Motor Type: AC Servo
- Units: Metric
from Nidec Control Techniques
XV Motors – Compact Servo Motors. 230V. 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak). The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced... [See More]
- Features: Brake
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Motor Type: AC Servo
- Phase: Three-phase
from Genesis Motion
No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]
- Features: Brake
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Servo; Servomotor; AC Motor; DC Motor
- Torque Constant: 701
from Parker Hannifin / Automation / Electromechanical Division - Europe
Servomotor with DC Supply and Electronics on Board. Power supply: 325 ... 750 VDC. Compact design. Significant reduction on system wiring. Drastically reduced space in cabinet. Safety functions interated. Fieldbus (real time control). EtherCAT (CoE). CANopen DS402 [See More]
- Features: Integral or Driver Electronics; Brake
- DC Voltage Range: 325.0 to 750.0
- Motor Type: DC Motor
- Continuous Torque: 8.8
from Parker Hannifin / Automation / Electromechanical Division - Europe
Sinusoidal back EMF. 8 motor poles. Magnets: NdFeB. PTC operating threshold: 130 °C. Ambient operating temperature: -10 °C ... +40 °C. Insulation: cabling class F, winding class H. Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1. Feedback: 2-pole resolver. Flange: B5... [See More]
- Features: Brake
- AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz
- Motor Type: AC Servo
- Units: Metric