Hollow Brushless Motors
from Constar Motion Co., Ltd
24mm Hollow Shaft brushless motor. Diameter: 24mm Thickness : 14mm Voltage: 12V Max. output power : 1.6W Speed: 6400rpm. Applications: UAV gimbals and handheld gimbals. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC) utilizes... [See More]
- Shaft Orientation: Hollow
- Standard DC Voltage: 12V
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Bodine Electric Company
42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation. Class “F ” insulation and ratings; Rated ambient temp: +40 °C. Permanently lubricated,... [See More]
- Shaft Orientation: Right Angle; Hollow
- DC Voltage Range: 130.0
- Motor Type: DC Motor
- Output Power: 1/2 HP
from Kollmorgen Corporation
The KBM ™ Series is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. With a huge selection of standard motors —plus our ability to quickly and cost-effectively incorporate co-engineered modifications —you can choose an... [See More]
- Shaft Orientation: In-line; Hollow
- AC Voltage & Frequency: 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Motor
- Output Power: 2 HP; 5 HP / 3.6 KW
from H2W Technologies
Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. The result is a... [See More]
- Shaft Orientation: Hollow
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Motor Type: DC Motor
- Output Power: 1/4 HP
from Island Components Group
Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring maximum performance and... [See More]
- Shaft Orientation: In-line; Single-ended; Hollow
- DC Voltage Range: 135.0
- Motor Type: DC Motor
- Torque Constant: 734
from MTC Industries & Research Carmiel Ltd.
The MDC-BL-43, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor with rare-earth/cobalt magnet rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 VDC is 350 mNm. An important feature is its... [See More]
- Shaft Orientation: In-line; Hollow
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- DC Voltage Range: 28.0
from Kollmorgen Corporation
The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are... [See More]
- Shaft Orientation: In-line; Hollow
- Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
- Motor Type: DC Motor
- Output Power: 0.0188 to 4.95
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Shaft Orientation: Hollow
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Motor Type: DC Motor
- Continuous Torque: 0.2
from MTC Industries & Research Carmiel Ltd.
The MDC-BL-95, especially designed for applications where high torque to volume ratio is needed, is a brushless DC motor, with rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 VDC is 5 Nm. An important feature is its low... [See More]
- Shaft Orientation: In-line; Hollow
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- DC Voltage Range: 28.0
from Kollmorgen Corporation
The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. This series is designed for applications that require high power in a small, compact form factor with... [See More]
- Shaft Orientation: In-line; Hollow
- Standard DC Voltage: 24V; 48V; 72V; 90V
- Motor Type: DC Motor
- DC Voltage Range: 24.0 to 96.0
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Shaft Orientation: Hollow
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from MTC Industries & Research Carmiel Ltd.
The MTM-25-9BL is a DC torque motor that provides smooth operation without slot effect. The MTM-25-9BL provides a high accuracy in positioning, actuating, tensioning, measuring and indicating applications for both military and industrial use. Brushless operation eliminates electrical and mechanical... [See More]
- Shaft Orientation: In-line; Hollow
- DC Construction: Permanent Magnet; Coreless / Slotless
- Motor Type: DC Motor
- Output Power: 0.0214
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Shaft Orientation: Hollow
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Motor Type: DC Motor
- Continuous Torque: 0.6
from MTC Industries & Research Carmiel Ltd.
The MTM-40-9BL is a DC torque motor that provides smooth operation without slot effect. The MTM-40-9BL provides high accuracy in positioning, actuating, tensioning, measuring and indicating applications, for both military and industrial use. Brushless operation eliminates electrical and mechanical... [See More]
- Shaft Orientation: In-line; Hollow
- DC Construction: Coreless / Slotless
- Motor Type: DC Motor
- Output Power: 0.0335
from H2W Technologies
H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion ( <180 º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion to occur. [See More]
- Shaft Orientation: Hollow
- DC Construction: Toroidally Wound Iron Core; Permanent Magnet
- Motor Type: DC Motor
- Continuous Torque: 16.6
from MTC Industries & Research Carmiel Ltd.
The MLRM-2808 is a limited rotation DC torque motor with smooth operation and without slot effect. This product provides high accuracy in positioning, actuating, tensioning, measuring and indicating applications, for military as well as commercial use. The brushless operation eliminates electrical... [See More]
- Shaft Orientation: In-line; Hollow
- DC Construction: Coreless / Slotless
- Motor Type: DC Motor
- DC Voltage Range: 15.0