72 Volt Brushless Motors
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V; 72V; 90V; 160V
- DC Voltage Range: 48.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 0.0770
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V
- DC Voltage Range: 12.0 to 80.0
- Motor Type: DC Motor
- Torque Constant: 0.0810
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V; 72V; 90V; 160V
- DC Voltage Range: 48.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 0.1210
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 0.3900
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 12.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 0.3240
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 1.14
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V
- DC Voltage Range: 12.0 to 80.0
- Motor Type: DC Motor
- Torque Constant: 0.2270
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 48V; 72V; 90V; 160V
- DC Voltage Range: 48.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 5.95 to 17.13
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- DC Voltage Range: 24.0 to 170.0
from Pittman Motors
PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]
- Standard DC Voltage: 24V; 48V; 72V
- DC Voltage Range: 15.2 to 76.4
- Motor Type: Servomotor
- Torque Constant: 3.02 to 15.71
from SKF/Global
SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles. [See More]
- Standard DC Voltage: 72V
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- DC Voltage Range: 72.0
from Kollmorgen Corporation
The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. This series is designed for applications that require high power in a small, compact form factor with... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V
- DC Voltage Range: 24.0 to 96.0
- Motor Type: DC Motor
- Continuous Current: 5.51 to 20.8
from Nidec Corporation
These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 8.0 to 565.0
- Motor Type: DC Motor
- Output Power: 1/4 HP; 300 W; 1/2 HP
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 11.89 to 55.22
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- DC Voltage Range: 24.0 to 320.0
from Pittman Motors
PITTMAN ® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move... [See More]
- Standard DC Voltage: 24V; 48V; 72V
- DC Construction: Coreless / Slotless
- Motor Type: Servomotor
- DC Voltage Range: 15.2 to 76.4
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 12.18 to 161
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- DC Voltage Range: 24.0 to 300.0
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 12.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 4.25 to 268
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- DC Voltage Range: 24.0 to 400.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- DC Voltage Range: 24.0 to 300.0