Integral Resolver Brushless Motors

11 Results
Explosion-Proof Servo Motor -- EB
from Kollmorgen Corporation

Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal... [See More]

  • Feedback: Integral Resolver
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Servo
  • Output Power: 2 HP; 5 HP / 3.6 KW
AC Servo Screw Driving Motor -- NX Driver series
from Nitto Seiko America

AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data... [See More]

  • Feedback: Integral Resolver
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Servo
  • Phase: Single-phase
Direct Torque Motor ACT Series -- ACT1550215SC4
from Parker Hannifin / Automation / Electromechanical Division - Europe

The high inertia torque motor with outer rotor: High Precision. High Dynamic Stiffness. Stall Torque Range 15 ... 30 Nm [See More]

  • Feedback: SinCos; Integral Encoder; Integral Resolver
  • AC Voltage & Frequency: 400V
  • Motor Type: AC Servo
  • Continuous Torque: 132.7
Gearmotor -- SLG060
from Exlar

The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1,... [See More]

  • Feedback: Integral Encoder; Integral Resolver
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Motor Type: AC Servo
  • Continuous Current: 0.9000 to 7.3
Brushless DC Motor -- IBTBR-009
from Island Components Group

Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring maximum performance and... [See More]

  • Feedback: Integral Resolver
  • DC Voltage Range: 368.0
  • Motor Type: DC Motor
  • Torque Constant: 144
Servo Motors -- Goldline B/M & BH/MH
from Kollmorgen Corporation

The Kollmorgen ’s Goldline ® Series includes a wide range of voltages, sizes, options and co-engineered modifications. The permanent magnet design offers high torque and power density. The B and M Series are low- and medium-inertia motors that run on 230 VAC line power. The BH and MH... [See More]

  • Feedback: Integral Encoder (optional feature); Integral Resolver
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Motor Type: AC Servo
  • Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
AC Servo Screw Driving Motor -- SD600 Driver Series
from Nitto Seiko America

AC Servo Screw Driving Motor - NX Series AC brushless servo driver motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data logging... [See More]

  • Feedback: Integral Resolver
  • AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Servo
  • Phase: Single-phase
K Series -- K032
from Parker Hannifin / Automation / Electromechanical Division - Europe

Build your own High-Performance Motor. When to use: A significant cost saving. Reduced mechanical complexity. Greater design flexibility. High performance in a compact package. Minimum motor size per application space. Low cogging for smooth operation. Low inertia for high acceleration [See More]

  • Feedback: Integral Resolver
  • Continuous Torque: 0.4 to 2.9
  • Motor Type: AC Servo
  • Rotor Inertia: 2.19E-5 to 2.67E-4
High Torque Servo Motor -- SLM060
from Exlar

Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized. 1, 2 or 3 stack lengths in 8 pole configuration. 115, 230 and 460 VAC. [See More]

  • Feedback: Integral Encoder; Integral Resolver
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Motor Type: AC Servo
  • Continuous Current: 1.6 to 3.4
MB Series -- MB56
from Parker Hannifin / Automation / Electromechanical Division - Europe

Synchronous Servo Motors. Feedback: resolver, encoder, SinCos ©. Holding brake available. IP65. Flange B5 / B6 / B9 / B14. 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles). Alternative rotor inertias. Neodymium magnets. Applications requiring rapid accelerations and delays (packing machines,... [See More]

  • Feedback: SinCos; Integral Encoder; Integral Resolver
  • AC Construction: Synchronous
  • Motor Type: AC Servo
  • Units: Metric
Motornet DC Series -- MDC60
from Parker Hannifin / Automation / Electromechanical Division - Europe

Servomotor with DC Supply and Electronics on Board. Power supply: 325 ... 750 VDC. Compact design. Significant reduction on system wiring. Drastically reduced space in cabinet. Safety functions interated. Fieldbus (real time control). EtherCAT (CoE). CANopen DS402 [See More]

  • Feedback: Integral Encoder; Integral Resolver
  • DC Voltage Range: 325.0 to 750.0
  • Motor Type: DC Motor
  • Continuous Torque: 8.8