Square Body Brushless Motors

90 Results
Sigma-X Mini Motors, 200V -- SGM7M-A1A
from Yaskawa America, Inc. - Motion Division

11W – 33W, 20 bit encoder. The SGM7M ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC power and holding brakes. Features. Highlights: Low inertia. High resolution... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Motor Type: Servomotor
  • Output Power: 0.0147
BLDC Motor/Brushless DC Motor -- 42BSF series (42BSF051C030X-08)
from 3X Motion Technologies Co., Ltd

Precision Control and Robust Communication The 42BSF051C030X-08 model of brushless DC motor (BLDC) offers an ideal solution for automation and precision applications with its outstanding performance and diverse control options. Engineered with precision, featuring an 8-pole 3-phase configuration, it... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 36.0
  • Motor Type: Servomotor
  • Output Power: 63
Brushless DC (BLDC) Motor -- RapidPower Plus™ RPP23
from ElectroCraft

Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 325.0
  • Motor Type: Servomotor
  • Torque Constant: 79
Brushless DC Motors
from GEEPLUS Inc.

With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment. Additional application... [See More]

  • Motor Shape: Square Body
  • Units: Metric
  • Motor Type: Servomotor; DC Motor
  • Shaft Size: 1.654
Brushless DC Motor -- 110BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 310.0
  • Motor Type: DC Motor
  • Torque Constant: 0.7700
Brushless DC (BLDC) Motor -- RapidPower Plus™ RPP34
from ElectroCraft

Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 325.0
  • Motor Type: Servomotor
  • Torque Constant: 97.9
Brushless DC Motor -- 130BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 48.0 to 310.0
Brushless DC (BLDC) Motor -- RapidPower™ RP17
from ElectroCraft

Our ElectroCraft RapidPowerTM Nema 17 is a small-sized, high-performance and high-speed brushless BLDC motor with ball-bearing construction, dynamically balanced rotors, and low audible and magnetic noise. It does not include brushes or a commutator. It is compatible with all three-phase brushless... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 60.0
  • Motor Type: DC Motor
  • Torque Constant: 31.1
Brushless DC Motor -- 42BSB Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V; 24V; 48V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 48.0
Brushless DC Motor -- 57BSB Series(Servo Motor)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
Brushless DC Motor -- 60BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
Brushless DC Motor -- 80BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 48.0 to 310.0
Brushless DC Motor -- 86BSA Series (8 Poles 8)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V
  • Motor Type: DC Motor
  • DC Voltage Range: 48.0
Brushless DC Motor -- 86BSD Series (4Poles 4)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0 to 310.0
Brushless DC Motor -- 90BSA Series (8Poles 8)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 310.0
Brushless DC Motor -- 90BSB Series (4Poles 4)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0 to 310.0
Brushless motor -- 42BSA Series (big torque)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
Brushless motor -- 57BSA Series (big torque)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V; 24V; 48V; 72V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 80.0
Brushless Motor -- 42BL61
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Brushless DC Motors - B42 Series -- B42100 Series
from Transmotec

Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
Gearmotor -- SLG060
from Exlar

The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1,... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Motor Type: AC Servo
  • Continuous Current: 0.9000 to 7.3
BM Series Brushless Rotary Motor
from Aerotech, Inc.

Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]

  • Motor Shape: Square Body
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 90V; 160V
AC Servo Screw Driving Motor -- KX Driver Series
from Nitto Seiko America

AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC. Multiple program selections available. [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Servo
  • Phase: Single-phase
Brushless DC Motor -- 110ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 170.0 to 310.0
  • Motor Type: DC Motor
  • Torque Constant: 70.8 to 109
BLY17 Series Brushless DC Motor -- BLY171-24V-4000
from Anaheim Automation, Inc.

Compact size and power density, long life and reliable, can be customized [See More]

  • Motor Shape: Square Body
  • Torque Constant: 5
  • Motor Type: DC Motor
  • Rotor Inertia: 1.60E-4
110mm Brushless DC Motor -- BY110BL310-940
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 310.0
  • Motor Type: DC Motor
  • Output Power: 1.26
MB Series -- MB56
from Parker Hannifin / Automation / Electromechanical Division - Europe

Synchronous Servo Motors. Feedback: resolver, encoder, SinCos ©. Holding brake available. IP65. Flange B5 / B6 / B9 / B14. 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles). Alternative rotor inertias. Neodymium magnets. Applications requiring rapid accelerations and delays (packing machines,... [See More]

  • Motor Shape: Square Body
  • AC Construction: Synchronous
  • Motor Type: AC Servo
  • Units: Metric
AC Synchronous Motors -- KS06, KS09 and KS11
from Kollmorgen Corporation

Our high pole count motors naturally turn at slower speeds (72 or 60 rpm). They only need a resistor-capacitor (RC) network to operate from single-phase AC utility power. These motors provide the highest torque in an AC synchronous motor for loads that operate at 72 rpm or slower. They are available... [See More]

  • Motor Shape: Square Body
  • AC Construction: Synchronous
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
Brushless DC Motor: Inner Rotor Type
from Nidec Corporation

These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]

  • Motor Shape: Cylindrical Body; Square Body
  • Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 8.0 to 565.0
FM Series Continuous Duty Servo Motor Unimotor -- 055E2C300BACRA063110
from Nidec Control Techniques

Unimotor fm - Continuous duty servo motor. 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak). 055 to 250 Frames. Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm ’ stands for Flexible Motor and is... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Servo
  • Phase: Three-phase
Automation Grade Brushless DC Servo Motors -- AB23000
from Pittman Motors

PITTMAN ® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed... [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 325.0
  • Motor Type: Servomotor
  • Torque Constant: 16.1
Brushless DC Motor -- MDC-BL-86
from MTC Industries & Research Carmiel Ltd.

This motor was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 28 V DC is 3.2 N*m (min). [See More]

  • Motor Shape: Square Body
  • DC Construction: Outer Wound; Permanent Magnet
  • Motor Type: DC Motor
  • Continuous Torque: 35.4
Groschopp Parallel Shaft Brushless DC Gearmotors -- 57501
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Cyber Power Servomotors -- p64
from WITTENSTEIN, Inc. (formerly alpha gear drives)

powerful – efficient – easily maintained. cyber power motors are custom designed brushless AC servomotors, characterized by their outstanding power to weight/size ratio and an efficiency unmatched in the market. Product Features. High power motors. Compact design. High overload capacity. [See More]

  • Motor Shape: Square Body
  • Output Power: 5.49
  • Motor Type: AC Servo
  • Units: Metric
Series BF23 -- Model BF23-E-075
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]

  • Motor Shape: Square Body
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Brushless Motor -- 42BL81
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
High Torque Servo Motor -- SLM060
from Exlar

Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized. 1, 2 or 3 stack lengths in 8 pole configuration. 115, 230 and 460 VAC. [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Motor Type: AC Servo
  • Continuous Current: 1.6 to 3.4
BMS Series Brushless, Slotless Rotary Motor
from Aerotech, Inc.

Design Features. Slotless, brushless stator design provides zero cogging torque for unsurpassed velocity control. Smoother velocity than with standard DC brush-type motors with the advantage of reliable brushless technology. Standard NEMA frame sizes. Ultra-high resolution capability with amplified... [See More]

  • Motor Shape: Square Body
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • DC Voltage Range: 340.0
AC Servo Screw Driving Motor -- NX Driver series
from Nitto Seiko America

AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Servo
  • Phase: Single-phase
Brushless DC Motor -- 42ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
122mm Brushless DC Motor -- BY122BL220-1500
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Three-phase
Motornet DC Series -- MDC60
from Parker Hannifin / Automation / Electromechanical Division - Europe

Servomotor with DC Supply and Electronics on Board. Power supply: 325 ... 750 VDC. Compact design. Significant reduction on system wiring. Drastically reduced space in cabinet. Safety functions interated. Fieldbus (real time control). EtherCAT (CoE). CANopen DS402 [See More]

  • Motor Shape: Square Body
  • DC Voltage Range: 325.0 to 750.0
  • Motor Type: DC Motor
  • Continuous Torque: 8.8
AC Synchronous Servo Motors -- AKM®2G
from Kollmorgen Corporation

The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]

  • Motor Shape: Square Body
  • AC Construction: Synchronous
  • Motor Type: AC Servo
  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
HD Series Pulse Duty Servo Motor Unimotor -- 067EDA600BACRA
from Nidec Control Techniques

Unimotor hd - Pulse duty servo motor. 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak). 055 to 115 Frames. Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Servo
  • Phase: Three-phase
Brushless Motor / Integrated Controller -- MA34132
from Pittman Motors

PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 120V/60Hz
  • Motor Type: Servomotor; AC Motor
  • Output Power: 0.2252
Groschopp Planetary Brushless DC Gearmotors -- 61500
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Series BF34 -- Model BF34-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Motor Shape: Square Body
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Brushless Motor -- 42BLH01
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Tritex DC Motor -- RSM060
from Exlar

Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V; 48V
  • Motor Type: Servomotor
  • DC Voltage Range: 24.0 to 48.0
AC Servo Screw Driving Motor -- SD600 Driver Series
from Nitto Seiko America

AC Servo Screw Driving Motor - NX Series AC brushless servo driver motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data logging... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Servo
  • Phase: Single-phase
Brushless DC Motor -- 42ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
130mm Brushless DC Motor -- BY130BL
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
SMB Series -- SMB42
from Parker Hannifin / Automation / Electromechanical Division - Europe

Sinusoidal back EMF. 8 motor poles. Magnets: NdFeB. PTC operating threshold: 130 °C. Ambient operating temperature: -10 °C ... +40 °C. Insulation: cabling class F, winding class H. Protection: IP64, according to EN 60034-5, EN 60529 and EN 60529/A1. Feedback: 2-pole resolver. Flange: B5... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 400 VAC; 208-230/240V 60Hz
  • Motor Type: AC Servo
  • Units: Metric
Brushless AC Servo Motors -- EKM
from Kollmorgen Corporation

These enhanced, high performance motors are MilSpec 810E rated and IP67 sealed, and comes standard with a stainless steel and chemical-agent-resistant paint, for duty in harsh environmental conditions. Features. 0.43 to 53 Nm continuous stall torque (3.8 to 467 lbin). Speeds up to 8000 RPM meet high... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 460/480V/60Hz
  • Motor Type: AC Servo
  • Continuous Torque: 3.8 to 467.0
NT Series Servo Motor -- NT-207
from Nidec Control Techniques

NT Motors – Economical high performance servo motors. 230V. 7.5 to 56 lb-in (0.85 to 6.3 Nm). The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with a segmented core to... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Servo
  • Phase: Three-phase
Instrument Grade Brushless DC Servo Motors -- A0421046NC
from Pittman Motors

PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V
  • Motor Type: Servomotor
  • DC Voltage Range: 48.0
Groschopp Planetary Brushless DC Gearmotors -- 61542
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Series BFA23 -- Model BFA23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]

  • Motor Shape: Square Body
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Brushless Motor -- 42BLH02
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Brushless DC Motor -- 57ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
42mm Brushless DC Motor -- BY42BL26
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. IP 45 [See More]

  • Motor Shape: Square Body
  • Torque Constant: 4.96
  • Motor Type: DC Motor
  • Output Power: 0.0348
ST Series -- 145ST2M
from Parker Hannifin / Automation / Electromechanical Division - Europe

Continuous torque up to 235 Nm and peak torque up to 1161 Nm. Hollow shaft options (up to 75 mm diameter). Rated speeds from 200 to 1500 rpm. Two motor technologies: HP: High precision. SP: Standard precision. Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min. [See More]

  • Motor Shape: Square Body
  • Output Power: 1 HP; 2 HP
  • Motor Type: AC Servo
  • Output Power: 0.9851 to 2.72
Explosion-Proof Servo Motor -- EB
from Kollmorgen Corporation

Based on our 230 VAC B and M Series, the Kollmorgen EB Series provides a high-performance explosion-proof servo motor suitable for applications where flammable vapors or gases create a potentially hazardous environment. These motors have been tested and proven capable of withstanding an internal... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Servo
  • Output Power: 2 HP; 5 HP / 3.6 KW
XV Series Servo Motor -- XVM-401-TONS-0000
from Nidec Control Techniques

XV Motors – Compact Servo Motors. 230V. 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak). The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Servo
  • Phase: Three-phase
Slotless Brushless DC Servo Motors -- 3411 Series
from Pittman Motors

PITTMAN ® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move... [See More]

  • Motor Shape: Square Body
  • DC Construction: Coreless / Slotless
  • Motor Type: Servomotor
  • Standard DC Voltage: 12V; 24V; 48V
Groschopp Planetary Brushless DC Gearmotors -- 85000
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Series BFA34 -- Model BFA34-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Motor Shape: Square Body
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Brushless Motor -- 42BLH03
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Brushless DC Motor -- 80ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 48.0 to 310.0
86mm Brushless DC Motor -- BY86BL110
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control. IP44. Rated Voltage: 48 VDC. Rated Speed: 4000 rpm [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V
  • Motor Type: DC Motor
  • DC Voltage Range: 48.0
Hazardous Duty AC Synchronous Motors
from Kollmorgen Corporation

These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features. Motor torque up to 1,500 oz-in (1059... [See More]

  • Motor Shape: Square Body
  • AC Construction: Synchronous
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
Groschopp Right Angle Brushless DC Gearmotors -- 47100
from Groschopp, Inc.

Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]

  • Motor Shape: Square Body
  • AC Motor Features: Reversible (optional feature)
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Series BFA42 -- Model BFA42-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]

  • Motor Shape: Square Body
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Brushless Motor -- 42BLH04
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • Motor Type: DC Motor
  • Standard DC Voltage: 24V
Brushless DC Motor -- 86ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 48V
  • Motor Type: DC Motor
  • DC Voltage Range: 48.0
92mm Brushless DC Moror -- BY92BL220-550
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor. IP44 & Insultation Class F [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Output Power: 0.7371
Servo Motors -- Goldline B/M & BH/MH
from Kollmorgen Corporation

The Kollmorgen ’s Goldline ® Series includes a wide range of voltages, sizes, options and co-engineered modifications. The permanent magnet design offers high torque and power density. The B and M Series are low- and medium-inertia motors that run on 230 VAC line power. The BH and MH... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Motor Type: AC Servo
  • Output Power: 1 HP; 2 HP; 5 HP / 3.6 KW
Brushless Motor -- 86BL125
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • Motor Type: DC Motor
  • Standard DC Voltage: 48V
Brushless DC Motor -- 86ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0 to 310.0
Servo Motors -- VLM
from Kollmorgen Corporation

With a design targeted for the most common servo motor features and offering torque ranges from 0.5N-m to almost 16 N-m, VLM delivers all the torque and performance of a servo while helping you control application costs. Features. NEMA 23 and 34 frame sizes. Metric 60 mm and 90 mm frame sizes. [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
  • Motor Type: AC Servo
  • Torque Constant: 22.66 to 101
Brushless Motor -- 86BL58
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • Motor Type: DC Motor
  • Standard DC Voltage: 48V
Brushless DC Motor -- 90ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0 to 310.0
Synchronous Servo Motors -- AKM™
from Kollmorgen Corporation

Kollmorgen AKM ™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor —optimized for your specific application requirements —has never been easier. [See More]

  • Motor Shape: Square Body
  • AC Construction: Synchronous
  • Motor Type: AC Servo
  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
Brushless Motor -- 86BL71
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • Motor Type: DC Motor
  • Standard DC Voltage: 48V
Brushless DC Motor -- 90ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 310.0
Washdown and Food Grade Servo Motors -- AKM™
from Kollmorgen Corporation

Kollmorgen AKM ™ Washdown and Washdown Food Series motors are available in frame sizes 2 through 6. These innovative motors incorporate our industry-leading AKM electromagnetics within a housing protected by a 2-K coating and IP67-rated seal configuration. Stainless steel hardware is used on... [See More]

  • Motor Shape: Square Body
  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
  • Motor Type: AC Servo
  • Torque Constant: 14.16 to 425
Brushless Motor -- 86BL98
from Changzhou Fulling Motor Co., Ltd

A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]

  • Motor Shape: Square Body
  • Phase: Three-phase
  • Motor Type: DC Motor
  • Standard DC Voltage: 48V
Brushless DC Planetary Gearmotor -- 42JXE100K-42BL60
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
Brushless DC Planetary Gearmotor -- 42JXG50K-42BL60
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
Brushless DC Planetary Gearmotor -- 42JXGT200K-42BL60
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Motor Shape: Square Body
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0