160 Volt Brushless Motors

Last Updated: January 16, 2025 Reviewed by: Jon Lowy, consulting engineer

Description

160 Volt Brushless Motors are advanced electric motors designed to operate efficiently at a voltage of 160 volts. These motors are characterized by their ability to deliver high torque and speed with minimal electrical noise and reduced maintenance requirements. They are engineered to provide consistent performance and reliability, making them suitable for a wide range of demanding tasks.

Working Principle

Brushless motors operate using an electronic controller that switches the phase to the windings, producing a rotating magnetic field within the motor. The rotor, which contains permanent magnets, follows this rotating field, resulting in motion. This design eliminates the need for brushes, which are used in traditional motors to transfer current to the rotor. The absence of brushes reduces friction and wear, enhancing the motor's lifespan and efficiency. The 160 Volt Brushless Motor is particularly useful because it offers a balance between power output and energy consumption, making it ideal for applications requiring sustained performance without overheating.

Applications

160 Volt Brushless Motors are utilized in a variety of specific applications. In the automotive industry, they are often found in electric vehicles, where they provide the necessary torque and speed for efficient propulsion. In industrial automation, these motors are used in robotic arms and conveyor systems, where precision and reliability are crucial. Additionally, they are employed in the aerospace sector for controlling flight surfaces and in drones for propulsion, where their lightweight and efficient design is advantageous.

Advantages over other Brushless Motors

One of the key advantages of 160 Volt Brushless Motors over other brushless motors is their ability to deliver higher power output without significantly increasing size or weight. This makes them particularly suitable for applications where space and weight are critical factors, such as in drones and electric vehicles. Furthermore, their design allows for better thermal management, reducing the risk of overheating during prolonged use. They also tend to have a longer lifespan due to reduced mechanical wear, as there are no brushes to replace.

Limitations

Despite their advantages, 160 Volt Brushless Motors have some limitations. They require a sophisticated electronic controller to operate, which can increase the overall system complexity and cost. Additionally, their performance can be affected by extreme temperatures, which may necessitate additional cooling systems in certain applications. The initial setup and calibration can also be more complex compared to traditional motors, requiring specialized knowledge and equipment.

Considerations

When considering the use of 160 Volt Brushless Motors, it is important to evaluate the initial costs, which can be higher due to the need for an electronic controller and potentially more complex integration into existing systems. Operating expenses may be lower over time due to reduced maintenance needs and higher efficiency. Durability is generally high, but it is essential to ensure that the motor is used within its specified operating conditions to avoid premature failure. Accuracy in applications is typically excellent, but it depends on the quality of the controller and the precision of the feedback systems used. Replacement and maintenance costs are generally lower than those for brushed motors, but any issues with the electronic controller can lead to higher repair costs.

21 Results
Brushless DC (BLDC) Motor -- RapidPower™ RP23
from ElectroCraft

Our ElectroCraft RapidPowerTM Nema 23 is a high-performance, high-speed brushless BLDC motor with ball-bearing construction, dynamically balanced rotors, and low audible and magnetic noise. It does not include brushes or a commutator. It is compatible with all three-phase brushless DC BLDC motor... [See More]

  • Standard DC Voltage: 160V
  • DC Voltage Range: 160.0
  • Motor Type: DC Motor
  • Torque Constant: 38
Brushless DC Motor -- 130BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • DC Voltage Range: 48.0 to 310.0
  • Motor Type: DC Motor
  • Torque Constant: 0.0770
Brushless DC (BLDC) Motor -- RapidPower™ RP34
from ElectroCraft

Our ElectroCraft RapidPowerTM Nema 34 is a compact, high-performance brushless BLDC motor incorporating ball bearing construction, a low cogging electro-magnetic design with both low audible and magnetic noise. It is available with a hall-effect commutation encoder or a variety of optical encoders... [See More]

  • Standard DC Voltage: 160V
  • DC Voltage Range: 160.0
  • Motor Type: DC Motor
  • Torque Constant: 46
Brushless DC Motor -- 80BSA Series
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • DC Voltage Range: 48.0 to 310.0
  • Motor Type: DC Motor
  • Torque Constant: 0.1210
Brushless DC Motor -- 86BSD Series (4Poles 4)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 24.0 to 310.0
  • Motor Type: DC Motor
  • Torque Constant: 0.3900
Brushless DC Motor -- 90BSA Series (8Poles 8)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 12.0 to 310.0
  • Motor Type: DC Motor
  • Torque Constant: 0.3240
Brushless DC Motor -- 90BSB Series (4Poles 4)
from 3X Motion Technologies Co., Ltd

The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 24.0 to 310.0
  • Motor Type: DC Motor
  • Torque Constant: 1.14
122mm Brushless DC Motor -- BY122BL160-1500
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]

  • Standard DC Voltage: 160V
  • DC Voltage Range: 160.0
  • Motor Type: DC Motor
  • Output Power: 2.01
Brushless DC Motor: Inner Rotor Type
from Nidec Corporation

These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]

  • Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 8.0 to 565.0
  • Motor Type: DC Motor
  • Output Power: 1/4 HP; 300 W; 1/2 HP
Series B23 -- Model B23-E-075
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • DC Voltage Range: 24.0 to 170.0
BM Series Brushless Rotary Motor
from Aerotech, Inc.

Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]

  • Standard DC Voltage: 90V; 160V
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • DC Voltage Range: 80.0 to 340.0
Brushless DC Motor -- 80ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 48V; 72V; 90V; 160V
  • DC Voltage Range: 48.0 to 310.0
  • Motor Type: DC Motor
  • Torque Constant: 5.95 to 17.13
92mm Brushless DC Moror -- BY92BL160-1000
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor. IP44 & Insultation Class F [See More]

  • Standard DC Voltage: 160V
  • DC Voltage Range: 160.0
  • Motor Type: DC Motor
  • Output Power: 1.34
Series BA23 -- Model BA23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • DC Voltage Range: 24.0 to 320.0
S Series Brushless, Frameless Torque Motor
from Aerotech, Inc.

Design Features. Slotless, brushless ring motors with high torque output and zero cogging. Frameless design for easy integration into OEM machines. Various winding options available. Includes Hall effect sensors for commutation [See More]

  • Standard DC Voltage: 160V
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Motor Type: DC Motor
  • DC Voltage Range: 160.0 to 340.0
Brushless DC Motor -- 86ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 24.0 to 310.0
  • Motor Type: DC Motor
  • Torque Constant: 11.89 to 55.22
Series BA34 -- Model BA34-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • DC Voltage Range: 24.0 to 300.0
Brushless DC Motor -- 90ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 24.0 to 310.0
  • Motor Type: DC Motor
  • Torque Constant: 12.18 to 161
Series BA42 -- Model BA42-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • DC Voltage Range: 24.0 to 400.0
Brushless DC Motor -- 90ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • DC Voltage Range: 12.0 to 310.0
  • Motor Type: DC Motor
  • Torque Constant: 4.25 to 268
Series BF34 -- Model BF34-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • DC Voltage Range: 24.0 to 300.0