300 W Brushless Motors

22 Results
Brushless DC Motor: Inner Rotor Type
from Nidec Corporation

These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 8.0 to 565.0
BM Series Brushless Rotary Motor
from Aerotech, Inc.

Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 90V; 160V
Series B23 -- Model B23-E-300
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]

  • Output Power: 300 W
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
AC Synchronous Servo Motors -- AKM®2G
from Kollmorgen Corporation

The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options, connector designs, thermal... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Construction: Synchronous
  • Motor Type: AC Servo
  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
S80 Series Brushless DC Motor -- 80BLD300L2
from Moons' Electric Co. Ltd.

● Wide speed range, flat torque. ● Excellent speed stability. ● Compact and high power. ● High efficiency and energy-saving. ● Low temperature rise, low noise, low vibration. ● Long life and low maintenance cost. ● Low cogging torque [See More]

  • Output Power: 300 W
  • Standard DC Voltage: 24V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0
Brushless Motors -- Endura Pro
from Genteq

Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP
  • AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz
  • Motor Type: AC Motor
  • Phase: Single-phase
Brushless DC Motor -- 86ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • Standard DC Voltage: 48V
  • Motor Type: DC Motor
  • DC Voltage Range: 48.0
Automation Grade Brushless DC Servo Motors -- AB23001
from Pittman Motors

PITTMAN ® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed... [See More]

  • Output Power: 300 W
  • DC Voltage Range: 325.0
  • Motor Type: Servomotor
  • Torque Constant: 26.5
80mm Brushless DC Motor -- BY80BL300
from Sinotech

Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]

  • Output Power: 300 W
  • Standard DC Voltage: 12V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0
BMS Series Brushless, Slotless Rotary Motor
from Aerotech, Inc.

Design Features. Slotless, brushless stator design provides zero cogging torque for unsurpassed velocity control. Smoother velocity than with standard DC brush-type motors with the advantage of reliable brushless technology. Standard NEMA frame sizes. Ultra-high resolution capability with amplified... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • DC Voltage Range: 340.0
Series BF34 -- Model BF34-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Output Power: 300 W
  • DC Construction: Permanent Magnet
  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
Frameless Direct Drive Motors -- RBE
from Kollmorgen Corporation

The RBE Series from Kollmorgen is a proven platform offering many years of direct drive motor solutions in various industries such as defense, semiconductor, machine tools, industrial automation, medical, and robotics. The frameless configuration is provided as a rotor and stator component that are... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Output Power: 0.0188 to 4.95
  • Motor Type: DC Motor
  • Continuous Current: 1.79 to 29.6
High-Efficiency Direct-drive Blower Motors -- Evergreen EM
from Genteq

Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide the same comfort, low utility bills and air quality as the OEM X13 ECM motor with less hassle for... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Motor
  • Phase: Single-phase
Brushless DC Motor -- 86ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0 to 310.0
Brushless Motor / Integrated Controller -- 3.0"x4.5" Series
from Pittman Motors

PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]

  • Output Power: 300 W
  • DC Voltage Range: 27.6
  • Motor Type: Servomotor
  • Torque Constant: 6.82
S Series Brushless, Frameless Torque Motor
from Aerotech, Inc.

Design Features. Slotless, brushless ring motors with high torque output and zero cogging. Frameless design for easy integration into OEM machines. Various winding options available. Includes Hall effect sensors for commutation [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • DC Construction: Permanent Magnet; Coreless / Slotless
  • Motor Type: DC Motor
  • Standard DC Voltage: 160V
Stainless Steel Servo Motors -- AKMH
from Kollmorgen Corporation

Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors. Designed for food... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Torque Constant: 14.16 to 387
  • Motor Type: Servomotor
  • Output Power: 0.2412 to 7.64
High-efficiency, Fractional-Horsepower Outdoor Motor -- 142R
from Genteq

ECM 142R is the next generation of high-efficiency, fractional-horsepower outdoor motors. 142R is ideally suited to outdoor applications such as split system outdoor units, package units, or any other prop fan air-moving that requires a 1/5, 1/3, 1/2 or 3/4 horsepower, 300-1200 RPM motor. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP
  • DC Construction: ECM
  • Motor Type: AC Motor
  • Output Power: 0.2000 to 0.7500
Brushless DC Motor -- 90ZW3S Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 24.0 to 310.0
Synchronous Servo Motors -- AKM™
from Kollmorgen Corporation

Kollmorgen AKM ™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor —optimized for your specific application requirements —has never been easier. [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • AC Construction: Synchronous
  • Motor Type: AC Servo
  • AC Voltage & Frequency: 400 VAC; 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
ThinkTank™ Premium ECM Motor -- 3.0
from Genteq

The sixth generation of premium ECM motors, ThinkTank 3.0 features built-in BlaKBox Technology and the AirKom ™ operating system, which lets equipment manufacturers create forced-air systems that are more advanced, more reliable, and easier to service. Systems that utilize the ThinkTank 3.0... [See More]

  • Output Power: 300 W; 1/2 HP; 1 HP
  • DC Construction: ECM
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
Brushless DC Motor -- 90ZW3SA Series
from Jingjiang Nair Motion Technologies Co., Ltd.

JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]

  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP
  • Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
  • Motor Type: DC Motor
  • DC Voltage Range: 12.0 to 310.0