Multi-speed Brushless Motors
2 Results
Grismir® Motor
from Thor Power Corporation
from Thor Power Corporation
Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]
- AC Motor Features: Multi-speed; Reversible
- AC Construction: Synchronous
- Motor Type: AC Motor
- DC Construction: Permanent Magnet
Brushless Motors -- Endura Pro
from Genteq
from Genteq
Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro... [See More]
- AC Motor Features: Multi-speed
- AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz
- Motor Type: AC Motor
- Phase: Single-phase