Three-phase Brushless Motors
from Tecnotion
The QMT-HA 385 series redefines what's possible in the same stator size. Delivering up to 41% more performance, it upgrades your machine with minimal mechanical impact. The HA series distinguished itself with an increased rotor height while keeping the outside of the stator equal. With seamless... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 17643 to 50410
from Arnold Magnetic Technologies
AC Stators & DC Stators. Ramco Electric Motors, Inc. winds stator coils and builds custom stator assemblies to your design for motors from fractional HP to 200HP and up. We hand-insert both lap and concentric wound coils for single, three phase power AC Induction stators, as well as DC brushless... [See More]
- Phase: Single-phase; Three-phase
- AC Construction: Induction
- Motor Type: AC Motor; DC Motor
- Output Power: 200
from Tecnotion
The QMT-HA 485 with it's unmatched performance, is Tecnotion's largest high-torque motor. It enables more accuracy or increases machine productivity. The largest QMT-HA 485 series sets the new benchmark, delivering up to 80% more performance with the same stator and rotor footprint. The higher rotor... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 36519 to 104288
from Tecnotion
The QMT-LA 230 series is designed for seamless integration - whether in existing systems or new setups. Its aluminum housing keeps weight low, boosting dynamics in rotary tables, trunnion tables, or other moving axes. [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 1076 to 5027
from Tecnotion
The QMT-LA 310 series is one of the most widely used motor series because it is suitable for many applications, from cutting and grinding to metrology and indexing tables. Its high efficiency keeps cooling demand low, making it ideal as a direct replacement in existing machines. With this upgrade,... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 3625 to 16964
from Tecnotion
The QMT-LA 385 delivers up to 15% more performance in both continuous torque and efficiency, without changing the mounting interface. It raises the standard for torque density in its class. Looking beyond 15%? The QMT-HA 385, with its higher rotor design, takes performance even to the next level. [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 9289 to 40866
from Tecnotion
The QMT-LA 485 boosts both continuous torque and efficiency by up to 15%, all while keeping the same mounting interface. Thanks to its aluminum housing, this powerhouse is lighter than expected. This low weight makes installation easier and reduces the overall impact on your machine. When 15% isn't... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 19229 to 84549
from Tecnotion
The QTL 210 series provides more torque than the smaller QTR series. The QTL 210 is the smallest of the QTL range and is available in three heights, 65, 85 and 105 mm. It has a large inner diameter suitable to route multiple cables through, allowing flexibility in the application. It therefore suits... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 1232 to 2478
from Tecnotion
The QTL 230 is essentially a QTL 210 motor with a cooling ring for high continuous torque even in combination with high duty cycles and dynamic movement profiles. This cooling ring should be closed with the housing, which creates a cooling channel. It will deliver 67-146 Nm continuous torque and... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 1232 to 2478
from Tecnotion
The QTL 290 expands on the QTL 210 design to meet even higher torque demands. In combination with low induction values and fast response time this series allows for highly dynamic movements. It makes the series ideal for usage in packaging and laser cutting machinery. The motor should be connected... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 2790 to 5565
from Tecnotion
The QTL 310 series is based on the QTL 290 with the addition of cooling ring. The cooling ring provides bolting holes for easy installation. This cooling ring should be closed with the housing, which creates a cooling channel. The motor is a reliable heavy duty workhorse. Because of the integrated... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 2790 to 5565
from Tecnotion
The QTL 385 and QTL485 torque motors supersede the QTL-210 -310 series as the biggest torque motors that Tecnotion has to offer. It has the same efficient and space-saving electromagnetic design scaled up for even higher torque demands. With a big inner diameter, it is very suitable to integrate... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 3667 to 4899
from Tecnotion
The QTR 105 is where the medium-range of Tecnotion QTR motors starts. QTR 105 motors are available with a wide range of options such as different winding types and a digital hall sensor. Various medical and health care applications benefit from the large inner diameter of the QTR 105 as well as the... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 14.16 to 402
from Tecnotion
The QTR 133 is the second medium-range QTR motor. It covers the torque range from 2.6 to 21.9Nm. The largest 60mm high QTR 133-60 motor offers a peak torque of 35.3Nm. Different winding types make the motor suitable for a wide variety of semiconductor and robotics applications for low voltage or... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 26.9 to 786
from Tecnotion
The QTR 160 series is the largest in diameter of the medium QTR motor range-the smallest motor measures just 17 mm in height, with a continuous torque of 4.2 Nm. The largest motor excels with a peak torque of 155.3 Nm.Power and size make that the QTR 160 Series motors can often replace large factory... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 43.9 to 1308
from Tecnotion
The QTR 65 is the smallest torque motor in the Tecnotion torque motor range. This motor is optimized for small and low-voltage applications. With an outer diameter of 65mm and an inner diameter of 17 mm, this motor offers unique opportunities for small applications. The 65 Series is available in... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 8.35 to 38.37
from Tecnotion
The QTR 78 is the second size available in the Tecnotion QTR range. This series offers a continuous torque range from 0.57 to 4.47 Nm. The largest QTR 78-60 motor offers a peak torque of over 7.6Nm. To provide maximum flexibility and integration, the QTR 78 uses flying leads instead of a power... [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- Torque Constant: 16.85 to 75.76
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 2.01
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Nidec Control Techniques
Unimotor fm - Continuous duty servo motor. 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak). 055 to 250 Frames. Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm ’ stands for Flexible Motor and is... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Servo
- Output Power: 0.6165
from Thor Power Corporation
Our Permanent Magnet Alternating Current (PMAC) three-phase power device is slotless, sensorless with permanent magnet rotor, providing smooth variable speed over the complete rpm range from start-up to 30,000rpm, unlike the ratcheting trapezoidal step function of a Brushless Direct Current (BLDC). [See More]
- Phase: Three-phase
- AC Construction: Synchronous
- Motor Type: AC Motor
- DC Construction: Permanent Magnet
from Assun Motor Pte. Ltd.
Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Phase: Three-phase
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Anaheim Automation, Inc.
Integrated spur gearbox, compact Size and power density [See More]
- Phase: Three-phase
- DC Voltage Range: 36.0
- Motor Type: DC Motor
- Rotor Inertia: 2.36
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Ball or Sleeve Bearing. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.2010
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Nidec Control Techniques
Unimotor hd - Pulse duty servo motor. 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak). 055 to 115 Frames. Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Servo
- Output Power: 1.1
from Assun Motor Pte. Ltd.
DC Brushless Coreless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Phase: Three-phase
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Motor
- Output Power: 0.4691
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- DC Voltage Range: 15.0
- Motor Type: DC Motor
- Torque Constant: 1.94
from Nidec Control Techniques
NT Motors – Economical high performance servo motors. 230V. 7.5 to 56 lb-in (0.85 to 6.3 Nm). The NT Motor is an economical, high performance motor manufactured to maximize torque and minimize size. The NT motor uses powerful Neodymium magnets and is manufactured with a segmented core to... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Servo
- Output Power: 0.5790
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Phase: Three-phase
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Nidec Control Techniques
XV Motors – Compact Servo Motors. 230V. 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak). The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced... [See More]
- Phase: Three-phase
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Motor Type: AC Servo
- Output Power: 0.0456
from Assun Motor Pte. Ltd.
DC Brushless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]
- Phase: Three-phase
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Phase: Three-phase
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Assun Motor Pte. Ltd.
Slotless motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Phase: Three-phase
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Changzhou Fulling Motor Co., Ltd
BLDC flat motors are the ideal solution for many applications due to their compact, flat design (45mm diameter; length <30 mm). In the new 45BLW motors (16 poles design), the permanent magnets are located on the external rotor which rotate around the internal stator with the windings. In addition... [See More]
- Phase: Three-phase
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- DC Voltage Range: 36.0
- Motor Type: DC Motor
- Torque Constant: 8.92
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- DC Voltage Range: 36.0
- Motor Type: DC Motor
- Torque Constant: 7.5
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- DC Voltage Range: 36.0
- Motor Type: DC Motor
- Torque Constant: 8.92
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Phase: Three-phase
- DC Voltage Range: 36.0
- Motor Type: DC Motor
- Torque Constant: 8.92