Integral Encoder Brushless Motors
from Yaskawa America, Inc. - Motion Division
11W – 33W, 20 bit encoder. The SGM7M ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC power and holding brakes. Features. Highlights: Low inertia. High resolution... [See More]
- Feedback: Integral Encoder
- Standard DC Voltage: 24V
- Motor Type: Servomotor
- Output Power: 0.0147
from DigiKey
ROBSTRIDE 06 QDD 36 N.M INTEGRAT [See More]
- Feedback: Integral Encoder
- DC Voltage Range: 15.0 to 60.0
- Motor Type: DC Motor
- Output Power: 0.1541
from DigiKey
DAMIAO 4340P ACTUATOR MOTOR, CAN [See More]
- Feedback: Integral Encoder
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from DigiKey
ROBSTRIDE 01 QDD 17N.M INTEGRATE [See More]
- Feedback: Integral Encoder
- DC Voltage Range: 24.0 to 48.0
- Motor Type: DC Motor
- Output Power: 0.2278
from DigiKey
HIGHTORQUE HTDW-6036-02-DNE 1:36 [See More]
- Feedback: Integral Encoder
- DC Voltage Range: 12.0 to 48.0
- Motor Type: DC Motor
- Output Power: 0.0697
from DigiKey
DAMIAO 4310 ACTUATOR MOTOR, CAN, [See More]
- Feedback: Integral Encoder
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- DC Voltage Range: 24.0
from DigiKey
ROBSTRIDE 05 QDD 5.5N.M INTEGRAT [See More]
- Feedback: Integral Encoder
- DC Voltage Range: 15.0 to 60.0
- Motor Type: DC Motor
- Output Power: 0.0228
from DigiKey
HIGHTORQUE HTDW-6036-02-CNE 1:36 [See More]
- Feedback: Integral Encoder
- DC Voltage Range: 12.0 to 48.0
- Motor Type: DC Motor
- Output Power: 0.0697
from DigiKey
ROBSTRIDE 04 QDD 120N.M INTEGRAT [See More]
- Feedback: Integral Encoder
- Standard DC Voltage: 48V
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from DigiKey
ROBSTRIDE EDULITE 05 QDD 6N.M IN [See More]
- Feedback: Integral Encoder
- DC Voltage Range: 15.0 to 60.0
- Motor Type: DC Motor
- Output Power: 0.0255
from DigiKey
ROBSTRIDE 02 QDD 17N.M INTEGRATE [See More]
- Feedback: Integral Encoder
- DC Voltage Range: 15.0 to 60.0
- Motor Type: DC Motor
- Output Power: 0.2278
from DigiKey
ROBSTRIDE 03 QDD 60N.M INTEGRATE [See More]
- Feedback: Integral Encoder
- DC Voltage Range: 15.0 to 60.0
- Motor Type: DC Motor
- Output Power: 0.5093
from DigiKey
ROBSTRIDE 00 QDD 14N.M INTEGRATE [See More]
- Feedback: Integral Encoder
- DC Voltage Range: 15.0 to 60.0
- Motor Type: DC Motor
- Output Power: 0.1850
from DigiKey
HIGHTORQUE HTDW-5036-02-CNE 1:36 [See More]
- Feedback: Integral Encoder
- DC Voltage Range: 12.0 to 48.0
- Motor Type: DC Motor
- Output Power: 0.0228
from DigiKey
Brushless (BLDC) DC Motor Gearmotor 159 RPM Incremental 12VDC [See More]
- Feedback: Integral Encoder
- Standard DC Voltage: 12V
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from DigiKey
2804 3-PHASE BRUSHLESS DC MOTOR [See More]
- Feedback: Integral Encoder
- Standard DC Voltage: 12V
- Motor Type: AC Servo; DC Motor
- DC Voltage Range: 12.0
from DigiKey
2208 3-PHASE BRUSHLESS DC MOTOR [See More]
- Feedback: Integral Encoder
- Standard DC Voltage: 12V
- Motor Type: DC Motor
- DC Voltage Range: 12.0
from Galil
Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers. [See More]
- Feedback: Integral Encoder
- DC Construction: Disc Armature
- Motor Type: Servomotor
- Standard DC Voltage: 48V
from Exlar
The UL Recognized, Exlar SLG Series gearmotors offer you one of the highest power densities available in motion control. Currently the SLG gearmotors are available in three frame sizes, 60, 90 and 115 mm frames with 1, 2 or 3 stack lengths. Single and double reductions are availble in 4:1, 5:1,... [See More]
- Feedback: Integral Encoder; Integral Resolver
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Servo
- Continuous Current: 0.9000 to 7.3
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Feedback: Integral Encoder
- Output Power: 0.0268
- Motor Type: AC Servo; AC Motor
- Continuous Torque: 1.0
from Aerotech, Inc.
Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]
- Feedback: Integral Encoder
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- Standard DC Voltage: 90V; 160V
from WITTENSTEIN, Inc. (formerly alpha gear drives)
dynamic – high torque – efficient. cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features. [See More]
- Feedback: Absolute; Integral Encoder
- Standard DC Voltage: 24V; 48V
- Motor Type: Servomotor
- DC Voltage Range: 24.0 to 48.0
from Nidec Control Techniques
Unimotor fm - Continuous duty servo motor. 6.3 to 1200 lb-in (3611 lb-in peak); 0.72 to 136Nm (408Nm peak). 055 to 250 Frames. Unimotor fm is a high performance brushless AC servo motor range matched for use with Control Techniques servo drives. The ‘fm ’ stands for Flexible Motor and is... [See More]
- Feedback: Integral Encoder
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Servo
- Phase: Three-phase
from Genesis Motion
High Performance. Compact. Flexible. The LiveDrive ® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility, and design... [See More]
- Feedback: Integral Encoder
- Features: Torque Motor
- Motor Type: AC Servo; Servomotor; AC Motor; DC Motor
from Parker Hannifin / Automation / Electromechanical Division - Europe
The high inertia torque motor with outer rotor: High Precision. High Dynamic Stiffness. Stall Torque Range 15 ... 30 Nm [See More]
- Feedback: SinCos; Integral Encoder; Integral Resolver
- AC Voltage & Frequency: 400V
- Motor Type: AC Servo
- Continuous Torque: 132.7
from Island Components Group
Our brushless motors are among the most advanced in our industry. DC brushless motors offer superior performance and have the advantage of reduced maintenance since there are no brushes or commutators. These motors provide solutions for rigorous applications requiring maximum performance and... [See More]
- Feedback: Integral Encoder
- DC Voltage Range: 252.0
- Motor Type: DC Motor
- Torque Constant: 6.94
from Canon USA Motion Control
Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications. [See More]
- Feedback: Integral Encoder
- Standard DC Voltage: 24V
- Motor Type: Servomotor
- Continuous Current: 0.5000
from Exlar
Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized. 1, 2 or 3 stack lengths in 8 pole configuration. 115, 230 and 460 VAC. [See More]
- Feedback: Integral Encoder; Integral Resolver
- AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; 460/480V/60Hz
- Motor Type: AC Servo
- Continuous Current: 1.6 to 3.4
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Feedback: Integral Encoder
- Output Power: 0.0040
- Motor Type: AC Servo; AC Motor
- Continuous Torque: 0.1
from Aerotech, Inc.
Design Features. Slotless, brushless stator design provides zero cogging torque for unsurpassed velocity control. Smoother velocity than with standard DC brush-type motors with the advantage of reliable brushless technology. Standard NEMA frame sizes. Ultra-high resolution capability with amplified... [See More]
- Feedback: Integral Encoder
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- DC Voltage Range: 340.0
from Nidec Control Techniques
Unimotor hd - Pulse duty servo motor. 6.3 to 166.4 lb-in (499lb-in peak); 0.72 to 18.8Nm (56.4Nm peak). 055 to 115 Frames. Unimotor hd is a high dynamic brushless AC servo motor range designed for operation with Digitax ST, Unidrive SP and Epsilon EP drives. This high peak torque, low inertia motor... [See More]
- Feedback: Integral Encoder
- AC Voltage & Frequency: 208-230/240V 60Hz
- Motor Type: AC Servo
- Phase: Three-phase
from Parker Hannifin / Automation / Electromechanical Division - Europe
Synchronous Servo Motors. Feedback: resolver, encoder, SinCos ©. Holding brake available. IP65. Flange B5 / B6 / B9 / B14. 8 motor poles (MB/MH/ME 56 and 70: 4 motor poles). Alternative rotor inertias. Neodymium magnets. Applications requiring rapid accelerations and delays (packing machines,... [See More]
- Feedback: SinCos; Integral Encoder; Integral Resolver
- AC Construction: Synchronous
- Motor Type: AC Servo
- Units: Metric
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Feedback: Integral Encoder
- Output Power: 0.0080
- Motor Type: AC Servo; AC Motor
- Continuous Torque: 0.2
from Nidec Control Techniques
XV Motors – Compact Servo Motors. 230V. 0.95 – 101 lb-in (296 lb-in peak); 0.11 – 11.4Nm (33.4Nm peak). The XV Servo Motor series is a high-performance, low inertia, and high torque in a compact motor package. It offers a low cost solution with the features of a premium priced... [See More]
- Feedback: Integral Encoder
- AC Voltage & Frequency: 208-230/240V 60Hz; International Voltages
- Motor Type: AC Servo
- Phase: Three-phase
from Parker Hannifin / Automation / Electromechanical Division - Europe
Servomotor with DC Supply and Electronics on Board. Power supply: 325 ... 750 VDC. Compact design. Significant reduction on system wiring. Drastically reduced space in cabinet. Safety functions interated. Fieldbus (real time control). EtherCAT (CoE). CANopen DS402 [See More]
- Feedback: Integral Encoder; Integral Resolver
- DC Voltage Range: 325.0 to 750.0
- Motor Type: DC Motor
- Continuous Torque: 8.8
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Feedback: Integral Encoder
- Output Power: 0.0134
- Motor Type: AC Servo; AC Motor
- Continuous Torque: 0.4
from Citizen Chiba Precision Co., Ltd.
Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder means... [See More]
- Feedback: Integral Encoder
- Output Power: 0.0161
- Motor Type: AC Servo; AC Motor
- Continuous Torque: 0.5