Single-phase Brushless Motors

7 Results
Stator Manufacturing for Custom Motors
from Arnold Magnetic Technologies

AC Stators & DC Stators. Ramco Electric Motors, Inc. winds stator coils and builds custom stator assemblies to your design for motors from fractional HP to 200HP and up. We hand-insert both lap and concentric wound coils for single, three phase power AC Induction stators, as well as DC brushless... [See More]

  • Phase: Single-phase; Three-phase
  • AC Construction: Induction
  • Motor Type: AC Motor; DC Motor
  • Output Power: 200
AC Servo Screw Driving Motor -- KX Driver Series
from Nitto Seiko America

AC Servo Screw Driving Motor - KX Series Brushless AC Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Current control and resolver for highly accurate torque / speed / and angle control. SD550 Series Controller - 220VAC. Multiple program selections available. [See More]

  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Servo
  • Continuous Torque: 0.7 to 398.2
Brushless Motors -- Endura Pro
from Genteq

Designed as a smart alternative to the X13, the new Endura Pro features a constant torque 48 frame ECM. When compared to the X13, Endura Pro delivers a series of on-going improvements in multiple areas, plus increased overall reliability. All applications featuring the X13 now use the Endura Pro... [See More]

  • Phase: Single-phase
  • AC Voltage & Frequency: 277 V; 120V/60Hz; 208-230/240V 60Hz
  • Motor Type: AC Motor
  • AC Motor Features: Multi-speed
AC Synchronous Motors -- KS06, KS09 and KS11
from Kollmorgen Corporation

Our high pole count motors naturally turn at slower speeds (72 or 60 rpm). They only need a resistor-capacitor (RC) network to operate from single-phase AC utility power. These motors provide the highest torque in an AC synchronous motor for loads that operate at 72 rpm or slower. They are available... [See More]

  • Phase: Single-phase
  • AC Construction: Synchronous
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz
AC Servo Screw Driving Motor -- NX Driver series
from Nitto Seiko America

AC Servo Screw Driving Motor - NX Series AC Brushless Servo Screw Driving Motor. Reliable design offers superior life and less to maintain. Torque sensor resolver for highly accurate torque / speed / and angle control. Torque repeatability at output shaft of +/- 3%. Torque transducer for data... [See More]

  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Servo
  • Continuous Torque: 1.8 to 708.0
High-Efficiency Direct-drive Blower Motors -- Evergreen EM
from Genteq

Highly reliable. Highly efficient. And now, highly available. Genteq's Evergreen EM is designed by OEM motor experts to replace X13 motors quickly and easily. Evergreen EM is preprogrammed to provide the same comfort, low utility bills and air quality as the OEM X13 ECM motor with less hassle for... [See More]

  • Phase: Single-phase
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz; International Voltages
  • Motor Type: AC Motor
  • AC Motor Features: Multi-speed
Hazardous Duty AC Synchronous Motors
from Kollmorgen Corporation

These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features. Motor torque up to 1,500 oz-in (1059... [See More]

  • Phase: Single-phase
  • AC Construction: Synchronous
  • Motor Type: AC Motor
  • AC Voltage & Frequency: 120V/60Hz; 208-230/240V 60Hz