48 Volt Brushless Motors
from Shenzhen Yunhongda Motor Co., LTD.
CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation. [See More]
- Standard DC Voltage: 48V
- DC Construction: Coreless / Slotless
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux BLx60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 12V... [See More]
- Standard DC Voltage: 48V
- Torque Constant: 18.41
- Motor Type: DC Motor
- Output Power: 0.1474
from DigiKey
ROBSTRIDE 04 QDD 120N.M INTEGRAT [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.9382
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Motor Type: DC Motor
- Continuous Torque: 22.1
from Portescap
30ECT64 Ultra EC Slotless Brushless DC Motor. 30ECT64 Ultra EC. The ECT line of high performance Ultra EC motors are design optimized to sustain extremely demanding repetitive working cycles. These four pole 30ECT64 brushless motors provide ultra high continuous and peak torques while maintaining... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 2.9
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 0.1070
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Continuous Current: 1.7
from Constar Motion Co., Ltd
38mm High Torque Outer Rotor Brushless DC Motor. Diameter: 38mm Lengh : 46mm Voltage: 48V, 24V, 36V Max. output power : 1464W Speed: 8800rpm. Applications: UAV, aeromodelling, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads, Encoder, Driver. The brushless dc motor (BLDC)... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 1.96
from Shenzhen Power Motor Industrial Co., Ltd.
PBL.8550048-8101 Brushless DC motor [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.3002
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]
- Standard DC Voltage: 48V
- Torque Constant: 9.91
- Motor Type: DC Motor
- Output Power: 0.0348
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 30W 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.0402
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at traditional RPM ranges, allowing custom integration with a planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at lower RPM for quiet operation. Traditional... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Motor Type: DC Motor
- Continuous Torque: 53.1
from Portescap
30ECT90 Ultra EC Slotless Brushless DC Motor. 30ECT90 Ultra EC. New to our high performance Ultra EC family of motors, is the 30ECT90, designed and optimized to sustain extremely demanding repetitive working cycles. This four pole 30ECT90 brushless motor provides high continuous and peak torques in... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 2.99
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 0.1070
from Midwest Motion Products, Inc.
At MMP, we are actively engaged in the design, manufacturing and distribution of standard and custom motion control equipment, including fully reversible brushed and brushless DC gearmotors, motors with failsafe brakes and servomotors with feedback devices such as analog tachometers and encoders. We... [See More]
- Standard DC Voltage: 48V
- Continuous Current: 2.2
- DC Voltage Range: 48.0
- Continuous Torque: 6.8
from Shenzhen Power Motor Industrial Co., Ltd.
PBL.9408048-7101 Frameless torque motor [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.8309
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL42 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]
- Standard DC Voltage: 48V
- Torque Constant: 13.17
- Motor Type: DC Motor
- Output Power: 0.0563
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 30W Incremental 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.0402
from ElectroCraft
Exquisitely efficient small form factor BLDC motor that has peak operating efficiency at low RPM allowing custom integration with planetary gearbox. High torque from a small form factor, with low power consumption and peak performance at low RPM for quiet operation. Traditional BLDC motors have peak... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Motor Type: DC Motor
- Continuous Torque: 132.7
from Portescap
32ECF Brushless DC Slotted Flat Motor with Outer Rotor. 32ECF. The 32mm Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an air gap between the coil and the magnetic structure being managed radially. This performance optimized design delivers very high power density, smooth... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 11.84
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V; 72V; 90V; 160V
- DC Voltage Range: 48.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 0.0770
from Shenzhen Power Motor Industrial Co., Ltd.
PCL.3662048-5101 Brushless coreless motor [See More]
- Standard DC Voltage: 48V
- DC Construction: Coreless / Slotless
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]
- Standard DC Voltage: 48V
- Torque Constant: 18.41
- Motor Type: DC Motor
- Output Power: 0.1394
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 60W 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.0804
from ElectroCraft
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Motor Type: Servomotor
- Torque Constant: 1.15 to 5.4
from Portescap
35ECS60 Ultra EC Slotless Brushless DC Motor. 35ECS60 Ultra EC. The ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS60 brushless motor provides high continuous and peak speeds at low voltage while maintaining... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 1.68
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Motor Type: DC Motor
- Torque Constant: 0.0740
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V... [See More]
- Standard DC Voltage: 48V
- Torque Constant: 16.99
- Motor Type: DC Motor
- Output Power: 0.2104
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 60W Incremental 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.0804
from ElectroCraft
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Motor Type: Servomotor
- Torque Constant: 1.6 to 6.8
from Portescap
35ECS80 Ultra EC Slotless Brushless DC Motor. 35ECS80 Ultra EC. Part of our Ultra EC slotless brushless motors, the ECS line of high performances motors are design optimized to sustain extremely demanding repetitive working cycles. The two pole 35ECS80 brushless motor provides high continuous and... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 2.12
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V
- DC Voltage Range: 12.0 to 80.0
- Motor Type: DC Motor
- Torque Constant: 0.0810
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL70 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to... [See More]
- Standard DC Voltage: 48V
- Torque Constant: 14.58
- Motor Type: DC Motor
- Output Power: 0.4865
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 100W 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.1340
from ElectroCraft
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Motor Type: Servomotor
- Continuous Torque: 1.1 to 2.9
from Portescap
60ECF Brushless DC Slotted Flat Motor with Outer Rotor. 60ECF. The 60ECF brushless DC flat motor utilizes an outer rotor configuration with an overall body length of 38.2mm. This 60mm bldc motor consists of a 14-pole magnetic circuit and is able to provide a torque output up to 298 mNm. The 60ECF... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 16
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V; 72V; 90V; 160V
- DC Voltage Range: 48.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 0.1210
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL70 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to... [See More]
- Standard DC Voltage: 48V
- Torque Constant: 14.16
- Motor Type: DC Motor
- Output Power: 0.5053
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 100W Incremental 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.1340
from ElectroCraft
High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 12.0 to 48.0
- Motor Type: Servomotor
- Continuous Torque: 2.4 to 4.0
from Portescap
90ECF Brushless DC Slotted Flat Motor with Outer Rotor. 90ECF. The 90ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration and features an overall body length of 40mm. The 90ECF is able to provide a torque output up to 1 Nm. The performance-optimized design delivers excellent... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 31.86
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 0.3240
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL86 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to... [See More]
- Standard DC Voltage: 48V
- Torque Constant: 15.58
- Motor Type: DC Motor
- Output Power: 0.5616
from DigiKey
200 WATT BLDC SERVO MOTOR - 60 M [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.2680
from ElectroCraft
ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased efficiency,... [See More]
- Standard DC Voltage: 48V
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from Portescap
B0512A1 Autoclavable Slotted Brushless DC Motor. Spine Drill Surgical Motor (B0512A1). This size 5 brushless DC slotted motor is optimized for high-speed drill applications. Motor torque and speed make this an ideal solution for powered surgical hand tools that are used for high-speed drilling in... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 0.6967
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 0.3900
from parvalux by maxon
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL86 is a brushless direct current (BLDC) motor. It is available with a voltage of 48V DC and output power up to... [See More]
- Standard DC Voltage: 48V
- Torque Constant: 15.58
- Motor Type: DC Motor
- Output Power: 0.7854
from DigiKey
400 WATT BLDC SERVO MOTOR - 60 M [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.5361
from ElectroCraft
The ElectroCraft LRPX series is a family of compact, high-performance brushless DC (BLDC) gearmotors that integrate the innovative RPX series motor with a custom planetary gearbox, delivering exceptional torque at low speeds in a sleek, efficient package. The LRPX enables equipment downsizing with... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Torque Constant: 0.0042 to 4.05
- Motor Type: DC Motor
- Continuous Current: 0.1600 to 2.46
from Portescap
B0512N4081 Autoclavable Slotted Brushless DC Gearmotor. ENT Surgical Gearmotor (B0512N4081). This size 5 brushless DC slotted 48V mini motor is optimized for ENT microdebrider (a.k.a ENT shaver) applications. Motor torque and speed make this BLDC mini motor an ideal solution for powered surgical... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 4.56
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 12.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 0.3240
from DigiKey
300 WATT BLDC SERVO MOTOR - 80 M [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: AC Servo; DC Motor
- Output Power: 0.4021
from ElectroCraft
ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning capability and... [See More]
- Standard DC Voltage: 24V; 48V
- Torque Constant: 72.9 to 154
- Motor Type: DC Motor
- Output Power: 0.1005 to 0.1917
from Portescap
B0612H1005 Autoclavable Cannulated Slotted Brushless DC Motor. Cannulated Microdebrider / Shaver Motor (B0612H1005). The Cannulated Microdebrider / Shaver Motor (48V), a Size 6 cannulated Brushless DC slotted motor, provides optimal torque and speed for a broad range of minimally invasive surgical... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 1.8
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 1.14
from DigiKey
750 WATT BLDC SERVO MOTOR - 80 M [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: AC Servo; DC Motor
- Output Power: 1.01
from ElectroCraft
Introducing ElectroCraft's new MobilePower ™ MPW86 wheel drive, featuring a high torque-density brushless DC motor with integrated planetary gearbox and wheel assembly. ElectroCraft's MPW86 integrates an 8-pole Brushless DC motor with a heavy-duty, single or two-stage planetary gearbox mounted... [See More]
- Standard DC Voltage: 24V; 48V
- Torque Constant: 2832
- Motor Type: DC Motor
- Continuous Current: 10 to 30
from Portescap
B0614A4 Autoclavable Slotted Brushless DC Gearmotor. Arthroscopic Joint Shaver High Speed Gearmotor (B0614A4). The size 6 SMS brushless DC slotted mini motor is optimized for arthroscopic shaver applications and has been upgraded for higher speeds. This mini motor is an ideal solution for powered... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 4.23
from 3X Motion Technologies Co., Ltd
The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better dissipation of heat losses. They... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V
- DC Voltage Range: 12.0 to 80.0
- Motor Type: DC Motor
- Torque Constant: 0.2270
from DigiKey
Brushless (BLDC) DC Motor Servomotor 75 RPM 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: AC Servo; DC Motor
- Continuous Torque: 17.7
from ElectroCraft
ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MPP24 combines optimum performance with... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Continuous Torque: 1187.9
from 3X Motion Technologies Co., Ltd
The 76BLS Series (BLS76B400018A) is a 48V high-power roller BLDC motor designed for conveyor and automated material handling systems. With a 76mm motor size and integrated 1:35 speed reduction, it delivers 400W rated power and 33.6Nm rated torque at 94rpm output speed. The motor provides strong... [See More]
- Standard DC Voltage: 48V
- Output Power: 0.5361
- Motor Type: DC Motor
- Continuous Current: 12.5
from DigiKey
Brushless (BLDC) DC Motor Gearmotor 133 RPM 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Continuous Torque: 233.7
from ElectroCraft
New from ElectroCraft, the RPX16 is a highly dynamic small frame brushless DC motor. With an advanced 4-pole encapsulated core, this compact brushless motor o ers high torque density at a very a ordable price. The RPX16 is available in 12V, 24V and 48V versions and like all ElectroCraft motors is... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- Torque Constant: 835 to 4050
- Motor Type: DC Motor
- Continuous Current: 0.4000 to 2.4
from 3X Motion Technologies Co., Ltd
The 80BWA Series (80BWA1100D008H-01) is a 48V high-torque roller-type BLDC motor designed for conveyor systems and automated material handling applications. Featuring an 80mm motor diameter, this model delivers 400W rated power with a 50Nm rated torque at 80rpm, providing strong low-speed drive... [See More]
- Standard DC Voltage: 48V
- Output Power: 0.5361
- Motor Type: DC Motor
- Continuous Current: 14
from DigiKey
Brushless (BLDC) DC Motor Standard 4000 RPM 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Continuous Torque: 7.8
from 3X Motion Technologies Co., Ltd
Robust 48V, 200W Roller Motor The 50BWA428D008B-01 brushless DC (BLDC) motor emerges as a powerful solution for demanding industrial applications, encapsulating high efficiency and durability in a compact form. With a motor diameter of 50mm, it is specifically designed to deliver a high rated power... [See More]
- Standard DC Voltage: 48V
- Output Power: 200
- Motor Type: DC Motor
- Continuous Current: 9
from DigiKey
Brushless (BLDC) DC Motor Standard 30000 RPM 187W 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.2506
from DigiKey
Brushless (BLDC) DC Motor Standard 25000 RPM 244W 48VDC [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.3270
from DigiKey
BLDC 24 V RESOLVER 85MM [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.4758
from DigiKey
BLDC 24 V HALL SENSOR 100MM [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 0.8577
from Nidec Corporation
These are inner rotor type brushless DC motors that achieve high efficiency, long life, and low noise levels. Brushless DC motors are energy-saving DC motors that do not need the commutators and brushes that are the disadvantages of brush motors and provide superior service life, noise levels,... [See More]
- Standard DC Voltage: 9V; 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 8.0 to 565.0
- Motor Type: DC Motor
- Output Power: 1/4 HP; 300 W; 1/2 HP
from Anaheim Automation, Inc.
Integrated spur gearbox, compact Size and power density [See More]
- Standard DC Voltage: 48V
- Phase: Three-phase
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from MTC Industries & Research Carmiel Ltd.
The MDC-BL-58 was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 48 VDC is 7.5 N*m... [See More]
- Standard DC Voltage: 48V
- DC Construction: Outer Wound; Permanent Magnet
- Motor Type: Servomotor
- DC Voltage Range: 48.0
from Pittman Motors
PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Voltage Range: 9.6 to 48.0
- Motor Type: Servomotor
- Torque Constant: 1.76 to 8.8
from maxon
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Continuous Torque: 6.1 to 7.3
from Genesis Motion
The LiveDrive ® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight. [See More]
- Standard DC Voltage: 48V
- Output Power: 0.6138
- Motor Type: AC Motor; DC Motor
- Continuous Current: 14.4
from Transmotec
Brushless dc motors in customized or standard configurations. Standard diameters and flange sizes between 22 mm and 86 mm and power ratings up to 650W. Designs and body constructions are square and cylinder shapes. All motors have as standard integral hall sensors. Double ball bearings are used as... [See More]
- Standard DC Voltage: 24V; 48V
- DC Voltage Range: 24.0 to 48.0
- Motor Type: DC Motor
- Torque Constant: 8.3 to 18.41
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 48V; 72V; 90V; 160V
- DC Voltage Range: 48.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 5.95 to 17.13
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Standard DC Voltage: 48V
- Phase: Three-phase
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from NMB Technologies Corporation
BLDC65P35A-48V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 8.07
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- DC Voltage Range: 24.0 to 170.0
from Exlar
Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer... [See More]
- Standard DC Voltage: 24V; 48V
- DC Voltage Range: 24.0 to 48.0
- Motor Type: Servomotor
- Continuous Torque: 4.5 to 11.4
from WITTENSTEIN, Inc. (formerly alpha gear drives)
dynamic – high torque – efficient. cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features. [See More]
- Standard DC Voltage: 24V; 48V
- DC Voltage Range: 24.0 to 48.0
- Motor Type: Servomotor
- Continuous Torque: 0.1
from Assun Motor Pte. Ltd.
Brushless Motor applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- DC Voltage Range: 24.0 to 48.0
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 2.01
from Moons' Electric Co. Ltd.
● Wide range of speed control and smooth torque output. ● Excellent speed stability. ● Small size, high power. ● Low temperature rise, low noise, low vibration. ●Long life, low maintenance costs. ● Low positioning torque. ● Energy efficient [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 12.6
from Kollmorgen Corporation
The Kollmorgen TBM (Torquer Brushless Motor) Series direct drive frameless motor is designed to be directly embedded in your machine, using the machine ’s own bearings to support the rotor. This series is designed for applications that require high power in a small, compact form factor with... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V
- DC Voltage Range: 24.0 to 96.0
- Motor Type: DC Motor
- Continuous Current: 5.51 to 20.8
from Galil
Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers. [See More]
- Standard DC Voltage: 48V
- DC Construction: Disc Armature
- Motor Type: Servomotor
- DC Voltage Range: 48.0
from MTC Industries & Research Carmiel Ltd.
The CSA-0508 was developed to be used in airborne applications. It consists of a 3 phase bipolar brushless DC servo motor* with nominal operational voltage of 48 VDC, a reduction transmission gear and a one time pyrotechnically activated clutch. It does not include electronics. [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Continuous Torque: 885.0
from Pittman Motors
PITTMAN ® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Construction: Coreless / Slotless
- Motor Type: Servomotor
- DC Voltage Range: 12.0 to 60.6
from maxon
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Continuous Torque: 4.1 to 4.9
from Genesis Motion
The LiveDrive ® LDX is a patented frameless motor with superior torque to length, torque to mass, and motor constant (Km) compared to other direct drive motors. Your machines can accelerate faster, with increased payload, and reduced size/weight. [See More]
- Standard DC Voltage: 48V
- Output Power: 1.04
- Motor Type: AC Motor; DC Motor
- Continuous Current: 23.6
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 16.99 to 45.88
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Standard DC Voltage: 48V
- Phase: Three-phase
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from NMB Technologies Corporation
BLDC65S18A-48V Brushless DC can be the perfect solution for your application's power output needs. Review the part specifications provided to learn whether the size and electrical requirements are well suited to your project. You're sure to find the right motor for almost any application with NMB. [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 16.14
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- DC Voltage Range: 24.0 to 320.0
from Assun Motor Pte. Ltd.
DC Brushless Slotless Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it... [See More]
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless (optional feature)
- Motor Type: DC Motor
- Stepper Construction: Permanent Magnet
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Ball Bearing. Three Phase & 8 Poles. CW & CCW. Speed Control. IP44. Rated Voltage: 48 VDC. Rated Speed: 4000 rpm [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 14.16
from Moons' Electric Co. Ltd.
● Wide speed range, flat torque. ● Excellent speed stability. ● Compact and high power. ● High efficiency and energy-saving. ● Low temperature rise, low noise, low vibration. ● Long life and low maintenance cost. ● Low cogging torque [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 13.74
from maxon
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Continuous Torque: 3.5 to 4.7
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 11.89 to 55.22
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Standard DC Voltage: 48V
- Phase: Three-phase
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- DC Voltage Range: 24.0 to 300.0
from Assun Motor Pte. Ltd.
DC Servomotors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- DC Voltage Range: 24.0 to 48.0
from Sinotech
Long Life - High Reliability. Compact Size. High Power Density. Single or Double Shaft. Three Phase & 8 Poles. CW & CCW. Speed Control & Hall Sensor. IP44 & Insultation Class F [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Output Power: 1.34
from Moons' Electric Co. Ltd.
● Wide speed range, flat torque. ● Excellent speed stability. ● Compact and high power. ● High efficiency and energy-saving. ● Low temperature rise, low noise, low vibration. ● Long life and low maintenance cost. ● Low cogging torque [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Torque Constant: 14.02
from maxon
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Continuous Torque: 22.2 to 30.6
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 24.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 12.18 to 161
from Changzhou Fulling Motor Co., Ltd
A brushless DC motor is a synchronous electric motor which is powered by direct-current electricity (DC) and which has an electronically controlled commutation system, instead of a mechanical commutation system based on brushes. In such motors, current and torque, voltage and rpm are linearly... [See More]
- Standard DC Voltage: 48V
- Phase: Three-phase
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- DC Voltage Range: 24.0 to 400.0
from Assun Motor Pte. Ltd.
Ironless BLDC Motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to... [See More]
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet; Coreless / Slotless
- Motor Type: DC Motor
- DC Voltage Range: 24.0 to 48.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 48V
- DC Construction: Coreless / Slotless
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from maxon
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Continuous Torque: 12.8 to 16.1
from Jingjiang Nair Motion Technologies Co., Ltd.
JingJiang Nair Motion Technologies Co., Ltd.. have design, manufacturing and logistics facilities in China. They manufacture a wide range of DC gear motors, brushless DC motors and stepper motors which can be engineered to meet your exact requirements. They focus all of their product, application... [See More]
- Standard DC Voltage: 12V; 24V; 48V; 72V; 90V; 160V
- DC Voltage Range: 12.0 to 310.0
- Motor Type: DC Motor
- Torque Constant: 4.25 to 268
from Magmotor Technologies, Inc.
Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]
- Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
- DC Construction: Permanent Magnet
- Motor Type: Servomotor
- DC Voltage Range: 24.0 to 300.0
from Assun Motor Pte. Ltd.
Linear motors applied NdFeb permanent magnet which provide high power density and efficiency up to 90%,knitted rhombic winding creats no cogging, low inertia and smooth running even at very low speed,integrated hall sensor can be used for position control,Operated by PWM enable it easy to adjust... [See More]
- Standard DC Voltage: 24V; 48V
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- DC Voltage Range: 24.0 to 48.0
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 24V; 48V
- DC Construction: Coreless / Slotless
- Motor Type: DC Motor
- DC Voltage Range: 24.0 to 48.0
from maxon
maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The integrated... [See More]
- Standard DC Voltage: 48V
- DC Voltage Range: 48.0
- Motor Type: DC Motor
- Continuous Torque: 9.9 to 10.3
from Sinotech
Slotless Brushless DC Motor Applications. Here are a few of the applications that benefit from the advantages of Sinotech's slotless brushless DC motors: Medical. Powered surgical handpieces. Angioplasty. Surgical robot systems. Prosthetic limb drive systems. High speed medical drills. Cardiac... [See More]
- Standard DC Voltage: 12V; 24V; 48V
- DC Construction: Coreless / Slotless
- Motor Type: DC Motor
- DC Voltage Range: 12.0 to 48.0