Worm Brushless Motors
from Bodine Electric Company
Brushless motor for high torque, smaller size, and no maintenance. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. Bronze gear for high... [See More]
- Gear Type: Worm
- DC Voltage Range: 130.0
- Motor Type: DC Motor
- Output Power: 0.1250
from ElectroCraft
ElectroCraft's MP24 integrates a 4-pole Brushless DC motor with a 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MP24 combines optimum performance with increased efficiency,... [See More]
- Gear Type: Spur; Worm
- DC Construction: Permanent Magnet
- Motor Type: DC Motor
- Standard DC Voltage: 48V
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Output Power: 0.1394 to 0.2104
- Motor Type: DC Motor
- Continuous Current: 6.1 to 9.9
from RS Components, Ltd.
Crouzet 80289718 DC Geared Motor [See More]
- Gear Type: Worm; Worm
- Continuous Torque: 190.3
- Motor Type: DC Motor
- Gearbox Ratio: 26.8
from Bodine Electric Company
Totally enclosed, non-ventilated IP-20 (IP-44, 130V models only). Plug-in connectors facilitate electrical connections. Electronic commutation provides quiet operation and low electro-magnetic interference (EMI) while eliminating brush maintenance and contamination from brush dirt. Molded hall... [See More]
- Gear Type: Worm
- DC Voltage Range: 130.0
- Motor Type: DC Motor
- Output Power: 0.1250
from ElectroCraft
ElectroCraft's MPP24 integrates a 4-pole Brushless DC motor with a very robust 2-stage right-angle worm gearbox, designed for industrial applications, adding industrial grade cabling plus encoder feedback options to support positioning capability. The MPP24 combines optimum performance with... [See More]
- Gear Type: Spur; Worm
- Standard DC Voltage: 48V
- Motor Type: DC Motor
- DC Voltage Range: 48.0
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.1394
from Bodine Electric Company
Brushless motor for high torque, smaller size, and no maintenance. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearings on output shaft for increased radial load capacity and long life. Permanently lubricated gearing utilizing semi-fluid grease for long life. [See More]
- Gear Type: Worm
- DC Voltage Range: 130.0
- Motor Type: DC Motor
- Output Power: 0.3750
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.1394
from Bodine Electric Company
42B4 BLDC motor provides high starting torque, variable speed, and predictable performance. Compatible with BLDC motor drives. TENV. Variable Speed, 130VDC, 1/2 HP, 8-pole, 120-degree commutation. Class “F ” insulation and ratings; Rated ambient temp: +40 °C. Permanently lubricated,... [See More]
- Gear Type: Worm
- DC Voltage Range: 130.0
- Motor Type: DC Motor
- Output Power: 1/2 HP
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.1394
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.1850
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.1850
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.1850
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.2104
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.2104
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.2104
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.2801
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.2801
from parvalux by maxon
Our right angle geared brushless DC motors are ideal for applications from stairlifts to cleaning equipment. They offer high starting torque, responsive speed regulation and unbeatable efficiency. Parvalux is a known leader in the design of geared brushless DC motor drives and we offer a... [See More]
- Gear Type: Worm
- Standard DC Voltage: 24V
- Motor Type: DC Motor
- Output Power: 0.2801
from Groschopp, Inc.
Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic oil lubricant. Turned, heat-treated and ground shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]
- Gear Type: Planetary; Worm
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- Standard DC Voltage: 24V
from Groschopp, Inc.
Low noise, long life. Groschopp BLDC Motors are rated for 130 degrees C continuous internal temperature. High-efficiency synthetic lubricant. Hardened output shaft. Ball bearings. Multiple mounting positions. Rugged cast housing [See More]
- Gear Type: Worm
- AC Motor Features: Reversible (optional feature)
- Motor Type: DC Motor
- Standard DC Voltage: 24V