DC Servomotor Brushless Motors

116 Results
Sigma-X Mini Motors, 200V -- SGM7M-A1A
from Yaskawa America, Inc. - Motion Division

11W – 33W, 20 bit encoder. The SGM7M ultra-small capacity brushless servomotor can be used in a variety of applications. This ultra-compact unit comes in a wide selection of models including two flange sizes, AC power and holding brakes. Features. Highlights: Low inertia. High resolution... [See More]

  • Motor Type: Servomotor
  • Output Power: 0.0147
  • Standard DC Voltage: 24V
  • Continuous Current: 0.8300
Brushless Servo Motor -- MPL-B980E-MJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 80 = 203.2 mm (8.0 in.), 2250 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • Motor Type: Servomotor
  • Shaft Speed: 2250
  • AC Voltage & Frequency: 460/480V/60Hz
Brushless DC Motors
from GEEPLUS Inc.

With high starting torque and faster acceleration / deceleration, the motor produces less heat and less noise by eliminating ionizing spikes from brushes. This makes the brushless motor suitable for use in a number of sensitive applications, including medical equipment. Additional application... [See More]

  • Motor Type: Servomotor; DC Motor
  • Shaft Size: 1.654
  • Units: Metric
  • Shaft Orientation: In-line; Single-ended
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless
from FAULHABER MICROMO

Extremely compact design. Diameters ranging from 3 mm to 5 mm. For applications where space is very limited. 2-pole design with medium to high speeds. Matching, highly compact gearheads available. Matching speed controllers available [See More]

  • Motor Type: Servomotor
  • Torque Constant: 0.0453
  • DC Voltage Range: 3.0
  • Rotor Inertia: 2.83E-9
Brushless DC (BLDC) Motor -- RapidPower Plus™ RPP23
from ElectroCraft

Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 23, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect... [See More]

  • Motor Type: Servomotor
  • Torque Constant: 79
  • DC Voltage Range: 325.0
  • Continuous Current: 7.3
BLDC Motor/Brushless DC Motor -- 42BSF series (42BSF051C030X-08)
from 3X Motion Technologies Co., Ltd

Precision Control and Robust Communication The 42BSF051C030X-08 model of brushless DC motor (BLDC) offers an ideal solution for automation and precision applications with its outstanding performance and diverse control options. Engineered with precision, featuring an 8-pole 3-phase configuration, it... [See More]

  • Motor Type: Servomotor
  • Output Power: 63
  • DC Voltage Range: 36.0
  • Continuous Current: 3
MP Series MPL 240V Rotary Servo Motor -- MPL-A4560F-MK72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 45 = 130 mm (5.12 in.), Stack Length 60 = 152.4 mm (6.0 in.), 3000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable... [See More]

  • Motor Type: Servomotor
Brushless DC-Servomotors Series 0515 ... B 2 Pole Technology, sensorless
from FAULHABER MICROMO

Extremely compact design. Diameters ranging from 3 mm to 5 mm. For applications where space is very limited. 2-pole design with medium to high speeds. Matching, highly compact gearheads available. Matching speed controllers available [See More]

  • Motor Type: Servomotor
  • Torque Constant: 0.1628
  • DC Voltage Range: 6.0
  • Rotor Inertia: 2.83E-8
Brushless DC (BLDC) Motor -- RapidPower Plus™ RPP34
from ElectroCraft

Our ElectroCraft RapidPowerTM Plus Brushless Servo BLDC Motor, Nema 34, is a high voltage, high performance brushless servo BLDC motor incorporating the latest electro-magnetic components creating high continuous torques with low inertia for rapid acceleration. It is available with hall-effect... [See More]

  • Motor Type: Servomotor
  • Torque Constant: 97.9
  • DC Voltage Range: 325.0
  • Continuous Current: 8.9
Servo Hub Motor -- 4.7 inch 3N.m
from 3X Motion Technologies Co., Ltd

Servo hub motor widely used in AGV vehicles3X MOTION has developed and manufactured its own servo wheel hub motor specifically for lightweight unmanned transport vehicles with a load of less than 350kg. [See More]

  • Motor Type: Servomotor
  • Output Power: 110
  • Standard DC Voltage: 24V
  • Continuous Current: 8
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A1510V-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 8000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 0620 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Motor Type: Servomotor
  • Torque Constant: 0.1543
  • DC Voltage Range: 6.0
  • Rotor Inertia: 1.35E-7
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX22
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX22 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Motor Type: Servomotor
  • DC Voltage Range: 12.0 to 48.0
  • Standard DC Voltage: 12V; 24V; 48V
  • Torque Constant: 1.15 to 5.4
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A1510V-VJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 8000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 0824 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Motor Type: Servomotor
  • Torque Constant: 0.4248
  • DC Voltage Range: 12.0
  • Rotor Inertia: 4.04E-7
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX32
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX32 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 8-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. The... [See More]

  • Motor Type: Servomotor
  • DC Voltage Range: 12.0 to 48.0
  • Standard DC Voltage: 12V; 24V; 48V
  • Torque Constant: 1.6 to 6.8
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A1510V-VJ74AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 8000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 1028 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Motor Type: Servomotor
  • Torque Constant: 0.4786
  • DC Voltage Range: 12.0
  • Rotor Inertia: 8.81E-7
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX40
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX40 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Motor Type: Servomotor
  • DC Voltage Range: 12.0 to 48.0
  • Standard DC Voltage: 12V; 24V; 48V
  • Continuous Torque: 1.1 to 2.9
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A1520U-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 7000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 1218 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Motor Type: Servomotor
  • Torque Constant: 0.2563
  • DC Voltage Range: 6.0
  • Rotor Inertia: 1.13E-6
DC Brushless Servo BLDC Motor -- RapidPower™ Xtreme RPX52
from ElectroCraft

High torque density. Excellent torque per frame size performance. New from ElectroCraft, the RPX52 is a highly dynamic and controllable very small frame metric BLDC motor. With an advanced 14-pole encapsulated core, this compact DC BLDC motor offers high torque density at a very affordable price. [See More]

  • Motor Type: Servomotor
  • DC Voltage Range: 12.0 to 48.0
  • Standard DC Voltage: 12V; 24V; 48V
  • Continuous Torque: 2.4 to 4.0
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A1520U-VJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 7000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 1226 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Motor Type: Servomotor
  • Torque Constant: 1.09
  • DC Voltage Range: 24.0
  • Rotor Inertia: 2.12E-6
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A1520U-VJ74AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 7000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 1525 ... BRC with integrated Speed Controller
from FAULHABER MICROMO

Programmable motor characteristics through integrated speed controller. Outstanding reliability, long service life. Dynamically balanced rotor, quiet running. No cogging. Wide, more linear speed/torque range. Smooth running [See More]

  • Motor Type: Servomotor
  • Torque Constant: 1.23
  • DC Voltage Range: 15.0
  • Units: Metric
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A1530U-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 7000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 1628 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Motor Type: Servomotor
  • Torque Constant: 1
  • DC Voltage Range: 24.0
  • Rotor Inertia: 7.65E-6
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A1530U-EJ74AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), 24V DC... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 7000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 1645 ... BHS 2 Pole Technology
from FAULHABER MICROMO

Large power up to 96 W in small diameter. High speed close to 100 ‘000 min-1 (BHS version). Huge impulsive torque > 30 mNm (BHT version). Very dynamic and responsive with low inertia. Low vibration and low noise, suitable for handtools. Optional integrated encoder [See More]

  • Motor Type: Servomotor
  • Torque Constant: 1.12
  • DC Voltage Range: 48.0
  • Rotor Inertia: 8.35E-6
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A1530U-VJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 7000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 1660 ... BHS 2 Pole Technology
from FAULHABER MICROMO

Large power up to 96 W in small diameter. High speed close to 100 ‘000 min-1 (BHS version). Huge impulsive torque > 30 mNm (BHT version). Very dynamic and responsive with low inertia. Low vibration and low noise, suitable for handtools. Optional integrated encoder [See More]

  • Motor Type: Servomotor
  • Torque Constant: 0.6641
  • DC Voltage Range: 24.0
  • Rotor Inertia: 1.27E-5
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A1530U-VJ74AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 7000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 1660 ... BHT 2 Pole Technology
from FAULHABER MICROMO

Large power up to 96 W in small diameter. High speed close to 100 ‘000 min-1 (BHS version). Huge impulsive torque > 30 mNm (BHT version). Very dynamic and responsive with low inertia. Low vibration and low noise, suitable for handtools. Optional integrated encoder [See More]

  • Motor Type: Servomotor
  • Torque Constant: 1.94
  • DC Voltage Range: 48.0
  • Rotor Inertia: 1.70E-5
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A210V-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 8000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 1935 ... BRC with integrated Speed Controller
from FAULHABER MICROMO

Programmable motor characteristics through integrated speed controller. Outstanding reliability, long service life. Dynamically balanced rotor, quiet running. No cogging. Wide, more linear speed/torque range. Smooth running [See More]

  • Motor Type: Servomotor
  • Torque Constant: 0.9176
  • DC Voltage Range: 6.0
  • Units: Metric
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A220T-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 20 = 50.8 mm (2.0 in.), 6000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 6000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 2036 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Motor Type: Servomotor
  • Torque Constant: 1.73
  • DC Voltage Range: 24.0
  • Rotor Inertia: 2.76E-5
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A220T-HJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 20 = 50.8 mm (2.0 in.), 6000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake, IEC... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 6000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 2057 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Motor Type: Servomotor
  • Torque Constant: 0.7859
  • DC Voltage Range: 12.0
  • Rotor Inertia: 5.66E-5
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A220T-VJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 20 = 50.8 mm (2.0 in.), 6000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 6000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 2057 ... BA 2 Pole Technology, High Speed, for Autoclave Sterilisation
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Motor Type: Servomotor
  • Torque Constant: 0.7788
  • DC Voltage Range: 24.0
  • Rotor Inertia: 4.25E-5
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A230P-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 5000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 2214 ... BXT H SC with integrated Speed Controller external rotor technology, with housing
from FAULHABER MICROMO

High torque and speed rigidity thanks to 14-pole technology. Speed control in tight installation spaces; thanks to the high number of poles of the motors, also available in the low speed range from 200 min-1. Modular, diameter-compliant mounting concept with integrated current limitation. Simple and... [See More]

  • Motor Type: Servomotor
  • Torque Constant: 4.05
  • DC Voltage Range: 24.0
  • Gearing Efficiency: 95
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A230P-VJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 5000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 2232 ... BX4 4 Pole Technology
from FAULHABER MICROMO

High torque and speed rigidity thanks to 4-pole technology. Position control in extremely confined installation spaces thanks to optional analogue Hall sensors. Modular, diameter-compliant mounting concept for high-resolution magnetic and optical encoders. Versions with integrated Speed or Motion... [See More]

  • Motor Type: Servomotor
  • Torque Constant: 2.41
  • DC Voltage Range: 12.0
  • Rotor Inertia: 7.22E-5
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A230P-VJ74AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 2 = 75 mm (2.95 in.), Stack Length 30 = 76.2 mm (3.0 in.), 5000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 5000
  • AC Voltage & Frequency: 208-230/240V 60Hz
Brushless DC-Servomotors Series 2232 ... BX4 SC with integrated Speed Controller 4 Pole Technology
from FAULHABER MICROMO

High torque and speed rigidity thanks to 4-pole technology. Speed control in tight installation spaces; thanks to optional analogue Hall sensors, also available in the low speed range from 50 min-1. Modular, diameter-compliant mounting concept with integrated current limitation. Simple and... [See More]

  • Motor Type: Servomotor
  • Torque Constant: 4.45
  • DC Voltage Range: 24.0
  • Gearing Efficiency: 95
MP-Series MPL 240V AC Rotary Servo Motor -- MPL-A310F-HJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 230 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 3000 RPM, 2000 Line Incremental Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake, IEC... [See More]

  • Motor Type: AC Servo; Servomotor
Brushless DC-Servomotors Series 2250 ... BX4 4 Pole Technology
from FAULHABER MICROMO

High torque and speed rigidity thanks to 4-pole technology. Position control in extremely confined installation spaces thanks to optional analogue Hall sensors. Modular, diameter-compliant mounting concept for high-resolution magnetic and optical encoders. Versions with integrated Speed or Motion... [See More]

  • Motor Type: Servomotor
  • Torque Constant: 3.82
  • DC Voltage Range: 18.0
  • Rotor Inertia: 1.42E-4
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B1510V-EJ74AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 10 = 25.4 mm (1.0 in.), 8000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), 24V DC... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 8000
  • AC Voltage & Frequency: 460/480V/60Hz
Brushless DC-Servomotors Series 2250 ... BX4 SC with integrated Speed Controller 4 Pole Technology
from FAULHABER MICROMO

High torque and speed rigidity thanks to 4-pole technology. Speed control in tight installation spaces; thanks to optional analogue Hall sensors, also available in the low speed range from 50 min-1. Modular, diameter-compliant mounting concept with integrated current limitation. Simple and... [See More]

  • Motor Type: Servomotor
  • Torque Constant: 5.23
  • DC Voltage Range: 24.0
  • Gearing Efficiency: 95
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B1520U-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 7000
  • AC Voltage & Frequency: 460/480V/60Hz
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology
from FAULHABER MICROMO

High-power motors with maximum torque. Continuous output from 133 W to 150 W. Outstanding ratio of torque to weight and size. Very high efficiency of up to 91 %. Fully integrated analogue Hall sensors and matching encoders, gearheads and controllers are available. For dynamic start/stop operation [See More]

  • Motor Type: Servomotor
  • Torque Constant: 3.34
  • DC Voltage Range: 48.0
  • Rotor Inertia: 1.30E-4
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B1520U-VJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 7000
  • AC Voltage & Frequency: 460/480V/60Hz
Brushless DC-Servomotors Series 2444 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Motor Type: Servomotor
  • Torque Constant: 3
  • DC Voltage Range: 48.0
  • Rotor Inertia: 8.07E-5
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B1520U-VJ74AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 20 = 50.8 mm (2.0 in.), 7000 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 7000
  • AC Voltage & Frequency: 460/480V/60Hz
Brushless DC-Servomotors Series 3056 ... B 2 Pole Technology
from FAULHABER MICROMO

High density ironless system FAULHABER winding. Digital or analog hall sensors available. Extremely smooth speed control. Sensitive positioning control [See More]

  • Motor Type: Servomotor
  • Torque Constant: 5.39
  • DC Voltage Range: 36.0
  • Rotor Inertia: 2.12E-4
MP-Series MPL 480V AC Rotary Servo Motor -- MPL-B1530U-EJ72AA
from Allen-Bradley / Rockwell Automation

Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 15 = 63 mm (2.48 in.), Stack Length 30 = 76.2 mm (3.0 in.), 7000 RPM, Single-turn High-resolution Encoder. Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180 Â ° Rotatable (Quick Connect), No Brake,... [See More]

  • Motor Type: AC Servo; Servomotor
  • Shaft Speed: 7000
  • AC Voltage & Frequency: 460/480V/60Hz
Brushless DC-Servomotors Series 3153 ... BRC with integrated Speed Controller
from FAULHABER MICROMO

Programmable motor characteristics through integrated speed controller. Outstanding reliability, long service life. Dynamically balanced rotor, quiet running. No cogging. Wide, more linear speed/torque range. Smooth running [See More]

  • Motor Type: Servomotor
  • Torque Constant: 2.3
  • DC Voltage Range: 9.0
  • Units: Metric
Stainless Steel Servo Motors -- AKMH
from Kollmorgen Corporation

Kollmorgen has designed custom solutions for challenging environments since our founding in 1916. The most notable were the motors used in Jason Jr., the ROV that was used to explore the Titanic. The culmination of these experiences has been leveraged in the AKMH series of motors. Designed for food... [See More]

  • Motor Type: Servomotor
  • Output Power: 1/4 HP; 300 W; 1/2 HP; 1 HP; 2 HP; 5 HP / 3.6 KW
  • Torque Constant: 14.16 to 387
  • Output Power: 0.2412 to 7.64
Brushless Motors
from Adamant Namiki Jewel Co., Ltd

Our brushless motor lineup includes models from 4mm diameter up to 22mm diameter sizes. All have low inertia rotors for quick response, and hi energy rare earth magnets for optimum performance. The slotless, brushless motors achieve more efficient operation through low damping losses. Planetary and... [See More]

  • Motor Type: Servomotor; DC Motor
  • Standard DC Voltage: 6V; 9V; 12V; 24V
  • DC Construction: Coreless / Slotless
  • DC Voltage Range: 3.0 to 24.0
Brushless Servo Motor with 1000-Line Encoder -- BLM-N23-50-1000-B
from Galil

Galil's N23 brushless servo motor allows for quick and easy prototyping of servo systems. The motor includes an attached 1000 line encoder which provides position feedback to Galil controllers. [See More]

  • Motor Type: Servomotor
  • Standard DC Voltage: 48V
  • DC Construction: Disc Armature
  • DC Voltage Range: 48.0
Automation Grade Brushless DC Servo Motors -- AB23000
from Pittman Motors

PITTMAN ® automation grade brushless DC servo motors are IP65 rated construction (with a shaft seal) and include a wide range of torque and speeds in standard NEMA mounting configurations. The brushless motor construction is optimized for extended motor life, low cogging, smooth low speed... [See More]

  • Motor Type: Servomotor
  • Torque Constant: 16.1
  • DC Voltage Range: 325.0
  • Output Power: 0.2881
Brushless DC Servomotor -- BN13
from Canon USA Motion Control

Canon's brushless servomotors are compact in size and provide high output power. Two types are offered with quick response and smooth rotation. Various custom options can be incorporated to fit your applications. [See More]

  • Motor Type: Servomotor
  • Continuous Current: 0.4300
  • Standard DC Voltage: 24V
  • Shaft Speed: 25600
Brushless DC Motor -- MDC-BL-58
from MTC Industries & Research Carmiel Ltd.

The MDC-BL-58 was especially designed for applications where high torque to volume ratio is needed. It is a brushless DC motor with outer wound stator, rare-earth/cobalt magnets rotor and Hall effect rotor position sensor. Peak torque obtained on the axis at nominal voltage of 48 VDC is 7.5 N*m... [See More]

  • Motor Type: Servomotor
  • Standard DC Voltage: 48V
  • DC Construction: Outer Wound; Permanent Magnet
  • DC Voltage Range: 48.0
Series B23 -- Model B23-E-075
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. CE Certificate Available. 24-170 VDC Typical Bus Voltage [See More]

  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0 to 170.0
Tritex DC Motor -- RSM060
from Exlar

Exlar's TritexTM Series actuators combine three technologies to deliver for the first time a truly simple and low cost electric alternative for fluid power actuators. Tritex actuators with built-in mechanical converters also replace electric drive systems employing ball screw or gear reducer... [See More]

  • Motor Type: Servomotor
  • DC Voltage Range: 24.0 to 48.0
  • Standard DC Voltage: 24V; 48V
  • Continuous Torque: 4.5 to 11.4
Cyber Dynamic Line Servomotors -- cyber® D17
from WITTENSTEIN, Inc. (formerly alpha gear drives)

dynamic – high torque – efficient. cyber dynamic line servomotors are the smart selection for your application. Equipped with absolute feedback in a stainless steel housing, they deliver the highest performance, reliability, precision and value in the smallest package. Product Features. [See More]

  • Motor Type: Servomotor
  • DC Voltage Range: 24.0 to 48.0
  • Standard DC Voltage: 24V; 48V
  • Continuous Torque: 0.1
Servo Motor -- 100003620 [AKM23D-ACBNC-00 from Kollmorgen Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 58 MM, ROTOR LENGTH 3, WINDING TYPE D, IEC WITH TOLERANCE N, KEYWAY, ANGLED ROTATABLE MOUNTED CONNECTOR, WITHOUT BRAKE, SINGLE-TURN 4-WIRE, SIZE 15, WITHOUT SHAFT SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Wood line Smart Motors From 0 - 70 Watt -- SM137 - H0102D137C3
from HSD S.p.A.

TECHNICAL SPECIFICATIONS. Speed ratio 1:6,25. 640 RPM. W 68 S1. Fieldbus CANopen Interface [See More]

  • Motor Type: Servomotor
  • Units: Metric
  • Gearbox Ratio: 6.25
  • Shaft Speed: 640
GMB2005-17
from Servo Systems, Inc.

2.0 " Frame Size Brushless Servo Motor [See More]

  • Motor Type: Servomotor
  • Output Power: 0.1200
  • Torque Constant: 30.72
  • Rotor Inertia: 8.64E-4
BM Series Brushless Rotary Motor
from Aerotech, Inc.

Design Features. Standard NEMA frame sizes. Rare-earth magnets maximize performance. Skewed stator design minimizes torque ripple and cogging for smooth velocity control over a wide speed range. Optional IP65-level construction allows use in harsh environments. Optional brake, front shaft seal, and... [See More]

  • Motor Type: Servomotor
  • Standard DC Voltage: 90V; 160V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 80.0 to 340.0
Direct Drive Housed Rotary Motors -- LDD 1830A
from Genesis Motion

No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]

  • Motor Type: AC Servo; Servomotor; AC Motor; DC Motor
  • Torque Constant: 1572
  • AC Voltage & Frequency: 460/480V/60Hz
  • Output Power: 0.9596
Brushless Motor / Integrated Controller -- 1.7"x2.2" Series
from Pittman Motors

PITTMAN ® integrated brushless DC motor and controller packages are designed to simplify system integration, minimize interconnection cabling, and reduce or eliminate noise and motor / drive compatibility issues. [See More]

  • Motor Type: Servomotor
  • Torque Constant: 8.48
  • DC Voltage Range: 27.6
  • Output Power: 0.0080
Brushless DC Servo Motor -- SMDC-BL-1903
from MTC Industries & Research Carmiel Ltd.

This motor was especially designed for applications where high torque to volume ratio is needed. Peak torque obtained on the axis at nominal voltage of 26 V DC is 0.27 N*m. Pinion gear according to customer requirements. Available in different housings, or frameless. Is conform to MIL STD. [See More]

  • Motor Type: Servomotor
  • Continuous Current: 0.4300
  • DC Voltage Range: 28.0
  • Continuous Torque: 2.4
Series BA23 -- Model BA23-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. NEMA 23 Flange Mounting. 24-320 VDC Typical Bus Voltage [See More]

  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0 to 320.0
Servo Motor -- 100760434 [MAC-MD050B2-K3N from ORMEC Systems Corp.]
from Radwell International

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, M SERIES, INPUT - 6.47 AMPS, 230 V AC, OUTPUT - 850 W, 1500 RPM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Wood line Smart Motors From 0 - 70 Watt -- SM137 - H0102D137C4
from HSD S.p.A.

TECHNICAL SPECIFICATIONS. Speed ratio 1:8. 500 RPM. W 68 S1. Fieldbus CANopen Interface [See More]

  • Motor Type: Servomotor
  • Units: Metric
  • Gearbox Ratio: 8
  • Shaft Speed: 500
BMS Series Brushless, Slotless Rotary Motor
from Aerotech, Inc.

Design Features. Slotless, brushless stator design provides zero cogging torque for unsurpassed velocity control. Smoother velocity than with standard DC brush-type motors with the advantage of reliable brushless technology. Standard NEMA frame sizes. Ultra-high resolution capability with amplified... [See More]

  • Motor Type: Servomotor
  • DC Voltage Range: 340.0
  • DC Construction: Permanent Magnet
  • Torque Constant: 15.58 to 82.13
Direct Drive Housed Rotary Motors -- LDD 1830B
from Genesis Motion

No Gearbox. No Downtime. No Contamination. Bring performance accuracy and reliability, lower total cost of ownership to your robotics and machines with LiveDrive ® LDD – our patented direct drive motor eliminates the need for servo gearheads while simplifying robot and machine... [See More]

  • Motor Type: AC Servo; Servomotor; AC Motor; DC Motor
  • Torque Constant: 701
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Output Power: 0.8912
High Performance Slotless Brushless DC Motors -- 0.375" x 2.00" Series
from Pittman Motors

The PITTMAN ® high performance slotless dc motor line is perfect for applications requiring a tiny motor capable of very high speeds. The motors have no teeth to attract the magnets, cogging is eliminated, and the motor produces smooth, quiet operation. These motors are perfect for applications... [See More]

  • Motor Type: Servomotor
  • DC Voltage Range: 12.0
  • Standard DC Voltage: 12V
  • Torque Constant: 0.4100
Series BA34 -- Model BA34-E-100
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0 to 300.0
Servo Motor -- 100893287 [1FT5064-1AC71-4FA0 from Siemens Analytical Products]
from Radwell International

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 3 PHASE, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Wood line Smart Motors From 0 - 70 Watt -- SM137 - H0102D137C5
from HSD S.p.A.

TECHNICAL SPECIFICATIONS. Speed ratio 1:25. 160 RPM. W 68 S1. Fieldbus CANopen Interface [See More]

  • Motor Type: Servomotor
  • Units: Metric
  • Gearbox Ratio: 25
  • Shaft Speed: 160
Housed Torque Motor -- LDR 1075B
from Genesis Motion

High Performance. Compact. Flexible. The LiveDrive ® LDR series has industry-leading torque density in smaller sizes along with an IP54 rating and a through hole. LDR motors are housed with features designed specifically for machine builders to increase throughput, flexibility, and design... [See More]

  • Motor Type: AC Servo; Servomotor; AC Motor; DC Motor
  • Output Power: 1.06
  • AC Voltage & Frequency: 208-230/240V 60Hz
  • Continuous Current: 3.27
Instrument Grade Brushless DC Servo Motors -- 1.7"X1.5" Series
from Pittman Motors

PITTMAN ® instrument grade brushless DC servo motors are IP42 rated construction or greater and include a wide range of rated torques and speeds in a compact design. The brushless construction for extended life, low cogging, and smooth low speed performance make these motors ideal for a... [See More]

  • Motor Type: Servomotor
  • DC Voltage Range: 24.0
  • Standard DC Voltage: 24V
  • Torque Constant: 2.7
Series BA42 -- Model BA42-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. 24-400 VDC Typical Bus Voltage. CE CertificatClean and Preview Descriptione Available [See More]

  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0 to 400.0
Servo Motor -- 1011985 [N-2304-1-F04AA from Allen-Bradley / Rockwell Automation]
from Radwell International

SERVO MOTOR, BRUSHLESS, NEMA FRAME STYLE, 23, 04 LB-IN, 115V AC, 1000 ENCODER LINE COUNT, 24V DC BRAKE, STANDARD FLANGE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Wood line Smart Motors From 0 - 70 Watt -- SM137 - H0102D137C6
from HSD S.p.A.

TECHNICAL SPECIFICATIONS. Speed ratio 1:6,25. 640 RPM. W 68 S1. Fieldbus serial RS485 Interface [See More]

  • Motor Type: Servomotor
  • Units: Metric
  • Gearbox Ratio: 6.25
  • Shaft Speed: 640
Slotless Brushless DC Servo Motors -- 3411 Series
from Pittman Motors

PITTMAN ® slotless brushless motor designs offer many advantages over conventional slotted stator construction. Negligible magnetic cogging provides improved servo performance and enables extremely smooth motion even at low speeds. Low inductance and high current bandwidth results in fast move... [See More]

  • Motor Type: Servomotor
  • Standard DC Voltage: 12V; 24V; 48V
  • DC Construction: Coreless / Slotless
  • DC Voltage Range: 12.0 to 60.6
Series BF34 -- Model BF34-E-200
from Magmotor Technologies, Inc.

Key Performance Features: High Energy Neodymium Magnets. Operating Speeds to 6,000 RPM. High Torque to Size Ratio. Encoder Ready. 24-300 VDC Typical Bus Voltage. CE Certificate Available [See More]

  • Motor Type: Servomotor
  • Standard DC Voltage: 24V; 48V; 72V; 90V; 160V
  • DC Construction: Permanent Magnet
  • DC Voltage Range: 24.0 to 300.0
Servo Motor -- 103464814 [BM75_UF from Aerotech, Inc.]
from Radwell International

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 240VAC, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Wood line Smart Motors From 0 - 70 Watt -- SM137 - H0102D137C7
from HSD S.p.A.

TECHNICAL SPECIFICATIONS. Speed ratio 1:8. 500 RPM. W 68 S1. Fieldbus serial RS485 Interface [See More]

  • Motor Type: Servomotor
  • Units: Metric
  • Gearbox Ratio: 8
  • Shaft Speed: 500
Servo Motor -- 1050744 [1FK6063-6AF71-1AA0 from Siemens Analytical Products]
from Radwell International

DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, 7.9 AMP, 5300 RPM, 276 V, IP64. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Wood line Smart Motors From 0 - 70 Watt -- SM137 - H0102D137C8
from HSD S.p.A.

TECHNICAL SPECIFICATIONS. Speed ratio 1:25. 160 RPM. W 68 S1. Fieldbus serial RS485 Interface [See More]

  • Motor Type: Servomotor
  • Units: Metric
  • Gearbox Ratio: 25
  • Shaft Speed: 160
Servo Motor -- 1050809 [1FK6083-6AF71-1EG0 from Siemens Analytical Products]
from Radwell International

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, BRUSHLESS, 16/9.4NM, 10.6AMP, 300V, 3000/3500RPM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Wood line Smart Motors From 0 - 70 Watt -- SM137 - H0102D137CL
from HSD S.p.A.

TECHNICAL SPECIFICATIONS. Speed ratio 1:50. 80 RPM. W 68 S1. Fieldbus CANopen Interface [See More]

  • Motor Type: Servomotor
  • Units: Metric
  • Gearbox Ratio: 50
  • Shaft Speed: 80
Servo Motor -- 105086347 [M-815-C-99-E1-085 from Kollmorgen Corporation]
from Radwell International

GOLDLINE SERVO MOTOR PM BRUSHLESS . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 1060353 [6SN2132-5KW11-1BA1 from Siemens Analytical Products]
from Radwell International

DISCONTINUED BY MANUFACTURER - 01/01/2017, PROGRAMMABLE POSITIONING MOTOR, SIMODRIVE POSMO, PRIFIBUS DP, STANDARD BRUSHLESS MOTOR, 24 V, 75 W, WORM GEARBOX L=75, IP54. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 107949397 [AKM52K-BKCNR-00 from Danaher Motion]
from Radwell International

SERVO MOTOR , BRUSHLESS, NEMA MOUNT, OPEN KEYWAY, VS 640 VDC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 10796659 [MT308A1-R1C1 from Danaher Motion]
from Radwell International

SERVO MOTOR, GOLDLINE XT-SERIES, 230V, 12.2 AMPS, 1500 RPM, BRUSHLESS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 10900063 [1326AS-B660F-21-K6 from Allen-Bradley / Rockwell Automation]
from Radwell International

SERVO MOTOR, LOW INERTIA, BRUSHLESS, RARE EARTH, 460V AC, 150 MM, IEC METRIC FLANGE WITH KEYWAY, 36.7 N-M (325 LB IN.) HOLDING BRAKE, 24V DC COIL FOR 1326AS-B6 FRAME SERIES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 1095185 [R46SSNA-TS-ND-NV-02 from Danaher Motion]
from Radwell International

DISCONTINUED BY MANUFACTURER, SERVO MOTOR BRUSHLESS, 3.1 AMP, 17O HMS, 7.3 NM, 283 V/KRPM, 2.70 V/RAD/SEC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 11023881 [SGM-01U3B4L from Yaskawa America, Inc. - Motion Division]
from Radwell International

SERVO MOTOR, SGM SERIES, BRUSHLESS, 200V, 100 WATT, 0.87 AMP, 3000 RPM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 11053729 [R67HENA-R2-NS-NV-00 from Danaher Motion]
from Radwell International

SERVO MOTOR, BRUSHLESS, 27.6AMP, 320VDC, 3.4KW, 2000RPM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 11465156 [B-404-A-21 from Kollmorgen Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, GOLDLINE BRUSHLESS P.M. SERVOMOTOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 11519186 [HC-RP203 from Mitsubishi Electric & Electronics USA, Inc.]
from Radwell International

AC SERVO MOTOR, BRUSHLESS, STRAIGHT SHAFT, BUILT-IN ABSOLUTE FEEDBACK ENCODER (18-BIT), INPUT:, 3AC, 118 V, 14 AMP, OUTPUT:, 2 KW, 3000 R/MIN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 116688904 [DBL2M00080-03M-000-S40 from Kollmorgen Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 55 MM FLANGE, 9MM SHAFT,ENCODER MULTITURN, BRUSHLESS . FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 1167456 [R33HENC-R2-NS-NV-00 from Danaher Motion]
from Radwell International

SERVO MOTOR, AC BRUSHLESS W/OUT BRAKE H WINDING, 35 V, 7.8 AMPS, 1.7 OHMS. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 117690822
from Radwell International

DISCONTINUED BY MANUFACTURER, SERVO MOTOR, AC, BRUSHLESS, 81 IB/IN TORQUE, 2200 RPM, INSULATION CLASS F, SEALING CLASS IP65. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 119743231 [AKM11B-ANCNR-00 from Kollmorgen Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, BRUSHLESS SERVO MOTOR, AKM SERIES, 40 MM, ROTOR LENGTH 1, WINDING TYPE B, IEC WITH TOLERANCE N, SMOOTH SHAFT, 2 THREADED CONNECTORS, SIZE 1.0, WITHOUT BRAKE, 2-PIN HOLLOW SHAFT, WITHOUT SHAFT SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 119866453 [999-001-0395 from Elwood Corporation]
from Radwell International

SERVO MOTOR, TYPE: F-4050-Q-H00AN (193494) / FSM460 56C (401-34320-06), BRUSHLESS, SERIES F, NEMA 56C, 4000 RPM, FRAME SIZE 4050, OPTICAL ENCODER 2000 LINE COUNT, 2.5 KW, 6.9 NM, ORIGINAL ELWOOD PRODUCT. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 120684598 [RPP23M-83V48-002-E from ElectroCraft]
from Radwell International

BRUSHLESS SERVO MOTOR, TYPE RPP, RAPID POWER PLUS, FRAME SIZE 23, METRIC, TORQUE 83 NCM, 48 VDC, NO REAR SHAFT, ROUND FRONT SHAFT, FLYING CABLE, 2000 DIFF. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 120684613 [RPX32-150V24-100-S from ElectroCraft]
from Radwell International

BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 32 MM, TORQUE 150 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, 2048 DIFF. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor
Servo Motor -- 120684618 [RPX32-150V24-100-X from ElectroCraft]
from Radwell International

BRUSHLESS DC SERVO MOTORS, TYPE RPX, FRAME SIZE 32 MM, TORQUE 150 NMN, VOLTAGE, 24 VOLTS, REAR SHAFT, ROUND FRONT SHAFT, FLYING LEAD, HALL ONLY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Motor Type: Servomotor