Electrical / Electronics Fabric and Fiber Insulation
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Applications: Automotive / Transportation; Electrical; Medical; Military, Computers. Electrical Insulation
- Material: Fiberglass; Silicon-coated
- Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric
- Thickness: 0.0070
from CoorsTek
Outlast ® Thermal Regulation. Our Outlast ® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast ® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every... [See More]
- Applications: Aerospace; Apparel; Battery or Fuel Cell; Electrical; Fire
- Material: Synthetic; Polyester; Acrylic
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Roving or Yarn; Woven; Knitted; Blanket or Batt
from Shiu Li Technology Co., Ltd
AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m ·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low density, exceptional... [See More]
- Applications: Aerospace; Automotive / Transportation; Electrical; Energy, consumer electronics, and household appliances
- Material: Composed of nanoscale porous silica, carbon, and other materials
- Type: Thermal Insulation
- Use Temperature: -76 to 392