UL Approved / Listed Fabric and Fiber Insulation

12 Results
ThermaCool® TF Series Thermally Conductive Silicon Coated Fabric -- TF407
from Saint-Gobain Tape Solutions

Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]

  • Performance Features: Flame or Fire Retardant; UL
  • Material: Fiberglass; Silicon-coated
  • Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric
  • Thickness: 0.0070
Duct Board
from Owens Corning

Absorbs noise and reduces popping noises caused by expansion, contraction and vibrations. Assured thermal R-value performance. Bacterial and fungal growth resistant. Thermal/acoustical insulation board plus jacket forms a single component duct system, thus reducing inspection time. [See More]

  • Performance Features: Flame or Fire Retardant; UL
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation
  • Thickness: 1.0000 to 2.0000
Curtainwall Insulation -- MinWool®
from Johns Manville Corp.

MinWool ® Curtainwall insulation provides superior fire resistance in glass, metal, and masonry curtainwall spandrel systems. Using either plain or faced with a (FSP) Scrim Reinforced Foil Facing vapor retarder on one face, Curtainwall can be placed between or over framing members. Availability:... [See More]

  • Performance Features: UL
  • Material: Mineral Wool
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Width / OD: 24.00 to 25.00
Epoxy Resin - Glass Fabric Substrates -- NP500A
from Norplex-Micarta

NP500A (NEMA G-10) is a glass fabric combined with a halogen-free epoxy resin system. The product offers a combination of excellent electrical characteristics and superior physical properties. In addition, it is not flame retardant and meets NEMA G-10 requirements. NP500A is used for structural... [See More]

  • Performance Features: UL
  • Applications: Low Temperature Thermal Insulation, Structural Applications and Various Other Mechanical, and Electrical Applications at Low to Moderately High Temp
  • Type: Thermal Insulation
Twisted Tetraglas® Rope
from Darco Southern, Inc.

Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]

  • Performance Features: ChemRes; Flame or Fire Retardant; Waterproof; Weather Resistant; UL
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
  • Width / OD: 0.25 to 2.00
Duct Liner Board
from Owens Corning

Outstanding thermal and acoustical performance. Absorbs noise within the duct that helps create quiet and comfortable environments. Tough, abuse-resistant surface. Cleanable surface, bacterial and fungal growth resistant. [See More]

  • Performance Features: Flame or Fire Retardant; UL
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation
  • Thickness: 1.0000 to 2.0000
Duct Wrap Insulation (fiber glass) -- Microlite® Standard
from Johns Manville Corp.

Johns Manville Microlite ® Standard is a duct wrap made from flame attenuated glass fibers that delivers a high tensile strength core for improved handling and easy installation. It is available in plain or vinyl faced options and can be used where a vapor barrier is not required. This product... [See More]

  • Performance Features: Flame or Fire Retardant; UL
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Thickness: 1.0000 to 3.0000
Resin, Glass Fabric Substrates -- MC507U
from Norplex-Micarta

MC507U consists of multiple plies of woven fiberglass impregnated with silicone resin and laminated under heat and pressure to produce a high temperature thermoset composite. This silicone resin woven glass composite material offers excellent mechanical characteristics and electrical insulation, as... [See More]

  • Performance Features: UL
  • Use Temperature: 338 to 428
  • Type: Thermal Insulation
  • Applications: Heating Appliance Insulation, Bearing
Spiral Duct Liner
from Owens Corning

Outstanding thermal and acoustical performance. Cleanable surface with a black mat facing that provides a smooth, durable surface. Bacterial and fungal growth resistant. [See More]

  • Performance Features: UL
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation
  • Thickness: 1.0000 to 1.5000
Duct Wrap Insulation (fiber glass) -- Microlite® XG™
from Johns Manville Corp.

Microlite ® XG ™ Formaldehyde-free ™ duct wrap insulation is a light weight, highly resilient, blanket-type thermal and acoustical insulation made of glass fibers, bonded with a white, formaldehyde-free resin. Microlite XG Formaldehyde-free ™ insulation is available in a... [See More]

  • Performance Features: Flame or Fire Retardant; UL
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Thickness: 1.5000 to 3.0000
Duct Wrap Insulation -- Microlite® EQ
from Johns Manville Corp.

Johns Manville Microlite ® EQ Formaldehyde-free ™ duct wrap insulation is a lightweight, blanket-type insulation with an FSK facing for superior thermal and condensation control. It is recommended for HVAC system exteriors or surfaces where design parameters prohibit the use of liner or... [See More]

  • Performance Features: Flame or Fire Retardant; UL
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Thickness: 1.5000 to 3.0000
External Duct Insulation -- 800 Series Spin-Glas®
from Johns Manville Corp.

Johns Manville 800 Series Spin-Glas ® equipment and external duct insulation provides a broad range of solutions to meet your unique application needs. The breadth and depth of our product availability includes plain, FSK or AP faced board, where the facing acts as a vapor retarder. You can be... [See More]

  • Performance Features: Flame or Fire Retardant; UL
  • Material: Fiberglass
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
  • Thickness: 1.0000 to 4.0000