Alumina Fabric and Fiber Insulation

5 Results
Biosoluble Ceramic Fiber Paper -- CERMEX® PR2300
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Thickness: 0.1250
  • Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven
  • Use Temperature: 2300
LyTherm® 1530-L & 1535-L High Temperature Premium Papers
from Lydall Performance Materials

LyTherm ® Premium Grade Paper is a lightweight refractory material processed from highly washed, spun, high purity alumina silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300 °F(1260 °C) in applications requiring high... [See More]

  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Thickness: 0.0625 to 0.3750
  • Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric; Nonwoven; Spunbond or Meltblown
  • Width / OD: 12.00 to 24.00
Alumina Felt Type RS-3000 -- PX56
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]

  • Material: Alumina; Ceramic
  • Thickness: 0.0312
  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Felt
  • Width / OD: 24.00
Alumina Moldable Sleeveing Type RS-MS -- MS80
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]

  • Material: Alumina; Ceramic
  • Thickness: 0.0625
  • Type: Thermal Insulation; Industrial Fabric; Woven; Sleeving or Wraps
  • Width / OD: 0.50
Alumina-Silica Moldable Type RS-B -- KS20
from ZIRCAR Refractory Composites, Inc.

ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,... [See More]

  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Thickness: 0.2500
  • Type: Thermal Insulation; Blanket or Batt
  • Width / OD: 60.00