Blended Fiber Structure Fabric and Fiber Insulation
2 Results
Tetraglas-T® -- Wire Inserted Tacky Cloth
from Darco Southern, Inc.
from Darco Southern, Inc.
Product Description. Wire Inserted Tetraglas-T ® is the work horse of the Boiler industry. A completely non-asbestos gasket cloth manufactured from 100% fiberglass yarn with brass wire and coated with uncured natural rubber. Wire inserted Tetraglas-T ® has been engineered for gaskets and... [See More]
- Features: Blended Fiber Structure
- Material: Fiberglass; Metal
- Type: Thermal Insulation; Industrial Fabric; Gasket Cloth
- Thickness: 0.0800 to 0.1000
CELAIRE ACETATE NONWOVENS
from Celanese Corporation
from Celanese Corporation
Celaire nonwoven is a multi-layer, three-dimensional material made from Celanese Acetate and other polymers. It is a naturally sourced product and eco-friendly. The innovative production process creates a lofted structure with a smooth surface layer and a continuous fiber that can be used in... [See More]
- Features: Blended Fiber Structure
- Material: Synthetic; Acetate
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Applications: Medical