E-glass Fabric and Fiber Insulation

7 Results
Commercial Grade Fiberglass Paper -- CERMEX® PR1000-C
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Material: EGlass; Fiberglass
  • Thickness: 0.1250 to 0.2500
  • Type: Thermal Insulation; Industrial Fabric; Nonwoven
  • Width / OD: 51.00
Heat Resistant Aluminized Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Material: EGlass; Fiberglass
  • Width / OD: 0.25
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
  • Use Temperature: 1000
Heat Resistant Fiberglass Textiles -- HYTEX® 1000
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Material: EGlass; Fiberglass
  • Thickness: 0.0620 to 0.1250
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Width / OD: 0.12 to 60.00
Heat Resistant Fiberglass Textiles -- HYTEX® 1400
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]

  • Material: EGlass; Fiberglass
  • Thickness: 0.0090 to 0.2500
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
  • Width / OD: 0.12 to 60.00
Needled Fiberglass Mat -- CERMEX® MT1000
from Mid-Mountain Materials, Inc.

Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]

  • Material: EGlass; Fiberglass
  • Thickness: 0.2500 to 1.0000
  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Width / OD: 60.00
Tetraglas® Needled Blanket -- 1/4"
from Darco Southern, Inc.

Tetraglas ® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and industrial applications. Speci?c applications include: removable pads, furnace and... [See More]

  • Material: EGlass; Fiberglass
  • Thickness: 0.2500
  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Width / OD: 60.00
Die Cut Needle Mat Thermal Insulation
from JBC Technologies, Inc.

Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos... [See More]

  • Material: EGlass; SGlass; Fiberglass
  • Use Temperature: ? to 1832
  • Type: Thermal Insulation; Industrial Fabric; Nonwoven
  • Applications: Automotive / Transportation; Fire; HVAC; Appliances, Boilers