Industrial OEM Fabric and Fiber Insulation
from Johns Manville Corp.
Johns Manville ’s needle mat is made incombustible by bonding glass fibers via mechanical needling. Due to its voluminous product structure, our needle mat is a great option for use as thermal insulation in canteen kitchen appliances, gas turbines and manufacturing facilities. Our... [See More]
- Applications: Fire; OEM; HVAC; High Temperature Applications
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Nonwoven; Carded or Needlepunched
- Thickness: 0.1772 to 0.9843
from Saint-Gobain Tape Solutions
CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems. [See More]
- Applications: Fire; OEM; Plasma Spray Process, Grit Blasting
- Material: Fiberglass; Synthetic
- Type: Thermal Insulation
- Thickness: 0.0070
from Lydall Performance Materials
Cryo-lite ® Fiberglass Blankets are made of high quality fine fibers bonded with a melamine resin and specifically designed to meet the unique insulation needs of cryogenic tank manufacturers. Cryo-lite is suitable for applications with temperatures ranging from -450 °F (-268 °C) to +450... [See More]
- Applications: OEM; Cryogenics
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
- Thickness: 1.0000
from Darco Southern, Inc.
Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]
- Applications: Fire; OEM
- Material: Fiberglass; Texturized Tetraglas® Yarn
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Sleeving or Wraps
- Width / OD: 0.25 to 5.00
from Bonded Logic, Inc.
Bonded Logic Natural Fiber Spa Insulation is made from post consumer recycled denim that is thermally bonded. Natural Fiber Spa Insulation is a Class-1 fire rated material that offers excellent thermal and acoustical performance. Natural Fiber Spa Insulation contains no fiberglass and does not itch... [See More]
- Applications: Fire; OEM
- Material: Cotton; Natural
- Type: Thermal Insulation; Blanket or Batt
- Thickness: 0.3750 to 3.0000
from AVS Industries
AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five thicknesses. It contains no... [See More]
- Applications: Aerospace; Automotive / Transportation; OEM
- Material: Quartz / Fused Silica; Ceramic
- Type: Thermal Insulation
- Thickness: 0.2500
from Lydall Performance Materials
LyTherm ® LDF PAPER is a lightweight insulating material composed of large diameter, inorganic, high temperature fibers processed into a highly flexible sheet. It is recommended for intermittent use at temperatures up to 1500 °F (815 °C) with a continuous use of 1400 °F (760 °C),... [See More]
- Applications: Aerospace; Automotive / Transportation; Fire; OEM
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven
- Thickness: 0.0625 to 0.3750
from Darco Southern, Inc.
TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]
- Applications: Fire; OEM
- Width / OD: 0.19 to 4.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Knitted
- Length: 33.3 to 583.3
from Darco Southern, Inc.
TETRAGLAS ® KNITTED ROPE offers the advantages of economy with more consistency and workability without sacri?cing any of the physical, chemical or high temperature characteristics. Service temperature of 1000 °F constant. Both styles are completely incombustible. [See More]
- Applications: Fire; OEM
- Width / OD: 0.19 to 1.50
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Knitted
- Length: 18.3 to 700.0
from Darco Southern, Inc.
A mini welding curtain manufactured from Tetraglas ® 3000-90 cloth. This pad is sewn on all four sides and contains two grommets. A plumber can hang the small pad with two tacks on a wall to prevent burning the wall while spot welding a pipe. [See More]
- Applications: Fire; OEM
- Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
- Type: Thermal Insulation; Industrial Fabric; Woven
- Thickness: 0.0540
from Darco Southern, Inc.
Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]
- Applications: Fire; OEM
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Knitted; Sleeving or Wraps
- Width / OD: 0.38 to 5.00
from Darco Southern, Inc.
Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]
- Applications: Architectural or Construction; Chemical; Fire; OEM; Expansion Joints, Gasketing Products
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Woven
- Thickness: 0.0150
from Darco Southern, Inc.
Manufactured from plain Tetraglas ® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other... [See More]
- Applications: Fire; OEM
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
from Darco Southern, Inc.
Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]
- Applications: Fire; OEM
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
from Darco Southern, Inc.
Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]
- Applications: Fire; OEM
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
from Darco Southern, Inc.
Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. [See More]
- Applications: Fire; OEM
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Knitted; Rope or Cordage; Webbing; Tadpole Tape
- Width / OD: 1.00 to 3.00
from Darco Southern, Inc.
A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas ® cloth, frictioned with natural or SBR rubber or a blend of the two. [See More]
- Applications: Fire; OEM
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Thickness: 0.0625 to 0.3750
from Darco Southern, Inc.
TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]
- Applications: Fire; OEM
- Material: Quartz / Fused Silica; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Woven; Blanket or Batt
- Thickness: 0.2500
from Darco Southern, Inc.
TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]
- Applications: Automotive / Transportation; Chemical; Fire; OEM; Papermaking
- Material: Quartz / Fused Silica; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Woven
- Thickness: 0.0900
from Darco Southern, Inc.
This product is manufactured with two layers of Tetraglas ® 3000-90 cloth, a layer of Tetraglas ® 3000 batting, then quilted. Currently used for the boiler industry but also has a wide variety of uses. Useful for maintenance personnel when repairing any piece of hot equipment for the purpose... [See More]
- Applications: Fire; OEM; Boiler Industry
- Material: Quartz / Fused Silica; Ceramic; Tetraglas® 3000-90 Cloth/Batting
- Type: Thermal Insulation; Industrial Fabric; Woven
- Use Temperature: 2300 to 3000
from Darco Southern, Inc.
Manufactured from texturized, silica yarns for service temperatures to 2300 °F in static applications. When used as caulking, the Tetraglas ® 3000 Twisted Rope offers the same construction as older, outdated materials. [See More]
- Applications: Architectural or Construction; Fire; OEM
- Material: Quartz / Fused Silica; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Width / OD: 0.25 to 1.00
from Darco Southern, Inc.
Applications include: welding blankets and curtains, ?re blankets, expansion joints, insulation pad covers and gasketing products, and a wide variety of specialty products. [See More]
- Applications: Fire; OEM; Expansion Joints, Gasketing Products
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Woven
- Thickness: 0.0350