Automotive / Transportation Fabric and Fiber Insulation

12 Results
Silicone Coated Aromatic Polyamide
from Mid-Mountain Materials, Inc.

Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds.  ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, abrasion... [See More]

  • Applications: Aerospace; Automotive / Transportation; Chemical; Nuclear Settings, Machining, Painting, Foundry Work, Surface Treatment, Food Industries
  • Material: Synthetic; Polyamide
  • Type: Thermal Insulation; Industrial Fabric
  • Thickness: 0.0260
Thermal Insulation Material -- AS17
from Shiu Li Technology Co., Ltd

AS17 is an advanced insulation material composed of a fiber composite made from porous silica, aluminum nitride, and other materials, with an extremely low thermal conductivity of 0.028 W/m ·K. AS17 is notable for its ability to prevent thermal runaway, its ultra-low density, and its... [See More]

  • Applications: Aerospace; Automotive / Transportation; Fire; Energy storage, military, new energy, firefighting, and rail transportation
  • Material: Composed of porous structure silica, aluminum nitride and other materials
  • Type: Thermal Insulation
  • Use Temperature: -76 to 2372
Tetraglas® 3000 Cloth -- 3000-90
from Darco Southern, Inc.

TETRAGLAS ® 3000 is a high temperature fabric for service temperatures to 2300 °F with short excursions to 3000 °F. Cloth available in a plain or satin weave and is silica cloth. [See More]

  • Applications: Automotive / Transportation; Chemical; Fire; OEM; Papermaking
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Industrial Fabric; Woven
  • Thickness: 0.0900
Fiber Glass Blanket Equipment Insulation -- Microlite®
from Johns Manville Corp.

Microlite. Johns Manville Microlite ® fiber glass equipment insulation is a lightweight, highly resilient blanket-type insulation manufactured using flame-attenuated glass fibers bonded with a thermosetting resin. Microlite provides superior thermal and acoustical performance in a minimal space... [See More]

  • Applications: Automotive / Transportation; HVAC
  • Thickness: 0.2500 to 3.0000
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
Die Cut Needle Mat Thermal Insulation
from JBC Technologies, Inc.

Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos... [See More]

  • Applications: Automotive / Transportation; Fire; HVAC; Appliances, Boilers
  • Material: EGlass; SGlass; Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Nonwoven
  • Use Temperature: ? to 1832
AVSil Needled Insulation (Shrunk) -- AB25S
from AVS Industries

AVSil Needled Insulation, made from amorphous silica, is ideal for a wide range of critical, high temperature aerospace, automotive and industrial applications. AVSil Needled Insulation is available in Un-shrunk (U) and Shrunk (S) versions. Those versions come in five thicknesses. It contains no... [See More]

  • Applications: Aerospace; Automotive / Transportation; OEM
  • Material: Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation
  • Thickness: 0.2500
LyTherm® LDF High Temperature Non-Respirable Ceramic-Free Paper
from Lydall Performance Materials

LyTherm ® LDF PAPER is a lightweight insulating material composed of large diameter, inorganic, high temperature fibers processed into a highly flexible sheet. It is recommended for intermittent use at temperatures up to 1500 °F (815 °C) with a continuous use of 1400 °F (760 °C),... [See More]

  • Applications: Aerospace; Automotive / Transportation; Fire; OEM
  • Material: Alumina; Quartz / Fused Silica; Ceramic
  • Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Nonwoven
  • Thickness: 0.0625 to 0.3750
ThermaCool® TF Series Thermally Conductive Silicon Coated Fabric -- TF407
from Saint-Gobain Tape Solutions

Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]

  • Applications: Automotive / Transportation; Electrical; Medical; Military, Computers. Electrical Insulation
  • Material: Fiberglass; Silicon-coated
  • Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric
  • Thickness: 0.0070
Thermal Insulation Material -- AS27
from Shiu Li Technology Co., Ltd

AS27 is an advanced insulation material composed of nanoscale porous silica, carbon, and other materials, with an extremely low thermal conductivity of 0.009 W/m ·K, making it one of the lowest-known thermal conductivity solid materials. AS27 is renowned for its ultra-low density, exceptional... [See More]

  • Applications: Aerospace; Automotive / Transportation; Electrical; Energy, consumer electronics, and household appliances
  • Material: Composed of nanoscale porous silica, carbon, and other materials
  • Type: Thermal Insulation
  • Use Temperature: -76 to 392
Tetraglas® Needled Blanket -- 1/4"
from Darco Southern, Inc.

Tetraglas ® Needled Blanket is manufactured from 100% non-woven E-type ?berglass textile ?bers. It is used in a variety of applications and speci?cally designed for use in aerospace, automotive, construction and industrial applications. Speci?c applications include: removable pads, furnace and... [See More]

  • Applications: Aerospace; Automotive / Transportation; Fire; OEM
  • Material: EGlass; Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
  • Thickness: 0.2500
Lightweight Fiber Glass Insulation Blanket -- SG Series Spin-Glas®
from Johns Manville Corp.

Johns Manville SG Series Spin-Glas ® insulation is a lightweight blanket made from rotary-process glass fibers bonded with a thermosetting resin for use in many diverse Original Equipment Manufacturer applications including transportation, appliance, HVAC and specialty —primarily in... [See More]

  • Applications: Automotive / Transportation; HVAC
  • Thickness: 0.5000 to 4.0000
  • Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
Twisted Tetraglas® Rope
from Darco Southern, Inc.

Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]

  • Applications: Apparel; Architectural or Construction; Automotive / Transportation; Impact Absorption or Bulletproof; Fire; OEM
  • Material: Fiberglass
  • Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
  • Width / OD: 0.25 to 2.00