Glass / Fiberglass Fabric and Fiber Insulation
from Mid-Mountain Materials, Inc.
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]
- Material: EGlass; Fiberglass
- Thickness: 0.1250 to 0.2500
- Type: Thermal Insulation; Industrial Fabric; Nonwoven
- Width / OD: 51.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]
- Material: Fiberglass
- Use Temperature: 1000
- Type: Thermal Insulation; Industrial Fabric
- Applications: Fire
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]
- Material: Fiberglass
- Use Temperature: 676
- Type: Thermal Insulation; Industrial Fabric
- Applications: Fire
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures flexible, coated fabrics for use as fire protective materials in applications such as air cargo covers, fire doors, smoke barriers and construction protective barriers. ARMATEX ® SIF Coated Fabrics are manufactured with a fiberglass fabric coated one side with an... [See More]
- Material: Fiberglass
- Use Temperature: 1400
- Type: Thermal Insulation; Industrial Fabric
- Applications: Fire
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Material: EGlass; Fiberglass
- Width / OD: 0.25
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
- Use Temperature: 1000
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Material: EGlass; Fiberglass
- Thickness: 0.0620 to 0.1250
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
- Width / OD: 0.12 to 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Material: EGlass; Fiberglass
- Thickness: 0.0090 to 0.2500
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
- Width / OD: 0.12 to 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Material: EGlass; Fiberglass; Synthetic; Aramid
- Thickness: 0.0600 to 0.1250
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
- Width / OD: 0.06 to 40.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Material: EGlass; Fiberglass
- Width / OD: 0.25
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Woven; Rope or Cordage
- Use Temperature: 1000
from Mid-Mountain Materials, Inc.
Mid-Mountain offers a complete line of high-temperature resistant insulating materials designed to perform in a variety of applications. CERMEX ® Thermal Insulation Blankets and Papers have low thermal conductivity, low heat storage, and range in service temperature from 1000 °F • 538... [See More]
- Material: EGlass; Fiberglass
- Thickness: 0.2500 to 1.0000
- Type: Thermal Insulation; Industrial Fabric; Nonwoven; Blanket or Batt
- Width / OD: 60.00
from Mid-Mountain Materials, Inc.
Designed for use as disposable welding fabric, ARMATEX ® NF is comprised of a high strength fiberglass fabric coated with neoprene rubber. With exceptional durability in high traffic areas, ARMATEX ® Neoprene Coated Fabrics are excellent for equipment and personnel protection during light... [See More]
- Material: Fiberglass
- Thickness: 0.0100
- Type: Thermal Insulation; Industrial Fabric
- Width / OD: 38.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures ARMATEX ® Q Refractory Coated Fabrics and Tapes, comprised of varying substrates impregnated with a proprietary refractory compound that greatly enhances the temperature resistance, chemical resistance, and abrasion resistance of the fabric. Designed primarily for use... [See More]
- Material: Fiberglass
- Applications: Fire; Aluminum Industry
- Type: Thermal Insulation; Industrial Fabric
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds. ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, abrasion... [See More]
- Material: Fiberglass
- Thickness: 0.0350
- Type: Thermal Insulation; Industrial Fabric
- Width / OD: 38.00 to 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]
- Material: Fiberglass
- Thickness: 0.0100
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]
- Material: Fiberglass
- Thickness: 0.0160
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]
- Material: Fiberglass
- Thickness: 0.0160
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]
- Material: Fiberglass
- Thickness: 0.0350
- Type: Thermal Insulation; Industrial Fabric
- Width / OD: 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures silicone coated fabrics and tapes comprised of varying substrates coated with silicone rubber compounds. With a continuous use limit of 450 °F • 232 °C, ARMATEX ® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high... [See More]
- Material: Fiberglass
- Thickness: 0.0080
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 38.00 to 60.00
from Mid-Mountain Materials, Inc.
Designed to perform in the most abusive and demanding environments, ARMATEX ® SQF Coated Fabrics and Tapes are comprised of varying high-temperature resistant substrates coated with a silicone rubber coating on one side, and a proprietary refractory coating on the other side. The result is a... [See More]
- Material: Fiberglass
- Applications: Fire
- Type: Thermal Insulation; Industrial Fabric
from Darco Southern, Inc.
Braided Tetraglas Tubing. A performance engineered product made from texturized Tetraglas yarn which is braided into a high quality tubing. Recommended as sleeving for copper or aluminum tubing, electrical appliance leads and cables, as well as other conductors to provide thermal and insulation... [See More]
- Material: Fiberglass; Texturized Tetraglas® Yarn
- Width / OD: 0.25 to 5.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Sleeving or Wraps
- Length: 40.0 to 466.7
from Johns Manville Corp.
Johns Manville Microlite ® Standard is a duct wrap made from flame attenuated glass fibers that delivers a high tensile strength core for improved handling and easy installation. It is available in plain or vinyl faced options and can be used where a vapor barrier is not required. This product... [See More]
- Material: Fiberglass
- Thickness: 1.0000 to 3.0000
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Width / OD: 36.00 to 94.00
from Owens Corning
Absorbs noise and reduces popping noises caused by expansion, contraction and vibrations. Assured thermal R-value performance. Bacterial and fungal growth resistant. Thermal/acoustical insulation board plus jacket forms a single component duct system, thus reducing inspection time. [See More]
- Material: Fiberglass
- Thickness: 1.0000 to 2.0000
- Type: Thermal Insulation; Acoustic Insulation
- Use Temperature: 150 to 250
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Fiberglass, High Texture Silica Yarn
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from JBC Technologies, Inc.
Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos... [See More]
- Material: EGlass; SGlass; Fiberglass
- Use Temperature: ? to 1832
- Type: Thermal Insulation; Industrial Fabric; Nonwoven
- Applications: Automotive / Transportation; Fire; HVAC; Appliances, Boilers
from Lydall Performance Materials
CRS-Wrap ® is a collated system of radiant barriers and spacers on one roll. The wrap includes no adhesive or any other adherent, so outgassing in a vacuum space is minimized and wrapping is greatly facilitated. Widely used by the global super-insulation market. Excellent thermal performance -... [See More]
- Material: Fiberglass
- Width / OD: 2.75 to 51.00
- Type: Thermal Insulation; Industrial Fabric; Nonwoven
- Fabric Strength: 3.1
from Saint-Gobain Tape Solutions
CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems. [See More]
- Material: Fiberglass; Synthetic
- Thickness: 0.0070
- Type: Thermal Insulation
- Width / OD: 1.42
from CertainTeed Corporation
CertainTeed offers several fiber glass insulation products designed specifically for basements and areas with masonry wall construction where cavity depth is limited. Basement wall insulation is designed for use in both residential and commercial projects where code or builder preference specifies... [See More]
- Material: Fiberglass
- Thickness: 3.1280 to 6.2500
- Type: Thermal Insulation; Blanket or Batt
- Width / OD: 48.00 to 72.00
from Darco Southern, Inc.
Test reports to specifications availible at cost upon request. [See More]
- Material: Fiberglass; Stainless Steel Wire Inserted
- Thickness: 0.0410
- Type: Thermal Insulation; Industrial Fabric
- Width / OD: 60.00
from Johns Manville Corp.
Microlite ® XG ™ Formaldehyde-free ™ duct wrap insulation is a light weight, highly resilient, blanket-type thermal and acoustical insulation made of glass fibers, bonded with a white, formaldehyde-free resin. Microlite XG Formaldehyde-free ™ insulation is available in a... [See More]
- Material: Fiberglass
- Thickness: 1.5000 to 3.0000
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Length: 16.7 to 33.3
from Owens Corning
Outstanding thermal and acoustical performance. Absorbs noise within the duct that helps create quiet and comfortable environments. Tough, abuse-resistant surface. Cleanable surface, bacterial and fungal growth resistant. [See More]
- Material: Fiberglass
- Thickness: 1.0000 to 2.0000
- Type: Thermal Insulation; Acoustic Insulation
- Use Temperature: 250
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Fiberglass; Coated Silicone Fiberglass
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from Lydall Performance Materials
ManniGlas ® 1200 is our premium grade, non-respirable, low cost. alternative to silicone and ceramic fiber gasketing materials. It. also excels in applications requiring superior thermal resistance. where space is limited. Features/Advantages. • Made from premium grade, non-respirable,... [See More]
- Material: Fiberglass
- Thickness: 0.0150 to 0.1250
- Type: Thermal Insulation; Industrial Fabric; Nonwoven; Wet-laid or Air-laid
- Width / OD: 2.00 to 104.00
from Saint-Gobain Tape Solutions
Thermally Conductive Silicone Coated Fabrics Thermacool ® Coated Fabrics offer high temperature resistance and conformability as a low cost heat sink gasket. [See More]
- Material: Fiberglass; Silicon-coated
- Thickness: 0.0070
- Type: Thermal Insulation; Dielectric Insulation; Industrial Fabric
- Use Temperature: -80 to 400
from CertainTeed Corporation
For insulating vessels and large diameter pipes in commercial and industrial construction projects to help control heat loss or gain, and provide hot surface personnel protection during system operation. A unique, flexible, continuous blanket insulation composed of variably-oriented glass fibers... [See More]
- Material: Fiberglass
- Thickness: 1.0000 to 4.0000
- Type: Thermal Insulation; Sleeving or Wraps
- Width / OD: 48.00
from Darco Southern, Inc.
Our Silicone Coated Knitted and Braided Tetraglas ® Tubing is manufactured from low density, high bulk ?berglass then coated with standard red silicone rubber coating. This product is designed to protect wires, hoses and cables from hazards of high heat and occasional ?ame. [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Width / OD: 0.38 to 5.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Knitted; Sleeving or Wraps
- Length: 33.3
from Johns Manville Corp.
Johns Manville Microlite ® EQ Formaldehyde-free ™ duct wrap insulation is a lightweight, blanket-type insulation with an FSK facing for superior thermal and condensation control. It is recommended for HVAC system exteriors or surfaces where design parameters prohibit the use of liner or... [See More]
- Material: Fiberglass
- Thickness: 1.5000 to 3.0000
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Length: 16.7 to 33.3
from Owens Corning
Owens Corning EcoTouch insulation for flexible duct is a lightweight, flexible, resilient thermal and acoustical insulation made of inorganic glass fibers bonded with a thermosetting resin. [See More]
- Material: Fiberglass
- Thickness: 1.2500 to 2.3750
- Type: Thermal Insulation; Acoustic Insulation
- Length: 33.3 to 50.0
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Fiberglass; Coated Heavy Acrylic Fiberglass
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from CertainTeed Corporation
CertainTeed SoftTouch ™ Duct Wrap Insulation offers outstanding thermal properties that reduce unwanted heat loss or gain and condensation during system operation. SoftTouch duct wrap is GREENGUARD ® Certified as low emitting. CertainTeed SoftTouch duct wrap products are used to insulate... [See More]
- Material: Fiberglass
- Thickness: 1.0000 to 4.0000
- Type: Thermal Insulation; Sleeving or Wraps
- Width / OD: 9.00 to 72.00
from Darco Southern, Inc.
Silicone Impregnated Tetraglas ® Cloth. General Description: A fiberglass base cloth impregnated with silicone both sides. Base cloth service temperature is 1000F (560C) and Silicone impregnation service temperature is 500F (260C). Typical applications for Styles 15 are: welding blanket,... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic
- Thickness: 0.0150
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 60.00
from Johns Manville Corp.
Johns Manville 800 Series Spin-Glas ® equipment and external duct insulation provides a broad range of solutions to meet your unique application needs. The breadth and depth of our product availability includes plain, FSK or AP faced board, where the facing acts as a vapor retarder. You can be... [See More]
- Material: Fiberglass
- Thickness: 1.0000 to 4.0000
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Applications: Architectural or Construction; HVAC
from Owens Corning
Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]
- Material: Fiberglass
- Thickness: 3.5000
- Type: Thermal Insulation; Acoustic Insulation
- Width / OD: 15.00 to 48.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Fiberglass; Uncoated Heat Cleaned Fiberglass
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from CertainTeed Corporation
5' Duct Wrap to Accommodate Larger Ducts and Cleaner Installs. CertainTeed WideWrap Duct Wrap Insulation offers the same unparalleled thermal properties and qualities as SoftTouch Duct Wrap, but is available in 5' widths, allowing for less labor, less waste, and a cleaner installed appearance. [See More]
- Material: Fiberglass
- Type: Thermal Insulation; Sleeving or Wraps
from Darco Southern, Inc.
Manufactured from plain Tetraglas ® cloth formed over a core of inconel mesh and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other... [See More]
- Material: Fiberglass
- Width / OD: 1.00 to 3.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Length: 16.7 to 33.3
from Johns Manville Corp.
Johns Manville Panel Deck FSK-25 batts are laminated with FSK-25 (foil-scrim-kraft) vapor retarder and have extra-wide tabs extend full length along both sides for specialty commercial applications. Availability: United States. R-Values R-19, R-30. Thicknesses 6.5", 10.25". Widths 23", 24". Lengths... [See More]
- Material: Fiberglass
- Thickness: 6.5000 to 10.2500
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Width / OD: 23.00 to 24.00
from Owens Corning
Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]
- Material: Fiberglass
- Thickness: 3.5000
- Type: Thermal Insulation; Acoustic Insulation
- Width / OD: 11.00 to 48.00
from Steel Guard Safety Corp.
Protect yourself & your equipment from dangerous welding, high-heat, & cutting applications. Provide protection from extreme heat up to 2000 Degrees. SteelGuard Safety ™s welding blankets made from fiberglass, and silica yarn materials provide ideal protection in a variety of high... [See More]
- Material: Quartz / Fused Silica; Fiberglass; Ceramic; Uncoated, Amorphous Silica Yarn
- Width / OD: 36.00 to 72.00
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Fibers or Monofilaments; Roving or Yarn; Woven; Blanket or Batt
- Length: 1.3 to 3.0
from CertainTeed Corporation
EasyTouch Insulation is intended to be used in either residential or commercial construction as thermal and acoustical insulation in attics, ceilings, walls and floors. The product is encapsulated in a vapor-permeable poly sheeting and available with or without an attached kraft vapor barrier. It is... [See More]
- Material: Fiberglass
- Thickness: 3.5000 to 12.0000
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Width / OD: 15.00 to 24.00
from Darco Southern, Inc.
Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]
- Material: Fiberglass
- Width / OD: 1.00 to 3.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Length: 16.7 to 33.3
from Johns Manville Corp.
Johns Manville Insul-SHIELD ® is a series of semi-rigid or rigid thermal and acoustical fiber-glass insulating boards for custom curtain-wall applications —typically used where framing is not present. Availability: United States. R-values R-4.21 –R-13. Thicknesses 1", 1.5", 2", 2.5",... [See More]
- Material: Fiberglass
- Thickness: 1.0000 to 4.0000
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Width / OD: 24.00 to 48.00
from Owens Corning
Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]
- Material: Fiberglass
- Thickness: 6.2500
- Type: Thermal Insulation; Acoustic Insulation
- Width / OD: 11.00 to 48.00
from CertainTeed Corporation
CertainTeed is dedicated to Building Responsibly ™ with fiber glass insulation products that are engineered, produced and shipped with the commitment to minimizing environmental impact and improving energy savings. Quality of Living. Easy to Maintain. Sustainable Insulation ™ brings you... [See More]
- Material: Fiberglass
- Thickness: 3.5000 to 10.2500
- Type: Thermal Insulation; Blanket or Batt
- Width / OD: 15.00 to 46.25
from Darco Southern, Inc.
Manufactured from plain cloth formed over core material of Tetraglas ® rope and stitched to provide the characteristic tail structure. A soft, resilient gasketing material for effective sealing on light metal ?anges and where limited bolting force is available and where doors and other closures... [See More]
- Material: Fiberglass
- Width / OD: 1.00 to 3.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Webbing; Tadpole Tape
- Applications: Fire; OEM
from Johns Manville Corp.
Johns Manville Flex-Glas ® EQ Formaldehyde-free ™ flexible duct insulation is manufactured with our HERMax high performance rotary fiberization process and has a bio-based binder made primarily of rapidly renewable plant-based materials. It is a lightweight, highly resilient, fiber glass... [See More]
- Material: Fiberglass
- Thickness: 1.2500 to 2.5000
- Type: Thermal Insulation; Acoustic Insulation; Sleeving or Wraps
- Length: 41.7 to 58.3
from Owens Corning
Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]
- Material: Fiberglass
- Thickness: 5.5000
- Type: Thermal Insulation; Acoustic Insulation
- Width / OD: 15.00 to 24.00
from CertainTeed Corporation
Boards of resin bonded glass fibers in a range of densities. Unfaced boards for use where an exterior finish will be applied. Foil Scrim Kraft (FSK) faced boards provide a clean metallic surface finish. All Service Jacket (ASJ) faced boards provide a white surface finish. USES. Where rigidity... [See More]
- Material: Fiberglass
- Thickness: 4.0000
- Type: Thermal Insulation; Rigid Board
from Darco Southern, Inc.
Manufactured from TETRAGLAS 3000-90 that contains a Tetraglas 3000 knitted rope core. This tadpole tape offers a totally ceramic-free product with temperature capabilities up to 2000oF. [See More]
- Material: Fiberglass
- Width / OD: 1.00 to 3.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Knitted; Rope or Cordage; Webbing; Tadpole Tape
- Length: 16.7
from Johns Manville Corp.
Johns Manville Formaldehyde-freeTM FSK-25 batts are lightweight, thermal and acoustical fiber glass insulation designed with a foil facer that provides superior fire resistance as well as a vapor barrier. Availability: United States. Availability US. R-Values R-11 –R-38. Widths 15", 16", 23",... [See More]
- Material: Fiberglass
- Width / OD: 15.00 to 24.00
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Length: 1.3 to 2.7
from Owens Corning
Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]
- Material: Fiberglass
- Thickness: 9.5000
- Type: Thermal Insulation; Acoustic Insulation
- Width / OD: 12.00 to 24.00
from CertainTeed Corporation
SMARTBATT features an integrated smart vapor retarder that blocks indoor moisture from entering when humidity in the wall cavity is low and breathes when it senses high humidity that needs to be released, reducing the potential for mold and mildew growth. SMARTBATT is ideal for crawlspaces,... [See More]
- Material: Fiberglass
- Thickness: 3.5000 to 12.0000
- Type: Thermal Insulation; Blanket or Batt
- Width / OD: 15.00 to 24.00
from Darco Southern, Inc.
A general utility tape used for steam, air, water and ammonia. Particularly useful on rough or uneven ?anges. Manufactured from texturized ?berglass yarns into Tetraglas ® cloth, frictioned with natural or SBR rubber or a blend of the two. [See More]
- Material: Fiberglass
- Thickness: 0.0625 to 0.3750
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Width / OD: 0.50 to 5.00
from Johns Manville Corp.
Johns Manville ’s needle mat is made incombustible by bonding glass fibers via mechanical needling. Due to its voluminous product structure, our needle mat is a great option for use as thermal insulation in canteen kitchen appliances, gas turbines and manufacturing facilities. Our... [See More]
- Material: Fiberglass
- Thickness: 0.1772 to 0.9843
- Type: Thermal Insulation; Industrial Fabric; Nonwoven; Carded or Needlepunched
- Fabric Weight: 300.0 to 4600.0
from Owens Corning
Homeowners find EcoTouch® PINK® FIBERGLAS ™ Insulation with PureFiber® Technology fast and easy to install. In addition, EcoTouch® insulation: delivers comfort - helps homes stay cooler in the summer and warmer in the winter. Will reduce monthly heating and cooling costs for the life of the... [See More]
- Material: Fiberglass
- Thickness: 10.2500 to 12.0000
- Type: Thermal Insulation; Acoustic Insulation
- Width / OD: 16.00 to 24.00
from CertainTeed Corporation
Blanket Sound Control. AcoustaBlanket Insulation is a black fiber glass blanket with an abuse resistant black surface used for acoustical control in theatres, studios, and the entertainment industry. It has a black Class A surface for exposed applications. AcoustaBlanket has a tough, durable fire... [See More]
- Material: Fiberglass
- Thickness: 1.0000 to 2.0000
- Type: Thermal Insulation; Rigid Board
- Width / OD: 48.00
from Darco Southern, Inc.
Darco Southern, Inc. manufactures luting and groove packing from the same high quality TETRAGLAS-T ® cloth that is used in the manufacture of its other folded products. Plain Tetraglas ® cloth is frictioned with a blend of natural or SBR rubber compound from which the packing sizes are... [See More]
- Material: Fiberglass; Surface Granite
- Width / OD: 0.38 to 2.00
- Type: Thermal Insulation; Industrial Fabric; Luting And Groove Packing
- Length: 8.3
from Johns Manville Corp.
Johns Manville Kraft-faced Formaldehyde-free ™ fiber glass insulation is paper-faced to help control moisture in concealed applications such as exterior walls. Availability: United States. R-Values R-11 –R-38. Widths Wood Stud (15 ” & 23 ”) or Steel Stud (16 ” &... [See More]
- Material: Fiberglass
- Width / OD: 15.00 to 24.00
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Length: 1.3 to 33.3
from Owens Corning
Absorbs fan and air trubulence noise and reduces popping noises within sheet metal ducts. Outstanding thermal and acoustical performance. Bacterial and fungal growth resistant. [See More]
- Material: Fiberglass
- Thickness: 0.5000 to 2.0000
- Type: Thermal Insulation; Acoustic Insulation
- Use Temperature: 250
from CertainTeed Corporation
HT Types 1 and 2 are designed for use on industrial equipment operating at temperatures up to 1000 °F (538 °C). Type 1 can be used on panel systems, as a flexible wrap or on industrial ovens. Type 2 can be used for metal mesh blankets and on boilers, vessels and other industrial equipment... [See More]
- Material: Fiberglass
- Thickness: 1.0000 to 4.0000
- Type: Thermal Insulation; Blanket or Batt
- Width / OD: 24.00 to 72.00
from Darco Southern, Inc.
For applications of 1600oF. [See More]
- Material: Fiberglass
- Width / OD: 1.00 to 3.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Webbing; Tadpole Tape
- Length: 16.7 to 33.3
from Johns Manville Corp.
Johns Manville ComfortTherm ® batts and rolls are plastic-wrapped for dust-free, itch-free installation. Availability: United States. R-values R-11 –R-30. Widths Wood Stud (15 ” & 23 ”) or Attics (16" & 24"). Lengths Batts (48 ” & 93 ”) or Rolls (22'... [See More]
- Material: Fiberglass
- Width / OD: 15.00 to 24.00
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Length: 1.3 to 10.7
from Owens Corning
Outstanding thermal and acoustical performance. Cleanable surface with a black mat facing that provides a smooth, durable surface. Bacterial and fungal growth resistant. [See More]
- Material: Fiberglass
- Thickness: 1.0000 to 1.5000
- Type: Thermal Insulation; Acoustic Insulation
- Use Temperature: 150 to 250
from CertainTeed Corporation
Light-density fiber glass batts with a kraft, foil, or a foil scrim kraft (FSK) fire-resistant vapor retarder facing. USES. To improve thermal performance of exterior and interior walls and floor/ceiling assemblies. Kraft: non-exposed steel stud construction. Foil: non-exposed wood and steel stud... [See More]
- Material: Fiberglass
- Thickness: 3.5000 to 12.0000
- Type: Thermal Insulation; Blanket or Batt
- Width / OD: 15.00 to 24.00
from Darco Southern, Inc.
Applications include: welding blankets and curtains, ?re blankets, expansion joints, insulation pad covers and gasketing products, and a wide variety of specialty products. [See More]
- Material: Fiberglass
- Thickness: 0.0350
- Type: Thermal Insulation; Industrial Fabric; Woven
- Width / OD: 40.00 to 60.00
from Johns Manville Corp.
Johns Manville Unfaced Batts and Rolls effectively control heat flow to the outside and unwanted noise inside. Availability: United States, Canada. R-Values R-11 - R-38 (R-8-R-40 CAN). Widths Wood Stud (15 ” & 23 ”) or Steel Stud (16 ” & 24 ”). Lengths Batts (48... [See More]
- Material: Fiberglass
- Width / OD: 15.00 to 24.00
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Length: 1.3 to 33.3
from Owens Corning
Light-density, fibrous glass blanket to be laminated with appropriate facings, ideal for insulating metal roofs and metal building side walls. Moisture resistant, bacterial and fungal growth resistant. Meets fire resistance codes, excellent thermal insulation. When faced with appropriate finish,... [See More]
- Material: Fiberglass; Natural
- Thickness: 2.0000 to 6.3000
- Type: Thermal Insulation
- Applications: Architectural or Construction
from CertainTeed Corporation
Marine Duct Wrap Insulation is used to insulate rectangular and round HVAC ductwork for marine and general applications. It reduces unwanted heat loss or gain from equipment and ductwork and, when properly installed in the correct thickness, virtually eliminates condensation problems on cold duct... [See More]
- Material: Fiberglass
- Thickness: 1.0000 to 4.0000
- Type: Thermal Insulation; Sleeving or Wraps
- Width / OD: 48.00
from Darco Southern, Inc.
Twisted Tetraglas Rope. Twisted Tetraglas Rope is a completely incombustable material capable of withstanding continuous service temperatues up 1000oF. This rope will resist most acids and alkalis and will remain unaffected by solvents and bleaches. Applications include: caulking for oven and... [See More]
- Material: Fiberglass
- Width / OD: 0.25 to 2.00
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Rope or Cordage; Twisted Rope
- Length: 10.0 to 425.0
from CertainTeed Corporation
Used in shipbuilding and other applications, ULTIMATE provides excellent fire protection in addition to superior thermal and acoustical performance. It is a non-combustible, high temperature insulation composed of high melting temperature fibers that delivers substantial weight savings compared to... [See More]
- Material: Fiberglass
- Thickness: 1.1811 to 3.9370
- Type: Thermal Insulation; Blanket or Batt; Rigid Board
from Darco Southern, Inc.
(.065 THICK) is manufactured from texturized ?berglass yarns. Tetraglas ® blankets will withstand temperatures to 1000 °F in continuous service. [See More]
- Material: Fiberglass
- Thickness: 0.0650
- Type: Thermal Insulation; Industrial Fabric; Woven
- Use Temperature: 1000
from CertainTeed Corporation
Fiber Glass Metal Building Insulation is a flexible blanket insulation furnished in unfaced rolls. Its primary use is in exterior walls and standing seam roofing systems of pre-engineered metal buildings. It is intended to be laminated with an appropriate vapor retarder facing suited to the specific... [See More]
- Material: Fiberglass
- Type: Thermal Insulation; Blanket or Batt
from CertainTeed Corporation
OEM Acoustical Board is used by fabricators who process it into finished acoustical insulation products. OEM Acoustical Board is typically used for office furniture, acoustical panels, baffles, architectural panels, and ceiling panels. OEM Acoustical Board provides excellent thermal and acoustical... [See More]
- Material: Fiberglass
- Thickness: 0.7500 to 4.0000
- Type: Thermal Insulation; Rigid Board
- Width / OD: 12.00 to 48.00
from CertainTeed Corporation
Rigid glass fiber board with an abuse resistant black non-woven facing. Class A, Class I, Fire Hazard Classification 25/50 for exposed applications. USES. Sound control in theaters, sound studios and entertainment facilities. For applications requiring an exposed, black faced, sound absorbing... [See More]
- Material: Fiberglass
- Thickness: 1.0000 to 2.0000
- Type: Thermal Insulation; Rigid Board
- Width / OD: 24.00 to 48.00
from CertainTeed Corporation
NoiseReducer products are designed for use in commercial and residential wall and ceiling assemblies to effectively reduce transmission of airborne sound and provide thermal insulation. NoiseReducer Sound Control Batts are designed for wood stud interior walls and floors to help you add “the... [See More]
- Material: Fiberglass
- Thickness: 3.5000 to 12.0000
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Width / OD: 15.00 to 24.00
from CertainTeed Corporation
This product is intended for use in either residential or commercial construction as thermal insulation in walls. These batts are designed for use in standard width wood framed construction where a vapor retarder is needed. The batts have a kraft facing without flanges and can be friction-fit... [See More]
- Material: Fiberglass
- Thickness: 3.5000 to 5.5000
- Type: Thermal Insulation; Blanket or Batt
- Width / OD: 15.25