Synthetic / Polymer Fabric and Fiber Insulation
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Material: Synthetic; Aramid
- Thickness: 0.0310 to 0.2500
- Type: Thermal Insulation; Acoustic Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
- Width / OD: 0.12 to 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Material: EGlass; Fiberglass; Synthetic; Aramid
- Thickness: 0.0600 to 0.1250
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Roving or Yarn; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
- Width / OD: 0.06 to 40.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures textiles designed for use as thermal seals and barriers for high temperature applications in moderate to severe environments. In 1976, we began manufacturing Channel Tapes and Tadpole Tapes for use as seals in gas fireplaces and pellet stoves. Since then, we have engineered... [See More]
- Material: Synthetic; Aramid
- Thickness: 0.0620 to 0.1250
- Type: Thermal Insulation; Industrial Fabric; Cordage / Rope; Braided; Woven; Knitted; Rope or Cordage; Sleeving or Wraps
- Width / OD: 0.12 to 60.00
from Mid-Mountain Materials, Inc.
Mid-Mountain manufactures silicone-coated fabrics and textiles comprised of varying substrates coated with silicone rubber compounds. ARMATEX® Silicone Coated Fabrics and Textiles are engineered for use in environments that require high heat or flame resistance, chemical resistance, abrasion... [See More]
- Material: Synthetic; Polyamide
- Thickness: 0.0260
- Type: Thermal Insulation; Industrial Fabric
- Width / OD: 60.00
from Celanese Corporation
Celaire nonwoven is a multi-layer, three-dimensional material made from Celanese Acetate and other polymers. It is a naturally sourced product and eco-friendly. The innovative production process creates a lofted structure with a smooth surface layer and a continuous fiber that can be used in... [See More]
- Material: Synthetic; Acetate
- Applications: Medical
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Features: Blended Fiber Structure
from CoorsTek
Outlast ® Thermal Regulation. Our Outlast ® textile line was developed to keep astronauts cool and comfortable throughout their missions. Using this space technology, Outlast ® adjusts to your temperature, keeping you comfortable and refreshed. Our dedicated designers ensure that every... [See More]
- Material: Synthetic; Polyester; Acrylic
- Applications: Aerospace; Apparel; Battery or Fuel Cell; Electrical; Fire
- Type: Thermal Insulation; Industrial Fabric; Fiber / Filament; Roving or Yarn; Woven; Knitted; Blanket or Batt
from Saint-Gobain Tape Solutions
CHR tape solutions include a broad range of pressure sensitive adhesive tapes (PSATs) supporting the most demanding extreme and exacting applications. Substrates include Polyester with silicone, rubber, acrylic, and proprietary adhesive systems. [See More]
- Material: Fiberglass; Synthetic
- Thickness: 0.0070
- Type: Thermal Insulation
- Width / OD: 1.42