HVAC Fabric and Fiber Insulation
from Johns Manville Corp.
Johns Manville Tuf-Glas ® / Valulite ® blanket-type insulation is lightweight, highly resilient and manufactured using borosilicate glass fibers bonded with a thermosetting resin. They provide superior thermal and acoustical performance and are available in a variety of densities,... [See More]
- Applications: HVAC
- Thickness: 0.5000 to 1.0000
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Composites, Inc. offers a wide range of insulating refractory felts, papers and blankets. These non-woven, asbestos free, fiber-based products are engineered as thermal barrier materials. Commonly used in the molten metal casting and heat treating industries, ZRCI's felts and... [See More]
- Applications: Filtration; Fire; HVAC
- Material: Alumina; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Nonwoven; Felt
- Thickness: 0.0312
from Bonded Logic, Inc.
Bonded Logic Natural Fiber Duct Liner for use in HVAC systems is made from post-consumer recycled denim that is thermally bonded to create a high-performance insulation. Natural Fiber Duct Liner offers superior sound absorption and energy saving thermal performance, while contributing to healthy... [See More]
- Applications: Architectural or Construction; Fire; HVAC
- Material: Cotton; Natural
- Type: Thermal Insulation; Blanket or Batt
- Thickness: 0.5000 to 2.0000
from Owens Corning
Absorbs noise and reduces popping noises caused by expansion, contraction and vibrations. Assured thermal R-value performance. Bacterial and fungal growth resistant. Thermal/acoustical insulation board plus jacket forms a single component duct system, thus reducing inspection time. [See More]
- Applications: HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 1.0000 to 2.0000
from Lydall Performance Materials
ManniGlas ® 1200 is our premium grade, non-respirable, low cost. alternative to silicone and ceramic fiber gasketing materials. It. also excels in applications requiring superior thermal resistance. where space is limited. Features/Advantages. • Made from premium grade, non-respirable,... [See More]
- Applications: Automotive / Transportation; Fire; OEM; HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Nonwoven; Wet-laid or Air-laid
- Thickness: 0.0150 to 0.1250
from JBC Technologies, Inc.
Available in a variety of thicknesses and densities, needled mats are ideal non-woven products for thermal insulation in appliances, boilers, air conditioners, automotive, and other applications that require insulation that can withstand high heat. They are soft, compressible, binder free, asbestos... [See More]
- Applications: Automotive / Transportation; Fire; HVAC; Appliances, Boilers
- Material: EGlass; SGlass; Fiberglass
- Type: Thermal Insulation; Industrial Fabric; Nonwoven
- Use Temperature: ? to 1832
from Johns Manville Corp.
Johns Manville Microlite ® Standard is a duct wrap made from flame attenuated glass fibers that delivers a high tensile strength core for improved handling and easy installation. It is available in plain or vinyl faced options and can be used where a vapor barrier is not required. This product... [See More]
- Applications: Architectural or Construction; HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.0000 to 3.0000
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into service. It... [See More]
- Applications: Fire; HVAC
- Material: Alumina; Ceramic
- Type: Thermal Insulation; Industrial Fabric; Woven; Sleeving or Wraps
- Thickness: 0.0625
from Owens Corning
Outstanding thermal and acoustical performance. Absorbs noise within the duct that helps create quiet and comfortable environments. Tough, abuse-resistant surface. Cleanable surface, bacterial and fungal growth resistant. [See More]
- Applications: HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 1.0000 to 2.0000
from Johns Manville Corp.
Microlite ® XG ™ Formaldehyde-free ™ duct wrap insulation is a light weight, highly resilient, blanket-type thermal and acoustical insulation made of glass fibers, bonded with a white, formaldehyde-free resin. Microlite XG Formaldehyde-free ™ insulation is available in a... [See More]
- Applications: Architectural or Construction; HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.5000 to 3.0000
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C Moldable forms a strong,... [See More]
- Applications: Fire; HVAC
- Material: Alumina; Quartz / Fused Silica; Ceramic
- Type: Thermal Insulation; Blanket or Batt
- Thickness: 0.2500
from Owens Corning
Absorbs fan and air trubulence noise and reduces popping noises within sheet metal ducts. Outstanding thermal and acoustical performance. Bacterial and fungal growth resistant. [See More]
- Applications: HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 0.5000 to 2.0000
from Johns Manville Corp.
Johns Manville Microlite ® EQ Formaldehyde-free ™ duct wrap insulation is a lightweight, blanket-type insulation with an FSK facing for superior thermal and condensation control. It is recommended for HVAC system exteriors or surfaces where design parameters prohibit the use of liner or... [See More]
- Applications: Architectural or Construction; HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.5000 to 3.0000
from Owens Corning
Outstanding thermal and acoustical performance. Cleanable surface with a black mat facing that provides a smooth, durable surface. Bacterial and fungal growth resistant. [See More]
- Applications: HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation
- Thickness: 1.0000 to 1.5000
from Johns Manville Corp.
Johns Manville 800 Series Spin-Glas ® equipment and external duct insulation provides a broad range of solutions to meet your unique application needs. The breadth and depth of our product availability includes plain, FSK or AP faced board, where the facing acts as a vapor retarder. You can be... [See More]
- Applications: Architectural or Construction; HVAC
- Material: Fiberglass
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
- Thickness: 1.0000 to 4.0000
from Johns Manville Corp.
Microlite. Johns Manville Microlite ® fiber glass equipment insulation is a lightweight, highly resilient blanket-type insulation manufactured using flame-attenuated glass fibers bonded with a thermosetting resin. Microlite provides superior thermal and acoustical performance in a minimal space... [See More]
- Applications: Automotive / Transportation; HVAC
- Thickness: 0.2500 to 3.0000
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
from Johns Manville Corp.
Johns Manville DuraCore ® fiber glass insulation is a lightweight, highly resilient, blanket-type insulation manufactured using borosilicate glass fibers bonded with a thermosetting resin. DuraCore is manufactured to produce a more durable insulation with enhanced core strength that makes it... [See More]
- Applications: HVAC
- Thickness: 0.5000 to 1.0000
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt
from Johns Manville Corp.
Johns Manville Tuf-Skin ® and Tuf-Skin II both withstand damage from abrasion during assembly and from in-service air erosion. Tuf-Skin ® dual-density fiber glass blankets are a widely used insulation for HVAC equipment applications. The combination of a high-density skin and low-density... [See More]
- Applications: HVAC
- Type: Thermal Insulation; Acoustic Insulation; Blanket or Batt